-
Supplier: OMEGA Engineering, Inc.
Description: Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Operating Temperature: 23 to 230 F
- Operating Pressure Range: 0 to 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's glass-bodied, refillable (RF), combination pH electrodes are for general purpose laboratory measurements. The inert nature of the glass body allows these electrodes to be used in aqueous and non-aqueous solutions at temperatures up to 110C. The PHE-1479 has a
- pH Range: 0 to 14 ph
- Response Time: 5 seconds
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
-
Supplier: Metrohm USA, Inc.
Description: 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 150 ... 400 Electrode zero point (mV) - ± 15 Electrode slope - > 0.97 Diaphragm -
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 176 F
-
-
Supplier: Cole-Parmer
Description: • Double-junction electrodes These electrodes are designed for insertion in RADIOMETER mountings or Ingold nonpressurized assemblies 761-351, 761-31, 761-361, and 361CH-31 (12 mm dia.) Sealed, gel-filled, double-junction reference electrodes require no refilling, and offer
- Operating Temperature: 266 F
- Junction Type: Double Junction
- Body Material: Glass
-
Supplier: Cole-Parmer
Description: reference solution and prolongs the life of the electrode. Readings stabilize to 0.01 pH in less than 30 seconds—even with a 50degC temperature change. Electrodes read pH from 0 to 14. Max temperature is 90degC for glass electrodes and 80degC for epoxy. All
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Junction Type: Double Junction
- Body Material: Glass
-
Supplier: Cole-Parmer
Description: general-purpose applications Cole-Parmer's fast-response fermentation pH electrodes are made of a proprietary new formulation of low-impedance glass replaces all other formulas
allows you to streamlined inventories and eliminate wasted time trying to select the best - pH Range: 0 to 14 ph
- Operating Temperature: 266 F
-
Supplier: OMEGA Engineering, Inc.
Description: Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins.
- pH Range: 0 to 13 ph
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
- Junction Type: Double Junction
-
Supplier: Metrohm USA, Inc.
Description: Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Sb rod Internal reference electrode type - LL system Diaphragm - Ceramic diaphragm Reference electrolyte
- pH Range: 2 to 11 ph
- Operating Temperature: 32 to 158 F
-
Supplier: Metrohm USA, Inc.
Description: diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Ring Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L
- pH Range: 0 to 14 ph
- Operating Temperature: 41 to 176 F
-
Supplier: Metrohm USA, Inc.
Description: diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Au Indicator electrode shape - Ring Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L
- pH Range: 0 to 14 ph
- Operating Temperature: 41 to 176 F
-
Supplier: OMEGA Engineering, Inc.
Description: Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot
- Operating Temperature: 32 to 176 F
- Operating Pressure Range: 0 to 150 psi
- Electrode Configuration: Combination
- Junction Type: Double Junction
-
Supplier: Hamilton Company
Description: The maintenance free MecoTrode sensor is designed for processes in the chemical industry with extreme pH values. The H glass type membrane glass provides a low alkaline error and stable measurement even at high temperatures. Three high-performance ceramic diaphragms reduce the effect
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 0 to 232.06032 psi
- Electrode Configuration: Combination
-
Supplier: Hamilton Company
Description: The maintenance free MecoTrode sensor is designed for processes in the chemical industry with extreme pH values. The H glass type membrane glass provides a low alkaline error and stable measurement even at high temperatures. Three high-performance ceramic diaphragms reduce the effect
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 0 to 232.06032 psi
- Electrode Configuration: Combination
-
Supplier: Cole-Parmer
Description: reference solution and prolongs the life of the electrode. Readings stabilize to 0.01 pH in less than 30 seconds—even with a 50degC temperature change. Electrodes read pH from 0 to 14. Max temperature is 90degC for glass electrodes and 80degC for epoxy. All
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Junction Type: Double Junction
- Body Material: Glass
-
Supplier: Emerson Automation Solutions – Rosemount
Description: hardware. Its 12mm electrode diameter allows direct replacement of most manufacturers’ steam sterilizable pH sensors. The Model 328A comes with 15 ft (4.5 m) of custom made, high temperature, low noise cable. The 328A Steam Sterilizable pH Sensor is compatible with all Rosemount
- pH Range: 0 to 13 ph
- Operating Temperature: 32 to 266 F
- Electrode Configuration: Combination
- Junction Type: Double Junction
-
Supplier: Emerson Automation Solutions – Rosemount
Description: temperatures and reduces sodium ion error commonly found in high pH applications. Overall, the AccuGlass TM formulation enhances the sensor performance to measure pH more accurately and have a longer sensor life than ever before. A choice of pH glass electrodes is
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 185 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Gel-Filled Electrode for pH and ORP The InPro 3100i SG/150 is a combined pH/ORP electrode and temperature sensor designed for measurement in bioprocesses where CIP and SIP procedures are required. The 150 mm version is optimal for short installation lengths. Rugged
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 176 F
- Operating Pressure Range: 0 to 87 psi
- Features: Food / Sanitary
-
Supplier: Hamilton Company
Description: Robust, refillable pH electrode for measurements in media containing proteins. Often used in food applications. 3 ceramic diaphragms guarantee quick and accurate measurements.
- pH Range: 0 to 14 ph
- Operating Temperature: 14 to 212 F
- Electrode Configuration: Combination
- Features: Food / Sanitary
-
Supplier: Radwell International
Description: PROBE 0-13PH ELECTRODE RYTON BODY SMOOTH TIP CERAMIC JUNCTION GLASS MEMBRANE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Matexcel
Description: Degree of substitution (D.S)≥0.8 Chloride(NaCl%)≤3.0 Loss on drying(≤%):10 Application: CM Electrode ceramic paint to use as a glaze agent has a good adhesive molding, brushing performance, while at high temperatures to burn performance. pH: 6.0-8.5 (inherent) viscosity:
Find Suppliers by Category Top
Featured Products Top
-
-loss performance. Thus, we could draw on the experience we have with using these materials for capacitors as a starting point for creating this planar array. Additionally, we are only one of a couple companies that have the expertise to use specialized metal electrodes together with high Q ceramics (read more)
Browse Capacitors Datasheets for Knowles
More Information Top
-
Determination of the HCl dissociation constant at a temperature of 350°C and 200 bars of pressure by the potentiometric method using a ceramic electrode
1) ZrO2(Y2O3) ceramic pH electrode ; (2) Ag/AgCl reference electrode; (3) cell body made of Ti alloy VT8; (4) heaters; (5) pumps; (6) analyzed solution; (7) 2 M KCl solution; (8) cooling; (9) thermoinsulation; (10) pressure control; (11) waste.
-
Development of the improved corrosion rate meter and evaluation of commercially developed high-temperature pH electrodes. Interim report for period ending Sept...
Glass and ceramic pH electrodes were tested a t 95°C and 200'C. the electrodes performed w e l l a t 95"C, and the glass pH electrodes e i t h e r f a i l e d o r had …
-
Field tests of corrosion and chemical sensors for geothermal power plants
A typical ceramic pH electrode i s shown i n Figure 4.3.1.
-
Investigation of a novel mechanically mixed mineral trioxide aggregate ( MM ‐ MTA ™ )
RI, USA) with a single-junction (Ag/AgCl) ceramic pH electrode (Hanna HI 1131, Hanna Instruments).
-
Characterization of set Intermediate Restorative Material, B iodentine, B ioaggregate and a prototype calcium silicate cement for use as root‐end filling mater...
… immersed in 10 mL HBSS and pH and calcium ion readings of the storage solu- tion were taken using a pH/mV/ISE meter (Hanna HI 3221; Hanna Instruments, Woonsocket, RI, USA) with a single-junction (Ag/AgCl) ceramic pH electrode (Hanna HI 1131; Hanna …
-
Session 3: A Status Report on PNL Programs on In-line Chemical and Corrosion Instrumentation and Geothermal Chemistry
CERAMIC pH ELECTRODE .
-
Geothermal Program Review II: proceedings
CERAMIC pH ELECTRODE .
-
Status report on PNL programs on in-line chemical and corrosion instrumentation and geothermal chemistry
CERAMIC pH ELECTRODE .
-
http://dspace.mit.edu/bitstream/handle/1721.1/58166/51723386-MIT.pdf?sequence=2
This sensor is based on a combination oftwo electrodes structurally combined into one unit: an YSZ ceramic membrane pH electrode and a Pt electrode, which is sensitive to oxygen and hydrogen concentration and to pH.
-
Remote measurement of corrosion using ultrasonic techniques
A ceramic membrane pH electrode has been developed i n the laboratory a t Pennsylvania State University and is very re1i ab1e, but further work is needed.
Indicates content that may require registration and/or purchase.