-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Ball Valve Seat Zirconia ceramic ball valve seat used for fluid control Sucker Rod Pumps , the ball match with it is 12mm silicon nitride material . Find Complete Details about Ceramic Valve Ball And
- Density: 5.99999621323765 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic Ball
- Density: 2.6999982959569424 to 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 3.2 to 10 µm/m-C
- MOR / Flexural Strength: 15,663.978650577275 to 166,792.36526077654 psi
- Compressive / Crushing Strength: 70,777.97760631214 to 362,592.0983929925 psi
-
Description: Zirconia ceramic valve ball and seat have excellent mechanical characteristics, and have many benefits when used in sucker rod pumps. They may replace the stainless steel valve balls and seats and are particularly adaptable to environments with high
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Abrasive / Erosive Wear Protection, Corrosion Protection
- Performance Features: Hard
- Features: Specialty Ceramics
-
-
Supplier: Swiss Jewel Company
Description: Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No.
- Diameter / OD: 0.125 inch
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Sapphire, Wear Resistant (Bearing / Tool Grade)
- Applications: Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.0556 psi
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with hydrogen and other aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides retention
- Valve Size: 0.312992295 inch
- Pressure Rating: 0 psi
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This cartridge-style, non-return valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with aggressive fluids and gases. This valve is designed specifically for installation into plastic housings, fittings, or soft tubing. The
- Valve Size: 0.214960746 inch
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This cartridge-style, non-return valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with hydrogen and other aggressive fluids. This valve is designed specifically for installation into plastic housings, fittings, or soft
- Valve Size: 0.311811192 inch
- Valve Type: Check Valves
-
Supplier: CoorsTek
Description: your specific requirements. VALVES AND VALVE COMPONENTS Abrasion-Resistant Valves Needle Valves Wing-Guided Valves Gate Valves Stem-Guided Plate Valves Ball & Seat Check Valves Plug Valves Custom Valve Components
- Features: Ball / Disk Check Valves, Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Other, Plug Valves, Water
-
Supplier: CoorsTek
Description: your specific requirements. Check Valve Components CoorsTek ball valve and seat components are made from abrasion, erosion, and corrosion resistant alumina. These valves are commonly found in environments where flow control and sealing is critical to the
- Features: Ball / Disk Check Valves, Other
- Valve Type: Check Valves
- Media: Gas, Specialty / Corrosive Gases
-
Supplier: ValvTechnologies, Inc.
Description: valve uses ceramic seats, coatings, and exotic metals to provide plant safety in the harshest of process conditions. Its operating benefits continue to be demonstrated every day in mining facilities throughout the world. The acid injection valve product line is used in
- Valve Size: 0.5 to 4 inch
- Agency: ANSI, ASME
- Features: Ball Valves
- Material: Exotic Metal
-
Supplier: 3X Ceramic Parts Company Limited
Description: hydroxide slurries, and flue gas. Valve components include: • Abrasion resistant valves • Gate valves • Wing-guided valves • Ball & seat check valves • Stem-guided plate • Custom valve valves components • Valve balls •
- Pump Type: Dosing Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: metals Wear resistance High fracture toughness Zirconia Ceramic Typical Uses: Typical applications include ceramic valve components, ceramic grinding&milling media, ceramic knife blades for various using, mechanical liners or bearing balls etc. Precision
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Description: at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Thermal Conductivity: 2.5 W/m-K
- MOR / Flexural Strength: 174,044.207228636 psi
- Compressive / Crushing Strength: 304,577.362650114 psi
- Modulus of Elasticity: 29,007,367.8714394 psi
-
Description: at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Density: 5.99999621323765 g/cc
- Oxide Type: Zirconia
-
Description: at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Oxide Type: Zirconia
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Shape / Form: Bar Stock, Rod Stock
- Material Type: Boron Nitride
Find Suppliers by Category Top
Featured Products Top
-
: Automotive Engineering – Turbocharger rotors, valve seats, and bearing balls for lightweight, high-speed systems (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages The ball valve seat (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
integrity, and withstand aggressive media across a wide range of industrial applications. Dechengwang custom PTFE ball valve seats are manufactured to deliver low friction, excellent wear resistance, high heat resistance, and outstanding chemical compatibility. Designed to (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech® valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
. Usage Background: These PTFE ball valve seats are ideal for chemical processing, fluid handling, and industrial systems where reliable sealing and chemical compatibility are critical. By (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd . -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
V1-R: 5/8” – 4” Metal Seated Ball Valve (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
unique specifications. The flagship of the ValvTechnologies’ product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral seats, RiTech® hard coatings, blowout-proof stem and live-loaded packing (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Festo introduced today the VZXF line of angle-seat valves. These new valves are equally suitable for gaseous and fluid applications and are ideal for control of media flows (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
Product Overview Great Ceramic provides custom silicon carbide ceramic balls for industrial equipment, precision assemblies, and demanding operating environments. Silicon carbide (SiC) offers high hardness, wear resistance, thermal stability, and corrosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Ceramic Pipe Fittings for Chemical and Oil Refining Plant
Ball - seating ceramic valves : these have the main advantages of conical ones (simple design, direct flow, low resis- tance, constant contact between the sealing surfaces in the periodically moving joint), but at the same time differ from them.
-
Thermal shocks and magnetohydrodynamics in high power mercury jet targets
The tungsten seats of the ceramic ball valves broke irremediably after typically 150 strokes.
-
Wear- and Corrosion-Resistant Cr3 C2 –15 % Ni and Cr3 C2 –28 % Ni Hard Alloys: Production and Industrial Testing of Valves for Oil Well Pumps from these Materi...
TU U.28.4–02126745–001–2002, Metal Ceramic Valve Pairs “ Seat – Ball ” [in Ukrainian], Derzhstandart Ukrainy, Kiev (2000), p. 16. .
-
Advances in Engineering Design and Optimization II
The cone or ball seat valve structures with sleeves and ceramic spools are used in these valves.
-
Injection Moulding (Review)
… for watches, computers, printers, office facility, shooting equipment, camshafts, large and small gear wheels and pinions, needle valves, stomatological, medical, and machine tools, implants, sensor bodies and tubes, safety locks, automobile engine valve seats , gear cores, ceramic balls for large diameter bearings …
-
PROCEEDINGS OF THE British Pharmacological Society
To reach the tissue, the solutions pass through non-return valves made from 3.18 mm ceramic balls which seat on the top of the inner connectors.
-
CO2 Flood: Design and Initial Operations, Ford Geraldine (Delaware Sand) Unit
Master valves vary from aluminum bronze plug-check valves, aluminum bronze two position ball valves with nylon seats and aluminum bronze ceramic gate valves.
-
Solar Powered Feed Verification Systems 38 0 GPD PVDF 94 to 264 VAC from Cole-Parmer
Pump head, diaphragm, foot valve/strainer: PVDF; Valve seat : Viton; Check ball : Ceramic .
-
Machining ceramic parts for ball valves
Valves with a ball plug and seats of ceramic material were labor-consuming to produce in comparison with the same of traditional materials.
-
Prominent manual control pump with auto degassing pump head 2 8 GPH 115 VAC 50 60 Hz from Cole-Parmer
Pump head: Acrylic; Suction/Discharge valves: Hastelloy C valve spring and PVDF valve seat ; Seals: EPDM; Valve balls : Ceramic .
Indicates content that may require registration and/or purchase.