Products/Services for Ceramic Shell Casting Equipment
-
Casting Machines - (40 companies)Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices, clamping units, dies, and gating...
-
Industrial Ceramic Materials - (414 companies)...that provide a thermal barrier. Fused materials bond individual grains or crystals together without the use of binders. Instead, these ceramic materials are formed through sintering or firing, hot pressing or hipping, extrusion, fusing and casting... -
Ceramic Powders and Precursors - (188 companies)Ceramic powders and precursors contain oxides, carbides, nitrides, carbon, and other non-metals. They are usually micron or mesh-size in distribution. Ceramic powders, sol-gel solutions and precursors are fabricated through atomization, crushing... -
Foundry Equipment and Supplies - (153 companies)Foundry equipment and foundry supplies used in die casting, investment casting and other metal casting operations. Foundry equipment and foundry supplies are used in die casting, investment casting, and other metal casting operations. Foundry... -
Refractory Cements and Raw Materials - (149 companies)...and monolithics. Monolithic refractories are liners fabricated without joints by ramming, gunning, or casting refractory cements in place. Types of Refractory Cements and Raw Materials. There are many types of refractory cements and raw materials. Mineral... -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...
-
Crucibles - (161 companies)Plasma arc melting furnace. Gas fired furnace. Applications. Aluminum melting - Refractory ceramic materials and components suitable for use in aluminum smelting, melting and casting operations such as thermocouple protection tubes, combustion gas heaters...
-
Molding Machines - (394 companies)Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
-
Ceramic Fabrication Services - (238 companies)...include: casting. cold isostatic pressing (CIP). extrusion. grinding. gunning. hot isostatic pressing (HIP). injection molding. machining. wet or dry pressing. roll compacting. Some ceramic fabrication services perform sintering or firing, toll...
Product News
-
Running Industry Co., Ltd
Investment casting Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution,. Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex steel,. Process: 3D input- > mold R &D- > wax injetion(need constant temperature workshop)- > wax tree making- > mould shell making by 6-7layer sand - > harden shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree... (read more) -
Hexnovas Heat Exchanger Technology Co., Ltd
Shell coil heat exchanger HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with an internal helical coil tube bundle inside a pressure shell, this design provides efficient heat transfer, compact footprint and stable mechanical reliability. The spiral coil geometry increases turbulence... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
Inductotherm Group
Inductotherm Heavy Steel Shell Furnaces Inductotherm Group companies manufacture Inductotherm (R) Heavy Steel Shell induction furnaces for customers all over the world. Heavy Steel Shell Furnaces combine superior power handling capabilities with the hoop strength and rigidity imparted by the furnaces heavy rolled steel structure. Inductotherm (R) Heavy Steel Furnaces are designed with their heavy-wall, water-cooled, extended copper induction coil to maximize power efficiency. They are also equipped with a tight-fitting, hydraulic... (read more)Browse Foundry Equipment and Supplies Datasheets for Inductotherm Group -
Hexnovas Heat Exchanger Technology Co., Ltd
Plate and Shell Heat Exchanger for High Pressure The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the mechanical strength of shell-and-tube construction, PSHE provides a compact, reliable, and highly efficient solution for demanding industrial processes. The fully welded plate pack eliminates the need for gaskets... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Inductotherm Group
Consarc Vacuum Precision Investment Casting (VPIC) For melt capacities of 15-200 kg Consarc offers a two-chamber horizontal or vertical design for semi continuous operation. * Facilities for equiax, directional solidification (DS) and single crystal (SC) castings are available in this size range. * The two chamber design features a melting chamber containing the induction melting coil and mold heating zone in DS/SC applications. * A vacuum isolation valve separates the melting chamber from the mold chamber that incorporates the mold transfer... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining Die casting. Sand casting. Investment casting. precise casting. lost wax casting. die waxing casting. Die casting is a metal casting process that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process. Zinc Alloy Parts. Aluminium Door Part. Cast Iron Pump. Zinc Alloy Die Casting. Die Cast Aluminimum Blow Gun. Die Cast Aluminimum Cube Ashtry. Die Cast. Aluminimum Ashtry. Pressure Die Casting. Die... (read more) -
Running Industry Co., Ltd
Ceramsite sand casting this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: has small thermal expansion coefficient,. good sand mold stability,. no cracking, and reduces Casting defect such as veins caused by sand expansion. has a particle size close to spherical, a smooth surface, and a dense structure, which... (read more) -
ELANTAS North America LLC
Custom Made Casting Resins ELANTAS PDG, Inc. manufactures custom casting resins to match your specifications. Follow us on: Facebook. YouTube. LinkedIn. twitter. Watch > > >Discover Altana in daily life. Discover products from the ALTANA Group in your daily life. Whether it 's paints, coatings, or closures - we ensure more joy, comfort, and sustainability. Products. ELANTAS PDG, Inc. offers a broad portfolio covering a wide range of application areas and market segments. Please select a product group below or see our... (read more)Browse Casting Resins Datasheets for ELANTAS North America LLC -
Everlube Products
Mold Release for Die Casting LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more)Browse Mold Releases and Release Agents Datasheets for Everlube Products
Conduct Research
Manufacturers use a range of techniques to create complex parts and components. One of the oldest methods that is still used today is investment casting. This process involves creating the item out of wax and then building a ceramic shell around it. Once the shell is complete, the wax is melted out...
-
Sandia National Laboratories/New Mexico Facilities and Safety Information Document [NOTE: Volume I, Chapters 2 through 5]
The flash-fire dewax furnace is a propane-fired, afterburner- equipped kiln that removes wax and other combustible pattern materials from ceramic investment casting shells .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36937/31673683-MIT.pdf?sequence=2
The problems studied are limited to the technical problems associated with the 3-D printing equipment and the slip casting process used to improve the surface finish ofthe ceramic shells produced by the machine.
-
Manual for Technical product design
… decides more and more on the future market success: So, the complete housing body of the around the world up-to-date apparatus for production of dental prosthesis of gold and ceramics was poured for the first time into the dental technology …
-
http://repository.up.ac.za/bitstream/handle/2263/15050/Lomax_Practical%282003%29.pdf?sequence=1
… in South Africa do not have easy access to hot permeability testing (cf. p. 8 definition of terms), which makes use of sophisticated equipment requiring a high degree … … the permeability of their ceramic shell moulds for bronze casting (cf. Guerra 1991: 8).
-
China - Classification Catalogue for Occupational Disease Hazards, issued by the Ministry of Health March 28, 2002 and effective May 1, 2002.
… transportation equipment industry vessel, 除锈 15 electric devices and lead equipment industry milling, 16 system lead paste electrons and communication equipment industry ceramics electrical capacitance match the … … smoke printing business type casting , letterpress 制型, 3 2 lead sheet system plate 文教 sporting …
-
Cast and Wrought Aluminium Bronzes
… large quantities: investment casting, • small castings in relatively large quantities: die casting for high precision but • small castings of less than 45 … … moulding; the cost of shell moulding pattern equipment is likely to rule … … option: for high precision: ceramic moulds; .
-
ZASMHBA0005242
… ceramic aggregates Unbonded aggregates in lost foam casting or vacuum sand molding (see the article "No-Bond Sand Molding" in this Volume) Ceramic shell molds used in investment castings (see the section "Other … … aggregates, the moldand coremaking equipment owned by the foundry …
-
Carbon-ceramic composite materials with protective erosion-resistant coatings
Currently carbon-carbon and carbon- ceramic materials alongside structural graphite are finding … … firm Hitco for protecting personnel and equipment from high temperatures and … … 7]; creation of structural shells with increased strength, reduced … … high-temperature dies, and casting molds by applying at …
Indicates content that may require registration and/or purchase.