-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Cerium oxide grinding film refers to the back-plated precision graded environmentally friendly mineral (cerium oxide) grinding film, which helps to achieve the ideal end face of the workpiece, with a grade of 0.3-0.5µm, with backing and without backing.
- Length: 4.4881914 to 11.023628 inch
- Width: 4.4881914 to 11.023628 inch
- Grit / Micron Size: 0.3 to 0.5
- Product Type: Abrasive Sheet
-
Supplier: Advanced Abrasives Corp.
Description: Premasol Cer-preme 40 Cerium Oxide Slurry Premasol Cer-Preme cerium oxide slurry is formulated from our compounded Ceria powder and a proprietary blend of ingredients that allow for superior suspension and flow properties. With an average particle size of 0.5 µm this
- Compound / Abrasive Type: Ceramic, Cerium Oxide
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: SpeedFam Corporation
Description: Cerium Pad is a polishing pad of special hard polyurethane foam containing a cerium oxide polishing agent. This pad features superior durability, large versatility, stability in quality and capacity of quick polishing. Thickness: 0.5, 0.8, 1.0, 1.25, 1.5,
-
-
Supplier: Advanced Abrasives Corp.
Description: Abrasive Lapping Films We offer abrasive lapping films and papers in sheets, discs, rolls and belts with diamond, aluminum oxide, silicon carbide and cerium oxide coatings in a wide range of particle sizes from mesh size down to sub-micron. Typical applications include precision
- Type: Aluminum Oxide, Ceramic, Silicon Carbide, Superabrasive - Diamond
- Disc / Backing Type: Film Disc, Paper Disc
- Applications & Materials Abraded: Finishing / Deburring (Fine Grits), Ophthalmic / Optical, Polishing / Lapping (Very Fine Grits), Semiconductors / Electronics
- System: Micron Graded
-
Supplier: Advanced Abrasives Corp.
Description: micron) thickness polyester film coated with a finely graded abrasive in a choice of alumina, silicon carbide, cerium oxide or diamond. There is a choice of plain or PSA backed films in 4", 8" and 12" diameters and a wide range of abrasive sizes.
- Outer Diameter (OD): 4 to 12 inch
- Grit Size: 0.25 to 60 # or Microns
- Type: Aluminum Oxide, Ceramic, Silicon Carbide, Superabrasive - Diamond
- Disc / Backing Type: Film Disc
-
Supplier: Precision Surfacing Solutions
Description: serves the Fine Grinding, Advanced Materials, Precision Optics, Bore Honing and Finishing, Lapping/Polishing and Metallographic markets through an expanding network of sales and services offices located throughout the world. Sales and technical service is available either through your local
- Grit Grade / Bead Size: 0.3 to 3
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Material: Cerium Oxide
- Grading System: Micron Graded
Find Suppliers by Category Top
Featured Products Top
-
The Cerium Oxide Lapping Film is coated with precisely micro or nanometer graded cerium oxide powder with good morphology. It has the advantages of high polishing efficiency to prepare a good surface condition. 2. Excellent Tensile Properties (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
Abrasive Silicon Carbide Aluminium Oxide Cerium Oxide Grit Size/µm 3 1 1 Color Gray Green Orange Standard Size (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
machining Polishing, lapping, and dimensional finishing Ceramic-to-metal joining and metallization (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Lapping and Polishing with Flexible, Bound Diamond Materials
In figure 7a the removal rates are compared for an unbacked 30 -pm epoxy pad, 3 -pm loose abrasive against an iron tool, and a pitch polishing lap using cerium oxide .
-
Astronomical Uses Of Optical Fibres At The Anglo-Australian Observatory
A better surface could possible have been obtained with perhaps a wet cerium oxide on felt lap polishing technique, however this would entail more work for only a marginal gain in throughput.
-
Structure of ivory
The faces were ground flat on wet 220, 600 and 1,800 grit diamond laps followed by polishing with cerium oxide on wet leather followed by clean wet felt.
-
Integrated optical beam splitters formed in glass channel waveguides having variable weighting as determined by mask dimensions
Aluminumoxide wasused for rough lapping followedby fine polishing with cerium oxide .
-
The Optical Element Fabrication Process
The element is then polished with this lap using a cerium oxide base compound.
-
An X-ray absorption study of doped silicate glass, fibre optic preforms
This thinning was performed on a rotary polishing bed using 3 gm aluminium oxide powder as the crude lapping agent and 0.5 gm cerium oxide polishing powder for the final stages of thinning, prior to mounting the sample upon aluminium frames…
-
Computer-controlled fabrication of free-form glass lens
CNC polishing of free-form glass lens is carried out in the CNC lapping and polishing machine tool with cerium oxide .
-
Convergent Pad Polishing of Amorphous Silica
In our previous study,14 material removal and sur- face figure were measured on fused silica glass that had been polished using cerium oxide slurry on a polyure- thane lap under a systematic set of polishing condi- tions.
-
Surface analysis of polished fused-silica laser lenses by ion-scattering spectrometry
The cerium was expected since the nylon lap was used to hold the cerium oxide polishing compound.
-
Surface effects and reflection refractometry of optical fibres
Briefly, the polishing process consisted of rough polishing with aluminum oxide in water, followed by final polishing with cerium oxide in water on various laps .
Indicates content that may require registration and/or purchase.