Cerium Oxide Lapping Film

Featured Product from Beijing Grish Hitech Co., Ltd.

More Info Email Supplier Request a Quote

1. High Polishing Efficiency

The Cerium Oxide Lapping Film is coated with precisely micro or nanometer graded cerium oxide powder with good morphology. It has the advantages of high polishing efficiency to prepare a good surface condition.

2. Excellent Tensile Properties

High strength film is used for the substrate, which has good heat and tensile properties, resistant to water and alcohol, making it ideal for use in a wide range of applications.

3. CO Lapping Film Features

For MPO/PC-12, MPO/PC-16, MPO/APC-16, MPO/PC-24, MPO/APC-24, FC/UPC, SC/UPC, ST/UPC, LC/UPC, MU/UPC, FC/APC, MT-RJ, E2000 and other multimode/singlemode fiber optic connectors ultra-precision grinding and polishing needs. GRISH has developed a series of optical fiber grinding and polishing process, and developed and produced a variety of ultra-precision polishing consumables and equipment, including ordinary optical fiber special grinding and polishing paper, special grinding and polishing machine series (new listing), MPO/MTP special grinding and polishing paper, grinding and polishing liquid, grinding and polishing machine series (new listing).