Diamond Lapping Film
Featured Product from Beijing Grish Hitech Co., Ltd.
GRISH Diamond lapping film refers to the abrasive film coated with precisely graded and environmentally friendly minerals (diamond) on the back of high-strength polyester. Fine-grained to provide a uniform finish for a variety of industries while providing high-speed cutting, an ultra-clean finish, and exceptional longevity. Available in different micron ratings, with or without backing.
Achieve Ideal End Face
With concentrated distribution of particles, uniform coating surface, evenly thickness as well as scientific arrangement of micro-powder to help you achieve an ideal end face.
Save Your Time
High-grade micro powder with certain angles is manufactured to deliver fast cut, which can significantly save your time in polishing and grinding.
Long Life
Thanks to a scientific formula design, the diamond lapping film has a continuous grinding force, which decreases slowly with increasing grinding time, to realize its long life.
Tailor-made for Many Applications and on Multitude of Machines
For use on most polishing machines and fixtures, including machines that run at higher speed and higher pressure.
Excellent Polishing Accuracy
When dry polishing, diamond lapping film leave a high-quality non-rough surface. When wet or oil polishing, they can help to achieve an even higher level of smoothness and shine.