MPO/MTP Precision Flocked Polishing Film

Featured Product from Beijing Grish Hitech Co., Ltd.

More Info Email Supplier Request a Quote

Features:

1. Good softness and elasticity, can effectively avoid scratches.

2.Only need water as polishing medium, easy to clean.

3.The fiber height is controllable when polishing MT fiber optic connectors.

4.High pass rate, effectively reducing production costs.

Model SC3 AO1 CO1
Base Thickness 50μm?2mil? 50μm?2mil? 50μm?2mil?
Flock Nylon Nylon Nylon
Abrasive Silicon Carbide Aluminium Oxide Cerium Oxide
Grit Size/µm 3 1 1
Color Gray Green Orange
Standard Size Disc: Φ110mm?Φ127mm?Φ203mm (8inch), PSA is availabl
Sheet: 114mm*114mm?152mm*152mm (6inch), PSA is available
Other sizes are customizable.