Products/Services for Chain Tension Gauges

  • Tension Meters-Image
    Tension Meters - (74 companies)
    Tension meters are instruments that measure tension in cable, fiber, belts and webs, or sheets. Cable or fiber meters are designed to measure tension of circular cross-section elements. Strap or belt meters are designed for elements whose...
    Meter Style
    Tensiometer Application
    Tensiometer Configuration
  • Belt and Chain Tensioners-Image
    Belt and Chain Tensioners - (92 companies)
    Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
  • Traction and Tension Dynamometers-Image
    Traction and Tension Dynamometers - (25 companies)
    Traction dynamometers and tension dynamometers are used to measure force in tension, traction and weighing applications with cables, guy wires and chain. Traction dynamometers and tension dynamometers are used to measure traction or tension in many...
  •  
    Reelers and Dereelers - (34 companies)
    ...low tension: Though these machines resemble low tension models in design, they are capable of handling larger coils and heavier gauge items. Dancer arms of the device are sizable enough to keep ropes, wires, and other coiled elements from kinking...
  • Strain Gauges-Image
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  •  
    Leaf Chain - (72 companies)
    ...shape found on standard roller chains. The chain can flex at each pin. Leaf chain is used in tension linkage applications, where the chain is kept in tension and can be moved in either direction. Leaf chain is commonly used on forklift trucks...
  •  
    Roller Chain - (322 companies)
    ...a chain manufacturer on a specific application for material optimization. Specifications. Important mechanical specifications to consider when searching for roller chain include: Tensile strength - The ultimate failure tension load of a chain. Maximum...
  •  
    Pressure Gauges - (1163 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  •  
    Web Tension Indicators - (38 companies)
    Web tension indicators measure and report tension parameters in web or other flat-sheet production processes. Some types of web tension indicators have control functionality as well. Web tension indicators measure and report tension parameters...
  •  
    Web Tension Sensors - (40 companies)
    Web tension sensors are used to measure static or running tension in webs or sheets during the manufacture of textiles, paper, and other sheet materials. Web tension sensors use a voltage or current source to measure web tension parameters...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
PCE Instruments / PCE Americas Inc.
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.
Mark-10 Corporation