-
Supplier: Fortress Technology, Inc.
Description: The Raptor is a highly accurate, fully integrated checkweighing system designed explicitly for high-care food production environments. The Raptor is employed to verify the weight of each product and reject non-conforming packs. The system was designed, engineered, and constructed to the highest
-
Supplier: GSE Scale Systems
Description: For applications that require an elevated level of flexibilityover elementary weighing indicators, the Model 460 and465 Indicators are the perfect solution.• 15 Variable Data Registers• 2 Scale Input Signals• 4K Byte Database Memory• 8 I/O, Variable Activation and Deactivation States• 15
- Capacity: 10 to 200 lbs
- Resolution: 20 to 200 lbs
- Width / Diameter: 12 to 18 inch
- Length: 12 to 18 inch
-
Supplier: Setra Systems
Description: Setra Systems Industrial Checkweigher is designed in the tradition of all Setra Counting Scales based on award-winning variable capacitance technology, The Checkweigher is the ideal solution for your inventory control, packaging, quality and material handling applications when high
- Capacity: 4.4 to 110 lbs
- Width / Diameter: 15 inch
- Type: Bench / Counter Scale, Check Weighing Scale, Counting Scale
- Features: Boxes / Carton, Hostile Environment, Selectable Units
-
-
Supplier: Minebea Intec GmbH
Description: The Checkweigher Flexus® meets the strictest requirements when it comes to hygienic design guidelines for packaged foods. A wide range of configurations ensure that every requirement is covered. Hygienic design for easy cleaning and the highest level of quality in your production operations
- Capacity: 2.205 to 15.435 lbs
- Resolution: 0.0002205 to 0.002205 lbs
- Width / Diameter: 1.968505 to 7.87402 inch
- Length: 8.267721 to 12.204731 inch
-
Supplier: Minebea Intec GmbH
Description: Cosynus is a member of the Synus checkweigher family and combines the electronics of a metal detector with our well-known checkweighing technology. Operation of the metal detector is fully integrated in the familiar user interface of the field-tested Synus® checkweigher. Customers who
- Form Factor: Monitoring System
- Features: Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: QMI Services
Description: QMI Checkweighers and Integrated Weighing Systems QMI provides many types of checkweighers and inline weighing systems. Call us for a quotation or use our project quote page. We provide standalone systems as well as full service integration to existing lines. Order Fulfillment and
- Type: Check Weighing Scale, Checkweigher, In-Motion
-
Supplier: Mettler-Toledo Technologies GmbH
Description: The Safest All-in-One Solution. Serialization, verification, checkweighing and optionally tamper evidence sealing. All-in-one exceptionally process-safe solution. The unit ensures global traceability and is a crucial element in reducing counterfeit pharmaceutical products. Exceptional Process
- Capacity: 1.323 lbs
- Maximum Throughput: 500 parts per minute
- Type: Checkweigher, In-Motion, Conveyor Scale
- Display: Digital Display
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Dependable Accuracy. A conveyor speed of up to 90 meters per minute, a weighing range up to 80 kg and high weighing accuracy position the C21 StandardLine as best in class for efficient and reliable heavy load weighing applications. Effective Product Handling Configurable with 90 performance and
- Capacity: 176.4 lbs
- Maximum Throughput: 200 parts per minute
- Type: Checkweigher, In-Motion, Conveyor Scale
- Display: Digital Display
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Precision and Versatility. This combined checkweighing and X-ray inspection system integrates precision weighing, contamination detection, and quality control functions in one space-saving device, offering compliance with industry standards for packaged products up to 10 kg. Precision Weighing for
- Capacity: 22.05 lbs
- Maximum Throughput: 500 parts per minute
- Type: Checkweigher, In-Motion, Conveyor Scale
- Display: Digital Display
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Robust Performance. The CM23 is a very compact product inspection system providing checkweighing and detection of metal contaminants for products up to 80kg on one conveyor simultaneously. The system design supports intuitive use, including easy-to-change conveyor belts. Compact, Space Saving
- Capacity: 176.4 lbs
- Maximum Throughput: 200 parts per minute
- Type: Checkweigher, In-Motion, Conveyor Scale
- Display: Digital Display
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Capacity: 0 to 12 lbs
- Type: Bench / Counter Scale, Check Weighing Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Capacity: 0 to 12 lbs
- Type: Bench / Counter Scale, Check Weighing Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: QMI Services
Description: A hi-speed, fully integrated in-motion cubing and weighing system. CubiScan 200-TS The CubiScan® 200-TS is an integrated in-motion dimensioning and weighing system. This dual functionality, in one concise footprint, gives you the power to quickly measure and weigh your parcels on-the-fly. Using
- Type: Checkweigher, In-Motion
-
Supplier: Minebea Intec GmbH
Description: Premium stainless steel checkweigher that delivers maximum performance, particularly for use in production of foods, pharmaceuticals and toiletries. Special versions and software are available. They can optionally be combined with a metal detector. Weighing systems from 700 g to 60 kg
- Capacity: 66.15 to 132.3 lbs
- Display: Digital Display
- Ratings / Certifications: Other
- Interface: Serial
-
Supplier: QMI Services
Description: is also used for standalone checkweighers and scales. In batch mode, either the scale controller or W-IMS may be used to interface the checkweigher and transmit data such as actual weights and events. Batch mode also allows for a reject signal to fire diverts to route products to an
-
Supplier: RS Components, Ltd.
Description: Checkweigher Scale, 75kg Capacity
- Capacity: 165.375 lbs
- Resolution: 0.011025 lbs
- Type: Bench / Counter Scale, Counting Scale, Other Scale
- Ratings / Certifications: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL BOARD, HI-SPEED CHECKWEIGHER PCB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: QMI Services
Description: Features The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g). The CubiScan 150 is
- Type: Checkweigher, In-Motion
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMBRANE FACE PLATE, FOR AC9000PLUS CHECKWEIGHER CONTROL. FREE 2 YEAR RADWELL WARRANTY
- Type: Overlay
-
Supplier: Fairbanks Scales, Inc.
Description: Package Scale In-motion System is an NTEP approved, high-speed, accurate and configurable in-motion weighing system ready to take on your high speed package applications in areas like parcel shipping, random weigh capture and retail boxing processes. At its core is the FB3000 Solution Series
- Type: Checkweigher, In-Motion, Truck Scale
- Display: Digital Display
-
Supplier: Advanced Poly-Packaging, Inc.
Description: An automatic feeding solution for fasteners, injection molded components, foods or any other bulk products, this net-weigh scale is accurate to .01 lbs. Double production with our dual scale head design or keep it simple with our single head scale. All stainless steel contact surfaces. Programmable
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 28 inch
- Length: 30 inch
-
Supplier: Meridian Scale
Description: Summary: Over / Under Checkweigher. LCD Display. 100-Item Memory. Units: lb, lb-oz, oz, kg, and g. Stainless Steel Construction. Waterproof to IP-65 Standard. 115VAC Power. Optional Internal Seal Lead Acid Battery.
- Type: Bench / Counter Scale
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale automatically
- Capacity: 5 to 20 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 35 inch
- Length: 28 inch
-
Supplier: Arlyn Scales Factory Direct
Description: No Description Provided
- Capacity: 0 to 1,000 lbs
- Type: Check Weighing Scale, Floor Scale
- Display: Digital Display
- Features: Hostile Environment, Washdown
-
Supplier: VEGA Americas, Inc.
Description: Application area The frame construction offers a simple mounting option for a retrofit on a conveyor belt, to enable non-contact throughput measurement of bulk solids. The WEIGHTRAC 31 is a radiation-based sensor for precise flow measurement of bulk solids. It is ideal for mass flow determination
- Type: Checkweigher, In-Motion, Conveyor Scale
- Ratings / Certifications: IP66, IP67, Other
- Interface: Other Interface
- Material: Stainless Steel
-
Supplier: Arlyn Scales Factory Direct
Description: No Description Provided
- Capacity: 0 to 20,000 lbs
- Type: Check Weighing Scale, Floor Scale
- Display: Digital Display
- Features: Hostile Environment, Washdown
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibratory Company FWT, Flat Deck, and GWT, Grid Top, vibratory weight scale packers allow for filling, weighing and vibrating of bulk containers. Tables can be supplied with digital scale instruments that incorporate set points to control the start and stop of the fill device and
- Features: Bags / Pouches, Boxes / Carton, Cans, Cases, Drums / Pails / Kegs, Trays
- Type: Check Weighing Scale, Other Balance, Platform Scale (Drum, Tank, etc.)
- Display: Digital Display, None
- Material: Steel
-
Supplier: Advanced Poly-Packaging, Inc.
Description: The US-6000 Check-Weigh Conveyor Scale offers exceptional accuracy and reliability for continuous-feeding applications. Check-weigh bags, cartons, and finished goods to detect and discharge out of range product. Touch screen controlled with pop-up windows, weigh history, job saves, accuracy charts
- Capacity: 0 to 22.05 lbs
- Resolution: 0.0071 lbs
- Width / Diameter: 26 inch
- Length: 36 inch
-
Supplier: Arlyn Scales Factory Direct
Description: No Description Provided
- Capacity: 0 to 400 lbs
- Type: Bench / Counter Scale, Check Weighing Scale
- Display: Digital Display
- Features: Hostile Environment, Washdown
-
Supplier: OMEGA Engineering, Inc.
Description: Sustained accuracy and long life are built into every LSC7000 Series remote platform scale. Their clean, durable design makes these scales ideal for weighing or counting applications. The 2 and 5 lb ranges have a 203 x 203 mm (8 x 8") aluminum cover and a rugged fabricated construction. Ranges 10
- Capacity: 2 to 200 lbs
- Width / Diameter: 8 to 12 inch
- Length: 8 to 14 inch
- Type: Check Weighing Scale, Counting Scale, Floor Scale
-
Supplier: Fortress Technology, Inc.
Description: The Raptor BBK is a highly accurate, fully integrated caseweighing system specifically designed to suit any large bag or case application. The Raptor BBK is employed to verify the weight of each product within tolerances or using another weighing system. It was designed, engineered, and constructed
Conduct Research Top
-
Principles of Checkweighing
Welcome to the Principles of Checkweighing. Hi-Speed first introduced "The Principles of Checkweighing" booklet in 1976. For years the booklets have been used by prospective and present checkweigher users, Weights and Measures officials, and the academic community. This Third Edition expands
-
What to Expect at Interphex 2007
, a manufacturer of pharmaceutical packaging machinery, will be showing the GKF1400L capsule filler with liquid fill module, the FSX2020 nested syringe filler, the KKE2500 checkweigher with tablet feeder, the KWE4000 small package checkweigher, and the new FLT tabletop vial-filling system. ( A division
-
Interphex Booth Previews
, and inspection equipment for liquid products as well as thermoformers, checkweighers and cartoners. introduces
-
Interphex Preview, Part Deux
for liquid products as well as capsule fillers, thermoformers, checkweighers and cartoners. Sanitary Regulators and Control Valves provides a full line of sanitary regulators and control valves. The products offer general ease of maintenance and tighter controls to help maintain industry needs
-
Interphex Preview, Part Deux
on display include NESLAB and Haake circulating baths and chillers; the Nicolet Antaris FT-NIR Multiplexer system; informatics solutions; a Ramsey checkweigher with 21 CFR Part 11 compliance; an Allen Coding thermal transfer coder; and an
More Information Top
-
Weighing lexicon
Checkweigher .
-
Wäge‐ and transport installations
Further, was to see the selbsttatige checkweigher Metramatic .
-
Weighing installations and transport devices
Checkweighers .
-
Weighing devices and transport installations
As novelty, Aachen was presented a rechnergesteuerte selbsttatige checkweigher by the Dr. Hans Bokels GmbH & Co..
-
Manual of the Mess- and automation technique in the production
… automatic balances at which automatic balances automatically operate (e.g., conveying belt weighers checkweigher in automatic production …
-
The modern chipboard production: prior art in the production methods
I'alls this checkweigher is immediately used after the scattering station and lies the Schtittgewichtsschwankungert in the fiblichen …
Indicates content that may require registration and/or purchase.