Products/Services for Chicksan Swivel Joint
-
Swivel Joints - (121 companies)Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...MaterialPort SizeConnection -
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Ball Joints - (34 companies)Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
-
Flexible Expansion Joints - (444 companies)Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load... -
Pup Joints - (33 companies)Pup joints are non-standard lengths of piping used to adjust the height of full length tubing, drill pipe, line pipe, or casing strings. Strings of pipe are assembled with standard length tubular goods that are typically 31 feet in length...
-
Waveguide Rotary Joints - (17 companies)...dual-channel waveguide rotary joints. Swivel waveguide joints can be rotated +/- 60 degrees (+/-90 degrees mechanically). Differences Between Waveguide Rotary Joints. Waveguide rotary joints differ in terms of cross-section, materials of construction...
-
Constant Velocity Joints (CV Joints) - (18 companies)Constant velocity (CV) joints are mechanical power transmission components that provide rotational power at various angles. They provide the same output velocity in relation to the input velocity, independent of the angle they are operated...
-
Caulk, Grout, and Joint Compounds - (392 companies)Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
-
Fiber Optic Rotary Joints - (19 companies)Fiber optic rotary joints (FORJ) are the optical equivalent of electrical slip rings. They enable uninterrupted transmission of an optical signal while rotating along the fiber axis. There are many different types of FORJs. Examples include...
-
RF Rotary Joints - (31 companies)Radio frequency (RF) rotary joints are electro-mechanical devices that provide crucial interfaces between stationary and rotating sections of radar and other rotating systems. This interface allows signals to be transmitted back and forth between...
Product News
-
Beswick Engineering Co., Inc.
Swivel Adapter Fittings- Increase Productivity Increase productivity and decrease assembly time with Beswick 's new swivel adapter fitting. This swivel feature permits any angular relationship between two connected components. The SSF is a straight adapter fitting with 5/16-24 external to internal threads. Assembled with O-ring seals, the product ensures a leak tight connection. Available in 303 stainless steel and brass. (read more) -
Kuriyama of America, Inc.
Full Flow Swivel Couplings by Kuriyama Kuriyama introduces its new Full Flow Swivel Couplings for use in mulch, bark wood chip and other lawn surfacing applications. The full flow interior prevents material build-up due to the absence of an interior hose shank. Instead, the coupling screws easily and securely over the outside of the hose to provide full flow. Available in 4 " ID size. Virtual Catalog Web Link: https://kuriyama.com/catalogs/KOA-Couplings-Full-Flow-Swivel-Coupling/. Product Specs Web Link... (read more)Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
EXAIR
EXAIR's Mini Swivel Fittings Adjust Easily for Aim EXAIR's Mini Swivel Fittings make it easy to adjust the position of our award-winning air nozzles. Using these Type 316 Stainless Steel mini swivels, even our mini Super Air Nozzles can be pointed exactly where you need it. Available in three sizes, these swivels provide our smallest nozzles a 50 degree total angle of adjustment so your nozzles can be in the best position for maximum effectiveness. The 1/8 MNPT Mini Swivel Fittings work with the M4x0.5 Atto Super Air Nozzle, the M5x0.5 Pico... (read more)Browse Nozzles Datasheets for EXAIR -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal joint China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross type, Block and Pin type. We have the capability to custom design and manufacture specialized u joints, and their connections to your requirements. Please feel free to contact us with any enquiries. PB Series. PR Series. NB Series. CN Series. PB(Single). PB(Double). PB(Telescopic). PB-HS. PB-R. PR... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Metal and Molded Universal Joints Partner Early. Scale Confidently. Produce Efficiently. SDP/SI manufactures precision-engineered standard universal joints designed to support a wide range of motion control and power transmission applications. With decades of U.S.-based manufacturing expertise, vertically integrated operations, and a strong focus on engineering support, SDP/SI helps OEMs improve manufacturability, accelerate development, and scale production with confidence. Serving the medical, aerospace and defense, robotics... (read more)Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KOFON Motion Group
Planetary Joint Module for Robotics In robotic systems, joint modules must balance torque, precision, and compact integration. Traditional multi-component designs often introduce transmission errors, increase system complexity, and reduce dynamic response. The KR080 planetary joint module is designed to address these challenges by integrating motor, reducer, and encoder into a single compact unit. This integrated structure helps reduce transmission losses while improving control accuracy and system responsiveness. With support... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
Integrated Joint Modules for Robotics Modern robotic systems demand high torque output, precise motion control, and compact system integration to improve performance while reducing mechanical complexity. Traditional multi-component motion systems often increase assembly time, wiring requirements, and transmission errors. The KR090-25 Integrated Joint Module combines a servo motor, precision gearbox, dual encoders, and integrated drive into a single compact unit. Supporting EtherCAT communication, closed-loop motion control... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
JiuJiang Ingiant Technology Co., Ltd.
Stainless Steel Rotary Joint Product Overview. This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360 unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joints for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available. Product Overview. Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission components designed to solve the challenge of continuous signal transmission between rotating and stationary parts in dynamic systems. With a fully enclosed structure, these FORJs eliminate optical signal leakage and electromagnetic interference, enabling stable, long-distance... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
-
CR4 - Thread: Articulating Pneumatic Joint
FMC has a swivel joint they call the Chicksan Swivel Joint .
-
Pressure-differential Sticking of Drill Pipe and How It Can Be Avoided or Relieved
Chicksan -20 swivel joints and forged tees for the mud inlet and outlet connections.
-
Deep Ocean Mining - Technology Transfer From And To The Offshore Drilling Industry
in adverse sea states,designingsuitable of a multiplicityof flexiblehose, chicksan transitionjoints for taking loads as the type pipe, victauticcouplings, swivel hose pierces the water, and developingdur- joints , and valving featuresadaptableto .
-
INTERNATIONAL COLLABORATION ON CO2 SEQUESTRATION
High pressure piping w/flexible couplings ( chicksan ) to connect the reel and pump. … in or out during the test, the high pressure piping may bypass the swivel and be connected … Also a swivel joint will be installed to prevent torsion forces in the tubing.
-
Dry Tree Semi - Reduced Costs for Dry Well Completions in Deepwater West Africa by Application of Proven Semisubmersible and Riser Technology
Alternatively, a hardpipe solution with swivel flanges ( chicksan ) is being considered. The 6 support nodes are cast nodes, the rest will be simple joints with increased wall thickness …
Indicates content that may require registration and/or purchase.