-
Supplier: Radwell International
Description: TWO WAY CARTRIDGE CAGE VALVE, LINEAR FLOW, 7CV, CHILLED OR HOT WATER WITH UP TO 60% GLYCOL, 60# CLOSEOFF PRESSURE, BRONZE BODY, STAINLESS STEEL STEM, EPDM O-RIN SEALS, FOR USE WITH AN ON/OFF VC STYLE ACTUATOR1, 1/4 INPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves
- Primary Material: Stainless Steel, Steel
- Media: Water
-
Supplier: Radwell International
Description: VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2
- Media: Air, Steam, Water
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Valve Type: Control Valves, Globe Valves
- Actuation: Pneumatic
-
Supplier: Bray Commercial
Description: hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
-
Supplier: Bray Commercial
Description: hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports: 2
- Media Temperature: -22 to 250 F
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling
- Valve Size: 2 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Primary Material: Aluminum, Cast Iron, Ductile Iron, Steel
-
Supplier: Honeywell International, Inc.
Description: 2-WAY TYPE 1/2 INCH NOMINAL SIZE HOT AND CHILLED WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 235 PSI PRESSURE RATING ACTUATOR EXCLUSIONS FEMALE THREADED X FEMALE THREADED END CONNECTION BRASS DISC MATERIAL STAINLESS STEEL STEM MATERIAL CAPACITY 1.2
- Valve Size: 0.5 inch
- Pressure Rating: 235 psi
- Media Temperature: 36 to 230 F
- Primary Material: Brass / Bronze
-
Supplier: Honeywell International, Inc.
Description: 2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.25 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD RESIDENTIAL/COMMERCIAL ZONING FOR HOT WATER HEATING OR CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNITS, INDIRECT WATER HEATER SERVICE APPLICATION 240 DEG F
- Valve Size: 1 inch
- Pressure Rating: 17.5 to 125 psi
- Media Temperature: 240 F
- Primary Material: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
workers from any gamma ray emissions. The protective immersion pool is subject to potentially hazardous temperature spikes due to the isotopes. System engineers developed a temperature controlled drain and fill system which requires 10-20 actuated valves to circulate the cooling water (read more)
Browse Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
Water & Wastewater Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
pre-sized for clean water, air, or light oil applications. Please contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
mixing design with only one moving part. Thermal actuator controls steam supply. Valve cartridge is very easy to remove. Safe operation: auto shut-off of steam if cold water flow is interrupted. Mixing valve cartridge designed for ease of maintenance (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
At GF, we provide high-performance valve solutions for the toughest industrial needs. Our portfolio covers many valve types, sizes, and materials, paired with the right actuation for precise control and reliable, efficient operation. We use the latest industrial Ethernet (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd
More Information Top
-
Energy-Efficient HVAC Design
…duct static pressure (pressure; inch of water gauge) • Outdoor temperature (temperature; °F) • Outdoor humidity (humidity) • Return air CO2 level (part per million) • Critical space CO2 level (part per million) • Chilled water valve actuator position (% of full…
-
CR4 - Thread: Bacnet Cards Damaged
The power supply to the chilled water valve actuator , which is 24V ac is run along with the communication cable in the same trunking.
-
Understanding the Dehumidification Performance of Air-Conditioning Equipment at Part-Load Conditions
A potential surrogate measurement for chilled water flow through the cooling coil is the control voltage for the chilled water valve actuator , which was measured using a simple voltage divider.
-
Logic Programming and Nonmonotonic Reasoning
Even though very unlikely, fatal hardware failures (c) do occur, in fact, during the execution of the ASP Competition 2013, a broken valve actuator prevented to distribute chilled water from the backup cooling system, thus excess heat continued to warm up the…
-
Supply air temperature control of AHU with a cascade control strategy and a SPSA based neural controller
The actuator is the chilled water control valve controlled by step motor.
Indicates content that may require registration and/or purchase.