Products/Services for Chlorinated Polyethylene Waterproofing Membranes
-
Waterproofing Membranes - (138 companies)...waterproofing membrane. Video Credit: Property Care Expert Waterproofing Materials Waterproofing membranes are made from several one or more layer materials such as rubber, elastomer, polyethylene, polypropylene, bitumen, polyvinyl chloride (PVC...Type/MethodMaterialFeatures
-
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses. -
Polyethylene Resins - (85 companies)Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight...
-
Chromatography Membranes - (18 companies)Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module. Chromatography... -
Membrane Switch and Keypad Services - (218 companies)Suppliers of membrane switches and keypad assemblies using flexible membranes, domed or flat switch profiles, and tactile and non-tactile switches and panels. Suppliers of membrane switches and keypad services fabricate assemblies using flexible... -
Microporous Membranes - (63 companies)Microporous membranes enable separation and exclusion of very fine particle, dust, dirt or even bacteria and large organic molecules. Ultrafiltration and nanofiltration membranes are two common types of micropore films or filtration media...
-
Membrane Bioreactors - (81 companies)Membrane bioreactor systems combine ultra-filtration technology with biological treatment for municipal, commercial and industrial wastewater treatment and water reuse applications. How to Select Membrane Bioreactors. Membrane bioreactors (MBRs...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
-
Water Disinfection Systems - (179 companies)Water disinfection systems treat water to inactivate, destroy, and/or remove pathogenic bacteria, viruses, protozoa, and other parasites. Common methods include chlorination and alternative disinfectants. Water disinfection systems treat water...
-
Protective Liners and Lining Systems - (650 companies)...are available as fluoroplastic films or barrier membranes. Others are available as coated cloths or tarps. Casings and supports for liners and lining systems are commonly available. Materials Used. Protective liners and lining systems are made from a variety...
Product News
-
ExxonMobil - Polypropylene Products
Vistamaxx in waterproofing membranes Vistamaxx TM performance polymers allow you to improve the performance of your waterproofing membranes. Adding Vistamaxx polymers to your formulations enables the fabrication of more flexible membranes that are easier to install. Seam force and peel strength can also be enhanced for more durable membranes. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Oak-Trees, Inc.
PE (Polyethylene) * High abrasion resistance --> long service life. * Excellent chemical resistance to acids, alkalis, solvents. * Good electrical insulation. * Reasonable thermal stability despite low melting point (read more) -
Shenzhen Milvent Technology Co., Limited
Tiny Waterproof Vents Battery packs face risks of overheating, overpressure, and liquid ingress, which can compromise safety and cause costly failures. Engineers need reliable solutions that ensure both safety and operational stability in compact devices. Milvent Tiny Snap-In Vents provide critical protection and functionality: Explosion-proof venting safely releases high-pressure gas during abnormal conditions, preventing battery rupture. Waterproof and breathable membrane keeps water, dust, and other contaminants... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Quantaflex Printed Electronics Inc.
Membrane Switches Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. The top layer typically serves as a graphic overlay, displaying logos and relevant information to the user. These interfaces can feature tactile or non-tactile buttons, which may be embossed for improved feel and usability. Embedded LEDs can be incorporated as indicator lights, and backlighting may be added to enhance visibility in low-light environments. Each interface... (read more) -
Shenzhen Milvent Technology Co., Limited
Snap-In Waterproof Vents for Battery Systems or short circuit, internal pressure rises. The vent membrane responds by releasing high-pressure gas, reducing internal stress and improving safety. Typical Applications. Battery packs and energy storage systems. Automotive electronics and EV battery modules. Industrial enclosures and control systems. Outdoor and sealed electronic devices. Contact us to select or customize waterproof vent solutions for your application. (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
M6 Waterproof Vent Plug for Enclosures Outdoor and sealed enclosures often face pressure buildup, condensation, and contaminant ingress. Without proper venting, moisture and pressure stress can damage seals and shorten equipment life. This metal vent plug enables reliable enclosure protection. * Waterproof protection (IP66/IP67/IP68) for harsh environments. * Breathable membrane equalizes pressure. * Condensation prevention protects electronics. * Blocks dust and debris to maintain enclosure integrity. * Compact M6x1.0 thread design... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Kuriyama of America, Inc.
Revolutionize Wastewater with Polyethylene Hose GENERAL APPLICATIONS. - Pumps, rental and construction dewatering. - Pumps, trash. - Septic and wastewater handling. - Water suction - standard duty. CONSTRUCTION. Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE. -40 F (-40 C) to +150 F (+65 C) Actual service temperature range is application dependent. FEATURES AND ADVANTAGES. Superior Flexibility! - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
Precision Cutting of Borated Polyethylene MarShield specializes in delivering precision CNC cutting and waterjet cutting for borated polyethylene, a material essential for neutron shielding applications. Due to its high cost and specialized nature, customers often refrain from attempting to cut it on their own. MarShield addresses this challenge by offering value-added cutting services tailored to meet specific customer requirements. Borated polyethylene is enhanced with boron, which helps absorb neutrons. This makes it an ideal choice... (read more)Browse Radiation Shielding Datasheets for MarShield -
NewAge Performance Products | NAPP
Polyethylene-Lined EVA Tubing Polyethylene-Lined EVA Tubing. PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non-toxicity. A co-extruded product, PE-LINED EVA is made of a low density polyethylene liner with an EVA outer cover. It is manufactured in a patented process (Patent No. 4061461) to ensure the highest bond quality possible. For working temperatures up to 180 F and greater stress resistance, ask about... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
MOCAP LLC
Polyethylene Injection Molded Caps Use a MOCAP cap to protect your product during assembly, conversion, or shipping. Apply a MOCAP cap to provide a finishing touch to your product. Use a MOCAP cap for low cost masking or protection from debris. MOCAP also offers hundreds of sizes, shapes and designs low density polyethylene (LDPE) plastic caps and plugs. All are stocked and ready to ship. MOCAP manufactures multiple types of plastic injection molded and rubber caps/covers for all your product protection, finishing/masking needs... (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC
-
Principles of Design and Installation of Below-Grade and Building Deck Waterproofing in 2010
Membrane types include: EPDM, neoprene, butyl, chlorosulphonated polyethylene , and chlorinated polyethylene. .... Concrete Admixtures—Although not waterproofing membrane and outside the scope of this paper, the concept of creating a…
-
cpe - offers from cpe manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : CPE waterproof membrane, railway waterproof membrane, waterproof membrane, roof waterproof membrane ]. .... Sell Chlorinated polyethylene ---CPE .
-
States > Louisiana > State > Register > 2012 > 08/20/2012
Non-plasticized chlorinated polyethylene (CPE) sheet shall be a minimum 0.040 inch (1.02 mm) thick and shall meet the requirements of ASTM D 4068. .... Load bearing, bonded, waterproof membranes for thin-set ceramic tile and dimension stone installation shall meet the requirements of ANSI A 118.10 and shall be installed in accordance with the manufacturer's published recommendations. d.
-
States > Louisiana > State > Register > 2012 > 11/20/2012
Non-plasticized chlorinated polyethylene (CPE) sheet shall be a minimum 0.040 inch (1.02 mm) thick and shall meet the requirements of ASTM D 4068. .... Load bearing, bonded, waterproof membranes for thin-set ceramic tile and dimension stone installation shall meet the requirements of ANSI A 118.10 and shall be installed in accordance with the manufacturer's published recommendations. d.
-
Methods of Evaluating Single-Ply Roofing Membranes
This type of rubber can be used for roofing, water- proofing , and linings. .... Polyisobutylene (PIB), hypalon (CSPE) which stands for chlorosulfonated polyethylene , chlorinated polyethylene (CPE), polyisochloroprene (neoprene), and butyl rubber are all included in the one group, although some are not really vulcanized, because their intended use and chemical nature are similar. .... Elastomeric membranes are applied as for Classes 4 and 5, except in mak- ing lap joints, because…
-
Thermal and Mechanical Properties of Cellular Polystyrene and Polyurethane Insulation Materials Aged on a Flat Roof in Hot-Dry Climate
The second section was divided into 24 bays that were allo- cated for direct natural weathering of the bituminous and poly- meric waterproofing membranes . .... The surface of the polymeric mem- branes polyvinyl chloride and chlorinated polyethylene were white, light or dark gray, exposed to direct solar radiation.
Indicates content that may require registration and/or purchase.