-
Supplier: Hach
Description: Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2 in drinking water treatment plants, distribution networks, and other
- Operating Temperature: 0 to 45 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration
- User Controls: Computer Interface, Digital Front Panel
-
Supplier: Analytical Technology, Inc.
Description: ATI’s Model Q45H/65 Residual Chlorine Dioxide Monitor is designed for on-line monitoring and control of industrial disinfection systems. Chlorine dioxide is a powerful disinfecting agent used for treating potable water, cooling water, and food processing wash water. To
-
Supplier: Emerson Automation Solutions – Rosemount
Description: moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
-
Supplier: Fuji Electric Corp. of America
Description: Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the
- Response Time: 20 seconds
- Operating Temperature: 32 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features For the continuous online determination of disinfectants based on
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: -13 to 149 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Derived from the X-STREAM process gas analyzer, the X-STREAM Enhanced analyzer leads the industry in analytical capabilities and takes process gas analysis to the next level. Offering enhanced performance, extended communication capabilities, and maximum ease of use, the X-STREAM
- Number of Channels: 5
- Response Time: 30 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The X-STREAM process gas analyzer delivers the analytical tools necessary for precise, accurate gas analysis in a wide variety of applications and environments. Its comprehensive package sets X-STREAM apart from other analyzers by offering multi-component analysis using infrared,
- Number of Channels: 4
- Response Time: 30 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
-
Supplier: Nova Analytical Systems Inc.
Description: No Description Provided
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: No Description Provided
- Number of Channels: 2
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for the chemical, mass spectrometric, and spectrochemical analysis of nuclear-grade uranium dioxide powders and pellets to determine compliance with specifications. 1.2 The analytical procedures appear in the following order: Sections Uranium by Ferrous
-
Supplier: ASTM International
Description: Mass Spectrography 98 to 104 Moisture by the Coulometric Electrolytic Moisture Analyzer 105 to 112 Total Gas in Reactor-Grade Plutonium Dioxide Pellets 113 to 120 Plutonium-238 Isotopic Abundance by Alpha Spectrometry 121 to 128 Rare Earths By Copper Spark-Spectroscopy 129 to 138
-
Supplier: SWAN Analytical USA, INC.
Description: Microprocessor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming pools. Features Amperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide, ozone, bromine, iodine. Optional
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: 14 to 122 F
-
Supplier: SWAN Analytical USA, INC.
Description: DescriptionMicroprocessor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming poolsAmperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide, ozone, bromine, iodine.Optional
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: 14 to 122 F
-
Supplier: ASTM International
Description: 1.1 This practice describes a means for using permeation tubes for dynamically calibrating instruments, analyzers, and analytical procedures used in measuring concentrations of gases or vapors in atmospheres (,). 1.2 Typical materials that may be sealed in permeation tubes include: sulfur
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
-
Supplier: ASTM International
Description: Controlled-Potential Coulometry 2 Plutonium by Controlled-Potential Coulometry 2 Plutonium by Amperometric Titration with Iron (II) 2 Nitrogen by Distillation Spectrophotometry Using Nessler Reagent 34 to 41 Carbon (Total) by Direct Combustion-Thermal Conductivity 42 to 53 Total Chlorine and
Find Suppliers by Category Top
Featured Products Top
-
The air quality meter is specially designed for long-term monitoring of climatic conditions in, for example, offices, classrooms or lecture halls. The air quality meter has various sensors. Among other things, the air quality meter has a carbon dioxide sensor up to 40,000 ppm, a temperature (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
New analyzer family offers highly accurate and stable measurements for effective chlorine control ChloroStar™ Digital Sensors feature (read more)
Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
Model SuperC AMF Simple, efficient solution for complex analytical requirements The SuperC AMF is a fully automated multi-element analyzer that allows the precise quantification of multiple impurities (one element at a time) in gas, LPGs and low-pressure samples. Robust and (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
CI Analytics arsine analyzers with the dry colorimetric method are a versatile solution for arsine monitoring in laboratory locations and online with process olefins treatment plants. Our analyzers provide an accurate response for arsine monitoring from a few ppb to high ppm content in hydrocarbon samples. Keep Reading (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
install a CalorVal BTU Analyzer on their flare header. The CalorVal is a rugged industrial design that completely burns the sample and therefore is a direct measure of Total Calorific Value. It provides an accurate and continuous measurement over the entire measurement range from 0 BTU (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Find out the top reasons to use the CalorVal on your Flare Stack application. The CalorVal is our BTU analyzer for directly measuring total heating value. Measuring the heating value of varying (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Control Instruments' CalorVal BTU analyzer is the analyzer of choice for a leading supplier of performance polymers. The company uses flare stacks to dispose of the waste products collected from its various chemical processes. The waste products consist of gases and other (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp.
More Information Top
-
States > Utah > State > Proposed Regulations > 2015 Documents > October 1‚ 2015 > R309-520 - Facility Design and Operation - Disinfection
(d) The chlorine dioxide generator shall be equipped with a chlorine dioxide analyzer to measure the strength of the solution leaving the generator.
-
Plant Services Products
Electro-Chemical Devices' CDA-22 plumb-and-play chlorine dioxide analyzer ...
-
Plant Maintenance Product | Electro-Chemical Devices' CA-6 Online Analyzer uses colorimetric technology to perform silica measurements | Plant Services
Electro-Chemical Devices' CDA-22 plumb-and-play chlorine dioxide analyzer simplifies water monitoring and treatment .
-
Process comparison: Generating chlorine dioxide gas: chlorate vs. chlorite
El Paso should install on-line chlorine dioxide analyzers in order to optimize chlorine dioxide dosages as a means to determine the cost of generating chlorine dioxide.
-
Water Treatment Plant Design, Fifth Edition > OXIDATION AND DISINFECTION
Chlorine Dioxide Residual Analyzers .
-
Froth reactor for small‐scale generation of chlorine dioxide
The concentration was measured on-line with a Spectra-Tec Model 4000 Chlorine Dioxide On-Line Analyzer .
-
Depolox® 3 plus Residual Analyzer from USFilter Features New Measuring Capabilities
Utilizing membrane probe technology, the analyzer is capable of measuring chlorine dioxide and ozone residuals in addition to the total chlorine measurement capabilities.
-
Inline Chlorine Dioxide Monitoring - Pulp Bleaching
Special NIST traceable filters with absorption characteristics equivalent to a selected chlorine dioxide concentration allow users to validate the analyzer without process intrusion, making validation quick, simple and safe.
-
Exhaust gas monitoring of industrial installations with an operating photometer
By chlorine dioxide , the insert of an ENDEMIC operating analyser is unzweckmaRig because the corroding properties of the C10, zusatziiche cause material difficulties.
-
Transient stray voltage: Is it detrimental to growth performance, health status and welfare of market pigs?
The serum concentrations of sodium, potassium, chlorine and carbon dioxide were measured with a Beckman analyser model E4A (Beckman Instruments Inc., Brea, CA, USA), and magnesium was measured with a Perkin Elmer spectrophotometer (Perkin Elmer, Montr6al, Qu6bec, Canada).
Indicates content that may require registration and/or purchase.