Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HF scientific
Description: CLX-Ex Chlorine Monitor is a rugged, safe, and low maintenance instrument for shipboard ballast water require continuous monitoring and control of residual Total Chlorine levels in hazardous environments. User selectable cycle times, 4-20mA and RS-485 with Modbus output that can be
- Operating Temperature: 32 to 131 F
- Output Options: Analog current signal, Switch or alarm signal
- Computer Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
-
Supplier: HF scientific
Description: CLX-XT Extended Reagent Life Chlorine Monitor is an economical and low maintenance instrument for shipboard ballast water, potable water or wastewater applications that require continuous monitoring and control of residual Total Chlorine levels. User selectable cycle times, 4-20mA and
- Operating Temperature: 32 to 131 F
- Output Options: Analog current signal, Switch or alarm signal
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: ALLDOS Inc.
Description: Chlorine gas dosing unit Vaccuperm VGB-103 The Vaccuperm VGB-103 series by Grundfos Alldos is a vacuum chlorine gas dosing system for direct installation on a chlorine cylinder or a chlorine gas header line. Vaccuperm VGB-103 is available in 5 measuring
- Pump Type: Dosing Pumps
-
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features For the continuous online determination of disinfectants based on the DPD
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: -13 to 149 F
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features For the continuous online determination of disinfectants based on the DPD
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: -13 to 149 F
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values :
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: 14 to 122 F
-
Supplier: HF scientific
Description: DPD Powder Pops are individually packaged doses of reagent used to deliver a measured amount of DPD Reagent to a 5, 10 or 25ml testing sample. Packaged in 200 or 1000 count units they are a convenient way to test for chlorine in HF scientific and other manufacturer’s photometers.
- Form & Features: Powder
- Function: Reagent, Reference / Chemical Standard
- Applications: Water Treatment
-
Supplier: AirClean Systems
Description: holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process. Standard Features Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber Observation window for media
- Pollutants Scrubbed: Acid, Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Lovibond® Tintometer®
Description: enables the use of large path lengths. The mirror optics makes use of the view through the entire length of the cell. Easy operation and exact reagent dosing High accuracy Tablet reagents with a minimum guaranteed shelf life of 5/10 years Unrestricted shipment Safe storage
- Measured Parameter: Aluminum, Ammonia, Bromine, Chlorine Dioxide, Copper, DEHA/Oxygen Scavengers, Fluoride, Free Chlorine, Iron, Manganese, Molybdate, Nitrate, Nitrite, Ozone, Phosphate, Silica, Total Chlorine, Zinc
- Instrument Type: Handheld, Portable
-
Supplier: OMEGA Engineering, Inc.
Description: battery warnings. An RS-232 port is provided to interface with a datalogger or computer. The DC-1200 Chlorine Colorimeter Kit uses unit-dose DPD tablets or DPD liquid reagents.
- Features: Automatic Calibration, Battery Powered, Data Storage or Data Logging, Water or Weather Resistant Housing
- Measured Parameter: Bromine, Chlorine Dioxide, Total Chlorine
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: Watts
Description: SmartStream UV Systems are manufactured from 304 stainless steel and have an audible and visual lamp failure alarm. They are durable and well constructed, yet economically priced. Features • Disinfection without chemicals • Effective disinfection for chlorine resistant bacteria, virus and
- Type: Chamber
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Watts
Description: disinfection for chlorine resistant bacteria, virus and cysts • Lamps rated for 12-month continuous service life • Highly polished 304 stainless steel reactor chamber • Audible and visual alarm indicating lamp failure • Easy lamp replacement • Available in 110V and 220V • 30mj/cm2 dose at
-
Supplier: Watts
Description: chlorine resistant bacteria, virus and cysts • Lamps rated for 12-month continuous service life • Highly polished 304 stainless steel reactor chamber • Audible and visual alarm indicating lamp failure • Easy lamp replacement • Available in 110V and 220V • 30mj/cm2 dose at specified flow rate
-
Supplier: Burkert Fluid Control Systems
Description: chlorine…) which delivers analogue signals (0…20 mA, 4…20 mA, 0…2 V, 0…5 V, 0…10 V). Type 8619 is the ideal device for measurement and control and as well dosing processes e.g. in applications of water treatment plants (like boiler, cooling tower or reverse osmosis systems) and food
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
controller signals the normally-closed solenoid valve to dose the water with dry chlorine gas or sodium hypochlorite (depending on the system). An eductor is used to create continuous vacuum and deliver the treatment in the pipeline. When the chlorine reaches a pre-determined level, the controller (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Accurate Gas Flow Measurement Improves Water Disinfection Process Efficiency
measurement is critical during disinfection processes that rely on chlorine gas. The proper dosing of chlorine into the water filtration system requires precise and repeatable flow measurement of chlorine
More Information Top
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Chemistry of Wastewater Disinfection by Chlorine Reactions with Wastewater Constituents 379 Chlorine Dose and Effluent Quality 382 Chlorination of Nitrified Effluents 384 Formation of DBPs 390 Other Disinfection Considerations 394 Regrowth of Organisms 394 Toxicity of Chlorine Residuals 395 Need for Dechlorination …
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1705/1/Chowdhury_Shakhawat_H_200902_PhD.pdf
Formation of THMs is affected by chlorine dose , dissolved organic .
-
AWWA M56 - Nitrification Prevention and Control in Drinking Water
Breakpoint chlorination may require high chlorine doses and possibly more advanced treatment, such as granular activated carbon (GAC) adsorption to remove resulting taste and odor compounds as well as chlorination by-products.
-
Operational and Environmental Consequences of Large Industrial Cooling Water Systems
2003) Four years experience with a new chlorine dosing regime against macrofouling.
-
Factors Affecting the Formation of Organic By-Products During Water Chlorination: A Bench-Scale Study
The factors affecting the formation of these compounds were examined by two sets of experiments; the first with varying pH and reaction time, and the second with varying chlorine dose and temperature.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024156531] Alte...
Typical Chlorine Dosages at Water Treatment Plants.......................................................2-35 Table 2-21.
-
Seasonal and spatial evolution of trihalomethanes in a drinking water distribution system according to the treatment process
On the other hand, it was found that THM formation is not proportional to the applied chlorine dose in the treatment process, but there is a direct relationship with the accumulated dose of chlorine.
-
Water Quality Engineering: Physical / Chemical Treatment Processes
The first table shows the CHCl3 concentration over time in a batch system dosed with 10.3 mg=L chlorine (as Cl2), and the second shows the CHCl3 concentration after 24 h of reaction in systems with various chlorine doses .
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
The taste-producing intensity of the water increases up to a maximum after which increasing chlorine doses reduces and finally eliminates chlorophenolic tastes (Ettinger and Ruchhoft, 1951; Riddick, 1951).
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
The required chlorine dosage should take into consideration the appearance as well as the quality of a water.
Indicates content that may require registration and/or purchase.