Products/Services for Chlorine Gas Ejectors

  • Ejectors and Eductors-Image
    Ejectors and Eductors - (37 companies)
    Eductors are used to lift, pump, mix, and agitate liquids, granular solids, and slurries. They are sometimes called aspirators, Venturi pumps, or jet pump ejectors. Because eductors are non-mechanical, they do not include moving parts or require...
  • Scrubbers-Image
    Scrubbers - (389 companies)
    Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...
  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  • Evaporators-Image
    Evaporators - (303 companies)
    Evaporators are systems consisting of a heat exchanger or bath, valves, manifolds and temperature controls for conversion of a product (e.g., liquefied gas) from a liquid to a gaseous state. Evaporators convert materials from a liquid to a gaseous...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    ...ejector, reversible centrifugal, gas lift, hydraulic ram, and electromagnetic pumps. For more information on centrifugal pumps, visit the How to Select Centrifugal Pumps page on Engineering360. Positive Displacement. Positive displacement pumps provide...
  •  
    Gas Sensors - (602 companies)
    Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
  •  
    Gas Instruments - (911 companies)
    Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
  •  
    Gas Transmitters - (116 companies)
    ...over a wide range of concentrations. Within each category, there are many specific types of gases. Some gas transmitters are designed to sense aerosols, ammonia, arsine, bromine, carbon dioxide, carbon monoxide, chlorine, chlorine dioxide, diborane...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  •  
    Gas Cylinders - (116 companies)
    ...are anhydrous ammonia, chlorine, propane, and carbon dioxide. Non-liquefied gases are also known as compressed, pressurized, or permanent gases. These gases do not become liquid when they are compressed at normal temperatures, even at high pressures...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire