-
Supplier: DRUM-MATES Inc.
Description: For General Industrial Liquid Transfer from Pails and Drums Piston, siphoning hand pump Non-corroding, heavy duty, quick-siphon: a few strokes starts siphoning action, transfers uphill, siphons downhill, 5 ft. of PVC discharge hose. Useful for all liquids compatible with PVC including
- Pump Type: Drum Pumps, Piston / Plunger Pumps
- Features: Hand / Foot Pumps
-
Supplier: DRUM-MATES Inc.
Description: For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 22 oz. per stroke, 3 ft. of PVC discharge hose, all PVC including piston and seal, and discharge hose 22” L, non-corroding, useful for all liquids compatible with PVC including chlorines,
- Pump Type: Drum Pumps, Piston / Plunger Pumps
- Features: Hand / Foot Pumps
-
Supplier: Pollution Systems
Description: Chlorine Scrubbers Chlorine is a frequent byproduct in many chemical reactions. However, manufacturers are required by law to reduce or eliminate emissions of this poisonous gas. Turn to Pollution Systems for a high-quality chlorine scrubber built to fit your requirements.
- Pollutants Scrubbed: Chlorine Gas
- Orientation: Vertical
-
-
Supplier: Pentair Engineered Solutions
Description: Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right or left hand rotation Regreaseable
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: VACUUBRAND, Inc.
Description: prevents overfilling. A disinfection routine allows the suction of disinfectants through aspiration hand set and tubing after switching off the pump, and so supports demanding safety protocols. The BVC professional with 4l PP bottle with self-closing quick couplings minimizes risk in
- Ultimate Operating Vacuum: 112 torr
- Pumping Speed: 0.4 to 0.5 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary
- Mounting: Benchtop
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Innovative Organics' proven corrosion inhibition technology protects metal surfaces during cleaning processes without the use of silicates. AmberClean L12A is well suited for immersion or hand-wipe applications and may be used with ultrasonic tanks, re-circulation pumps or other
- Temperature (As Used): 140 F
- Concentration (As Used, by Volume): 5 to 25 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: DOD Technologies Inc.
Description: The GX-6000 6 Gas, Sample Draw Gas Monitor With PID, IR & Super Toxic Sensor! The GX-6000 is a game changer. This powerful hand-held instrument is capable of simultaneously monitoring up to 6 gases. In addition to the standard 4 confined space gases which include combustibles, O2, CO, & H2S,
- Operating Temperature: -4 to 122 F
- Measurement Type: %LEL, %Volume
- Gas Types: Combustible Gas
- Display: Digital
Find Suppliers by Category Top
More Information Top
-
Apparatus for distillation in the luftverdünnten space
Which is G a simple hand air pump through the chlorine calcium tube F iibrigen apparatuses comniunicirt with that.
-
Method for the filling of barometer tubes without reducing and without risk of the separating
A reprasedirt a on the table festziischraubende hand air pump , B the with chlorine calcium gefiillte Trockenrahre, the C Quecksilberbehalter, that on the Dreifufse D vermittclst of the Spirituslampe E irnd diirch is heated the Kautschrikrbhre H with the is connected barometer …
-
Evaluation and Comparison of Closed-Loop Wash-Water Systems
… system has no filters and has an automatic backflush- ing system, the majority of the routine maintenance consists of checking the pH and chlorine levels daily, ensuring sufficient coagulant and chlorine supplies are on hand and checking the pumps for proper operation.
-
Over the tension of vapors
By the Ainmoniak wid Schwefcl ~ vasscrstoff the apparatus Geinenge in eiii of ice and kryaallisirlem chlorine calcium was immersed, uiid compriiiiirtc daiiii dne gas with eiiier hand pump .
-
Pumps and compressor in Chloralkali‐Elektrolyse‐Anlagen
Abstract requirements are described it, which is set by the material side here in a Chloralkali‐Elektrolyse‐Anlage on pumps and compressor.
-
Reactor construction and product quality by the suspension polymerization of vinyl chloride
Requirements will be described, which will be set by the material side here in a chlorine alkali-electrolysis-installation on pumps and compressor.
-
Advantages of Sodium Hypochlorite or Sodium Dichloroisocyanurate Disinfection for Teats and Bottles in Newborn Infants' Feeding
On the other hand , terminal rinsing of chlorine disinfected feeding bottles, teats, and pumps with drink- able water is never advisable, because of the frequent presence of pathogens in hospital and municipal water (Hall, Hodgson, & Kerr, 2004; Rutala & Weber, 1997b).
-
Over the measurement of the life of excited helium atoms and a direct method for the determination of the diffusion coefficient of excited atoms
Raw helium the coal was cleaned after passage of iiblichen images (solid potassium hydroxide solution, chlorine calcium and Phosphorpentoxyd) with gekuhlter and schlie0lich with a hand pump in the VorratsgefaB V pumped (figure 4).
-
Fuels, fire boxes
… 209 and 210 shows in vertical and wagrechtem cut of one of such vessels with round cross-section for production of caustic soda and chlorine ; figure 211 in side view three of these … … the Verfahrensgehörigen containers and pumps , while the figure 212 …
-
Renewable Energy in Water and Wastewater Treatment Applications; Period of Performance: April 1, 2001--September 1, 2001
In many developing countries, chlorine is used to disinfect the raw water source and destroy pathogens during the construction of hand -dug wells (hand pumps ).
Indicates content that may require registration and/or purchase.