-
Supplier: DeZURIK, Inc.
Description: abrasion-resistant elastomers Materials of Construction Elastomers: Class I (up to 180° F) - pure gum rubber, Neoprene, Hypalon, Viton-lined Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined Class III (up to 400° F) - solid Viton Elastomer information Control rods
- Type: Rubber / Elastomer Bellows
-
Supplier: DeZURIK, Inc.
Description: Construction Elastomers: Class I (up to 180° F) - pure gum rubber, Neoprene, Hypalon, Viton-lined Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined Class III (up to 400° F) - solid Viton Elastomer information Control rods and retaining rings: Galvanized steel
-
Supplier: DeZURIK, Inc.
Description: F) - pure gum rubber, Neoprene, Hypalon, Viton-lined Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined Class III (up to 400° F) - solid Viton Elastomer information Mounting bands: Stainless steel
-
-
Supplier: DeZURIK, Inc.
Description: 180° F) - pure gum rubber, Neoprene, Hypalon, Viton-lined Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined Class III (up to 400° F) - solid Viton Elastomer information
-
Supplier: RS Components, Ltd.
Description: Silicone O ring BS007
- Thickness: 0.070078778 inch
- Features: Other
- Material: Silicone Rubber
-
Supplier: Fujipoly® America Corp.
Description: Applications: Enclosure seals O-rings, bonded O-rings Tubing Complex shapes used in: - automotive - architectural - electrical - aerospace - marine - hydraulics - appliances - medical - manufacturing High performance, high quality silicone rubber. Available in standard and custom material
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 2"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: RS Components, Ltd.
Description: PROFILE VERSILIC MODELE GC16 C=25 m
- Features: Other
- Material: Silicone Rubber
- Gasket Type: Weatherstripping
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments.
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 3"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: RS Components, Ltd.
Description: sealing plug size 12/16
- Material: Copper, Silicone Rubber
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 4"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: RS Components, Ltd.
Description: Saint-Gobain Industrial & Consumer
- Operating Temperature: 572 F
- Features: Other
- Material: Silicone Rubber
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation Thermal
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Pexco
Description: High-performance silicone seals designed to block moisture and dust, protecting lighting assemblies from harsh environment while preserving optical clarity and system integrity.
- Gasket Type: Custom Gasket
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NORSEAL® R10470 silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Southco
Description: The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: HyClamp™ hygienic gasket seals (also known as Tri-clamp® and Tri-clover® seals) are designed to meet the needs of pipe couplings in food, beverage and pharmaceutical process lines. Free from animal-derived ingredients (ADI-free), HyClamp™ elastomer materials meet various international
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: National Guard Products
Description: NGP Catalog Number: 141SDKB Description: Spring Adjustable Seal - Silicone - DKB Width: 1 3/8 Height: 9/16 Weight: List Price: $17.6 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B
- Width: 1.375 inch
- Material: Silicone Rubber
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with
- Width: 0.295 to 1.355 inch
- Thickness: 0.078 to 0.088 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: Essentra Components
Description: Fan gaskets are made of flexible rubber that seals the area between the fan and the chassis. They help to absorb the noise and vibration that otherwise would be transmitted from the fan into the chassis. They also help to improve the efficiency of the fan.
- Operating Temperature: -94 to 302 F
- Material: Silicone Rubber
-
Supplier: Darco Southern, Inc.
Description: Manufactured from texturized ?berglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300°F to 550°F.
- Thickness: 0.1875 to 0.375 inch
- Operating Temperature: 300 to 550 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.125 inch
- Operating Temperature: -55 to 375 F
- Features: Color Options
-
Supplier: Tooling Technology
Description: Ideal for pressure box and mold base seals. The thermoforming environment requires high-temperature durable seals. Our 70-durometer silicone rubber cord is extruded in H, A and O cross sections to meet your thermoforming tool-building requirements. Especially suited for pressure boxes, our
- Gasket Type: Gasket Strip
- Material: Silicone Rubber
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: -53.9ºC to 232.2ºC (- 65ºF to +450ºF) Styrene Butadiene Rubber (SBR): This rubber has similar properties to Natural Rubber. It has excellent abrasion resistance, impact strength and high tensile strength. Temperature ranges: -40ºC to 82.2C (- 40ºF to +180ºF)
- Gasket Type: Custom Gasket
- Material: Silicone Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal R10470M silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set
- Thickness: 0.031102379 to 0.7480319 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: ROW, Incorporated
Description: FEP or PFA encapsulated straight lengths in Silicone, Viton™, or EPDM The straight lengths can be supplied with "open ends" or "closed ends" providing total encapsulation of the elastomer.
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
-
Supplier: Qosina Corp.
Description: Gasket - 51714
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
Find Suppliers by Category Top
More Information Top
-
Rubber
… uses are for wire and cable products, injection-molded and extruded products, hose, gaskets , and sealants, and … Chlorobutyl rubber , which contains about 1% chlorine, is more readily mixed and cured than butyl.
-
Handbook of Food Packaging Chemicals and Materials
Chlorinated butyl rubber; Chlorinated isobutylene/isoprene copolymer; Chlorobutyl rubber ; CIIR … sidewalls, pharmaceuticals stoppers, conveyor belts/hoses, antivibration mounts, food/drug seals, adhesives; in closure-sealing gaskets for food containers …
-
Corrosion in Systems for Storage and Transportation of Petroleum Products and Biofuels
Rubbers EPDM (Ethylene Propylene Rubber), Butyl Rubber, NR (Natural Rubber), IIR ( Chlorobutyl Isobutylene Isoprene Rubber ), and Silicone Rubber are not resistant to diesel fuel, blend B10, and neat biodiesel B100. NBRb (hoses and gaskets )c CIIRd (hoses and gaskets)c Vitone,f Teflon and some other fluoropolymers …
-
EVM/HNBR Elastomer Blends for Automotive Applications
In the case of tire innerliners, up to 20 phr of natural rubber is blended with chlorobutyl in order to improve tackiness and the covulcanization process with the tire carcass compound. … acrylic rubber (AEM) specifications in many static automotive powertrain applications (engine seals and gaskets , transmission and power …
Indicates content that may require registration and/or purchase.