Products/Services for Chopped Fiberglass Spray Guns
-
Spray Guns and Applicators - (258 companies)Spray guns and applicators are responsible for the aim and spray pattern of a spray media, such as paint, chemicals, or powder-based surface coatings. These system components typically have a trigger or button to initiate the spray...Coating Applicator TypeElectrostatic CoatingSpray / Atomization Technology -
Fiberglass Fabrication Services - (141 companies)...at atmospheric pressure and temperature. Because this process allows for close control of material application, it is the method of choice for producing many fiberglass parts. Spray up involves chopped fiber being fed into a catalyst resin... -
Sprayers and Spray Coating Equipment - (402 companies)...depends on the quantity needed, the level of spray precision, the media being sprayed, the mobility required of the spray system, and the need for curing. Applicator. Commonly a gun, nozzle, or wand which can be articulated by a human operator... -
Spray Painting Equipment (Paint Sprayers) - (251 companies)Applicator. A nozzle, gun, or wand utilizes the Venturi effect to coat a surface. The tools are meant to be handheld or used in an automated paint spraying system. These dictate the pattern, droplet size, angle, and intensity of the spray. Some spray... -
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
-
Composite and Fiberglass Molding Services - (284 companies)Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Air Blow Guns - (133 companies)Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for debris removal and purging, non-contact part cleaning and drying, and general laboratory or industrial applications. Air blow...
-
Spray Valves - (47 companies)Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray...
Product News
-
Sames North American Corporation
TRP Automatic Spray Gun in the fields of industry and automotive, often copied never equaled. Simple and reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Want To Eliminate Spray Gun Spitting? The Solution Starts with Understanding the Cause. A consistent finish starts with consistent material flow. When a spray gun begins spitting/dripping, it can lead to defects, rework, wasted material, and frustration on the production floor. While every application is different, many spitting/dripping issues can be traced back to a few common causes: Cleaning Issues. Material buildup, especially around the spray tip or fluid passages, can disrupt flow and cause inconsistent spray patterns... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ LIGHT MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX (R) MANUAL SPRAY GUN ON THE MARKET!. Excellent Airmix (R) finish quality. High transfer efficiency - up to 86% (HVLP compliant). Designed to access recessed areas of parts (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPRO G MANUAL AIRSPRAY SPRAY GUN GRAVITY FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High spraying quality. Modular gun for a large range of applications. Ergonomic and robust design (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Electrostatic Manual NANOGUN-MX AIRMIX Spray gun Performance, Productivity and Sustainability are the key features of the new NANOGUN- MX Airmix (R) Spray gun!. Since 1925, SAMES has been leading innovative manufacturers of paint equipment specializing in spray guns and pumps for the general industrial and wood markets. The new NANOGUN-MX manual electrostatic spray gun links the expertise of Kremlin Rexson and SAMES companies, thus combining electrostatic spray technology for liquid paints with Airmix (R) medium to high pressure spray... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Xcite Light Airmix Manual Spray Gun SAMES Inc. would like to announce the release of the new Xcite TM Light Airmix (R) Manual Spray Gun. The Xcite TM Light Airmix (R) Manual spray gun is available in two models: 60 bar (870 psi) and 120 bar (1740 psi). The new Xcite Light delivers the same proven quality, reliability, and components as the Xcite TM manual spray gun. The Xcite TM Light Airmix (R) Manual spray gun is a simple and reliable spray gun for large and small production facilities requiring a high repeatable finish quality... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
What sets the AVX Pro spray gun apart? Meet the New AVX Pro: Lighter, Smarter, More Efficient. We 're excited to officially introduce the AVX Pro to the North American market, as the next generation of automatic Airmix (R) spray guns, it is designed to replace the AVX and set a new benchmark for efficiency, finish quality, and paint savings. With over 50 years in Airmix (R) expertise, Sames continues to deliver innovations that reduce waste, improve operational performance, and support our long-term CSR commitments. This launch... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Xcite®+ Airmix® Spray Gun for Ultimate Precision Experience Superior Performance with Xcite (R)+ Airmix (R) Technology. Looking for a spray gun that delivers precision, efficiency, and comfort? The Sames Xcite (R)+ Airmix (R) Spray Gun is designed to optimize your finishing process, ensuring a flawless finish while reducing material waste and improving productivity. Whether you're working with metal, wood, or industrial coatings, the Xcite (R)+ gives you superior control, less overspray, and increased energy efficiency, so you can get the job... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
-
Rob | Arch 2012
In the example of a bathtub, a robot can use a cutting tool for oil clay, switch to a chopped fiberglass spray gun , and selectively apply the fiberglass with extreme accuracy.
-
Bookshelf and Unified Agenda > Federal Register Archive > 1989 > 54 FR 2332 - Air Contaminants (Jan. 19‚ 1989: pages 2332 to 2983)
In the sprayup process, a chopper gun chops fiberglass roving into pieces and sprays resin at the same time, so the two converge and are sprayed onto the mold simultaneously.
-
An analysis of exposure to styrene in the reinforced plastic boat‐making industry
In spray -up, the chopped fiberglass layer is applied using a chopper gun simultaneously mixing the chopped glass and resin as it is applied (Fig. 2).
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
In the spraying technique, resin is sprayed with compressed air gun through a "chopper gun" into the mold, while a "ribbon" of fiberglass is simultaneously fed through a razor cutter which chops it into short lengths and blows it into the mold.
-
Fiberglass Fabrication Services
… for close control of material application, it is the method of choice for producing many fiberglass parts. • Spray up involves chopped fiber being fed into a catalyst resin and sprayed directly onto the mold by a hand-held gun .
-
Induction Consolidation of Thermoplastic Composites Using Smart Susceptors
Chopped fiberglass reinforced polypropylene was the material of choice for the automotive application. These preforms were produced with robotically sprayed copper guns to produce preforms.
-
ZASMHBA0003036
There are many variants of these chopped -fiber spray guns because the process is so widely used and because several companies provide the equipment. Current applications of the spray-up process include: · Fiberglass tub and shower modules · Small ornamental …
-
Exposure assessment for study of olfactory function in workers exposed to styrene in the reinforced‐plastics industry
Sites 1 and 2 produced fiberglass -reinforced bathtubs and shower enclosures through standard manual spray -up tech- niques using a chopper gun . The resin system and chopped fiberglass roving were sprayed onto male molds and cured at room temperatures.
-
Handbook of Composite Reinforcements
FIGURE 16 Spray -up. with the chopping and blowing of the fiberglass (usually through two or three different openings or nozzlesl. Special fiberglass grades called gun rovings cut cleanly, wet rapidly, and confonn to intricate contours (largely because …
-
Carbon Fibers
Spray layup is also in limited use for obtaining fiberglass splash from transfer tools. Spray layup has been designed to process chopped carbon fibers. A specially designed gun supplies the resin, while chopping the continuous fiber.
Indicates content that may require registration and/or purchase.