-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI - All purpose line Bore sizes 1.5" to 4" Skived/honed tubing Heavy duty welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Ductile clevis & cast steel base end Urethane u-cup & urethane wiper in gland, crown seal on piston
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 4 inch
- Shaft Diameter: 0.75 to 1.75 inch
- Mounting: Clevis
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage.
- Stroke: 5.905515 inch
- Rated Load/Force: 46,297.02 to 72,752.46 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.3149635 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: and Rod End Cushions with Fast Start Buffer Seals to Extend Rod Seal Life Precision Wear Rings on Piston and Rod 4 Piece High Pressure Piston Sealing System O-Ring Boss or 4-Bolt Flange Porting Optional Features Valve Integration Position Sensing Custom Mounting
- Stroke: 0 to 275 inch
- Operating Pressure: 200 to 6,000 psi
- Bore Size: 3 to 12 inch
- Shaft Diameter: 1.5 to 6 inch
-
-
Supplier: International Hydraulics
Description: inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of
- Stroke: 12 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of
- Stroke: 24 inch
- Rated Load/Force: 6,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: with ports inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing
- Stroke: 16 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
-
Supplier: International Hydraulics
Description: inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of
- Stroke: 16 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.5 inch
-
Supplier: PHD, Inc.
Description: aluminum alloy heads, caps, and tubes. Port Controls® regulate speed through the entire stroke. Standard alloy steel and optional corrosion resistant stainless steel piston rods are hard chrome plated for maximum life and durability. Female threads and a variety of
- Stroke: 20 to 40 inch
- Operating Pressure: 7.5 to 150 psi
- Bore Size: 0.787402 to 3.93701 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated center hole for
- Stroke: 1.968505 inch
- Rated Load/Force: 66,138.6 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.3149635 inch
-
Supplier: Vektek, LLC
Description: allows for hydraulic connection through face sealed o-rings or through SAE ports. Sealed design and dual wipers keep chips and debris out so unit operates smoothly. BHC™ (Black Hard Coating) body, hard chrome plated shuttle piston and stainless steel plunger promote long
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: allows for hydraulic connection through face sealed o-rings or through SAE ports. Sealed design and dual wipers keep chips and debris out so unit operates smoothly. BHC™ (Black Hard Coating) body, hard chrome plated shuttle piston and stainless steel plunger promote long
- Plunger / Suppport Surface Diameter: 1 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
Find Suppliers by Category Top
Featured Products Top
-
PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
static conditions. Commonly used in place of T-seals, spring seals are much easier to install, especially in ROV and restricted access situations. Spring seals are symmetrical in their cross section and so they can be used in both rod or piston grooves. Spring seals can be manufactured in various standard or non-standard sizes allowing them to be retro-fitted into existing O-ring grooves. (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
dependability in quality, reliability, and performance. AS1895 metal seal rings are available in both the AS1895/7 and AS1895/23 profiles. JETSEAL supplies the full range of AS1895 seal ring sizes from -100 to -750 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
The most demanding applications are best served by JETSEAL's V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability and high spring back.
(read more)
Because the V-Seal may be designed to generate high contact stress, it is a good solution for very demanding, low leakage rate applications where the joint will remain undisturbed for long periods.
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Non-circular shapes that meet unique applications
(read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
The patented seal is designed as an alternate to spring loaded C-Seals for applications requiring higher spring back and tighter seal than regular C-Seals.
(read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures.
Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter in a single or two-ply cross section with 2 to 13 convolutio...
(read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Japan Steel, Japan Steel Manufacturers
Sell Caterpillar Piston Ring Application: CATERPILLAR , CAT Piston ring Material : Cast iron , Alloy , Steel Piston ring Feature : Chrome Plated , Nitridation , Phosphating , Molybdenum plated Certification: ISO9000,...
-
Diesel Engine Cylinder Bore Coating for Extreme Operating Conditions
The primary difference between the testing of NickaSil™ coatings and the other coatings is NickSil™ platers, both eletro and electroless, recommend the mating piston ring to be either a TiN coated stainless steel piston ring or a hard chrome plate piston ring.
-
Sell auto engine cylinder liner
• Piston ring Material : Cast iron , Alloy , Steel Piston ring Feature : 1 Chrome -plating ,2 Line-honing ,3 nitridation , 4 phosphating , 5 Molybdenum plated(Moly-inlaid) ,6 Nitrided ,7 Oxidized ,8 Nano ,9 Zirconium-plating ,10 Sandblasted ,11 Specia...
-
Method of implementation of the positive gradient of mechanical properties of triboengineering materials
Steel 50G, chrome -plated ( piston ring ) Cast-iron SCh 24 (cylinder sleeve) 10…140 Oil M14V2, oil M14V2 + 0.1% Valena by mass Cylindrical .
-
Hanford Laboratories Operation monthly activities report, February 1960
The modified oil compensating pump with hardened steel piston and sleeve and chromed plsto= rings was re- moved from the test stand after 700 hours of satisfactory service° A modified piston and seal system received from the Ge_mmn manufacturer was removed from…
-
Low-concentration chromium-plating electrolytes: Research and implementation (A review)
We found, during the industrial chrome -plating of cast-iron and steel piston rings for the car and tractor engines, that in the presence of cryolite, trivalent-iron ions accumulate in the dilute electrolyte at the same rate as in the universal…
-
Volvo-Cosworth 4.3 Litre V-10 Concept Engine
The piston ring pack consists of a barrel faced chrome plated steel top ring, a taper faced iron second ring and a three piece Riken oil control ring.
-
Modern Engine Technology from A to Z
The piston ring grooves in the steel area are inductively hardened or chrome -plated to reduce the wear.
-
Handbook of Diesel Engines
The piston ring grooves of steel crowns are often induc- tively hardened or chrome plated to reduce wear.
-
Critical Component Wear in Heavy Duty Engines
Finally, engine tests were carried out by Tarabusi (CIE Automotive Group) to compare the behaviour of the developed coatings with reference piston rings (Table 11.6) coated with chrome and nitrided steel .
Indicates content that may require registration and/or purchase.