-
Supplier: New York Blower Company (The)
Description: New York Blower Square Fans combine heavy-gauge, industrial construction with the convenience and economy of a direct-drive design for tight footprints. Square Fans are designed for clean-air applications including pneumatic conveying, product drying, product cooling, supply air and
- Air Flow Rate: 0 to 29,000 SCFM
- Static Pressure: 406.7871674924572 to 428.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 30 inch
-
Supplier: New York Blower Company (The)
Description: For high-pressure ventilation, NYB Direct Drive Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This direct drive product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to
- Air Flow Rate: 100,000 SCFM
- Static Pressure: 414.7871674924572 in H2O
- Media Temperature: 105 F
- Maximum Diameter (Fan or Blower Wheel): 16 to 60 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust
- Air Flow Rate: 0 to 117,800 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 48 to 84 inch
- Material of Construction: Aluminum, Steel
-
-
Supplier: New York Blower Company (The)
Description: NYB FRP Radial Fume Exhausters are compact corrosion-resistant fans for moderate pressure, tough fume-handling applications such as laboratory fume hoods, plating and pickling operations, and scrubber systems.
- Air Flow Rate: 7,500 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Media Temperature: 250 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 22 inch
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Sanyo Denki America Inc. Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: San Ace 120T Package: Box Product Status: Active Voltage - Rated: 12VDC Size / Dimension: Square - 119mm L x 119mm H Width:
- Static Pressure: 1.08 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
- Air Flow Rate: 171 to 175 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4.724412 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
-
Supplier: RS Components, Ltd.
Description: Vent-Axia Solo Plus T Extractor Fan
- Air Flow Rate: 47.0664 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8.8189024 inch
- Applications / Use: Exhaust Ventilation
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341484-9GV1224H1D01 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: San Ace 120 Features: Locked Rotor Sensor Termination: 3 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 21 Voltage -
- Air Flow Rate: 182.3 SCFM
- Static Pressure: 0.9500000000000001 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: Aluminum Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
- Air Flow Rate: 912 to 1,059 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.598432 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
-
Supplier: Pelonis Technologies, Inc.
Description: PTGA series Axial Exhaust Fans are designed to provide optimal airflow and efficiency for residential and commercial applications. Each fan housing and impeller are made of high-quality UV resistant ABS material and also includes an innovative blade design that maximizes airflow
- Static Pressure: 0.16999999999999998 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Pelonis Technologies, Inc.
Description: PTEE-Z series backward curve centrifugal fans include a compact radial fan with high airflow performance and long-term reliability. They can withstand high pressure during operation at low noise levels, are moisture resistant, and allow easy installation in complex systems and in wet
- Static Pressure: 1.35 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368387-MA2082-HVL.GN Category: Fans, Thermal Management - Fans - AC Fans Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Sunon Fans Series: MagLev® MA Package: Bulk Product Status: Active Base Product Number: MA2082 HTSUS:
- Air Flow Rate: 41 SCFM
- Static Pressure: 0.15 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Fuji Electric Corp. of America
Description: The VFT Series are turbo style blowers with a maximum pressure of 69 in. H2O and a maximum capacity of 3531 SCFM. Blowers are complete with belt driven TEFC motors from 7.5 to 30HP. All blowers are provided with cast aluminum housings and aluminum closed impellers. Motors are suitable for 230/460
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: Greenheck
Description: Wall Exhaust Fans The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for sidewall applications. CW, CWB Models CW/CWB spun
- Air Flow Rate: 70 to 12,500 SCFM
- Static Pressure: 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: Howden
Description: Wind tunnel fans Howden Ventilatoren wind tunnel fans - State of the art wind tunnel fans providing efficiency, control and reliability. From 400 mm diameter fans up to the most modern and biggest axial fans for tunnel ventilation, our delivery program always
- Maximum Diameter (Fan or Blower Wheel): 19.68505 to 366.14193 inch
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Loren Cook Company
Description: Fixed Pitch Vane Axial Fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space efficient inline package. The VA is available in sizes 12 inch through 60 inch with flow rates of 1,000 CFM to 116,000 CFM and static pressures up to 7-1/2
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Description: The QBR's compact design allows quick and easy installation in equipment rooms or on rooftops for restaurant exhaust applications.
- Air Flow Rate: 304 to 23,230 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The new ROBOX evolution, especially developed for the conveying and compression of biogas, as well as natural and landfill gases in power generation plants. This special Unit for BIOGAS application maintains all the innovative characteristics of the ROBOX evolution: silence, compactness, and easy
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Fläkt Woods Group SA
Description: customer wish for a larger STOF unit an adapter plate can be provided to make the installation as easy as possible. Fans are suitable for different roof curb mounting using an installation frame or can be fitted directly to roof base. The motor is a single phase, AC external rotor motor with
- Air Flow Rate: 9,958.7454 SCFM
- Static Pressure: 2.609514921863922 in H2O
- Material of Construction: Aluminum, Steel
- Applications / Use: Exhaust Ventilation
-
Supplier: Howden
Description: standard fan is possible. With the diameters ranging from 710 mm to 108 inches (2.743 mm) the FPX fan can be used for operation in applications like radiators, package cooling towers and ventilation systems in buildings. Please contact Howden for the latest selection software for FPX
- Media Temperature: -4 to 149 F
- Maximum Diameter (Fan or Blower Wheel): 28 to 108 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: Loren Cook Company
Description: blower, and motor assembly for service, inspection and cleaning. Fan bearings and motor bearings are permanently lubricated, and filters are of all aluminum construction. The motors are heavy duty, sealed ball bearing type. The drives are cast iron. Filters are one inch, washable, permanent
- Air Flow Rate: 400 to 14,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Description: Model UBH belt drive tubeaxial exhausters are ideally suited for roof exhaust applications that require the motor, drives and bearing located out of the airstream. The high velocity upblast discharge of the UBH disperses air high above the buildings roof. Capacities range from 1757 to 61,236
- Air Flow Rate: 1,757 to 61,236 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: the blower room. ROBOX evolution in the ATEX version, available on request.
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Fläkt Woods Group SA
Description: Roofmaster STEF is available in an ATEX-version for Category 3G, Zone 2. The fan is driven with an Ex IIT3 or an Ex de IIBT4 motor. If the roof fan is intended for a frequency converter drive, the Ex de type motor must be selected. The Ex de motor is equipped with thermistors. In size
- Air Flow Rate: 2,542.6584 SCFM
- Static Pressure: 2.0073191706645557 in H2O
- Applications / Use: Exhaust Ventilation
- Material of Construction: Steel
-
Description: Model UD low silhouette direct drive upblast exhausters are ideally suited for moving large volumes of air at low static pressures. Capacities range from 2560 to 25,130 CFM and up to ½ inch static pressure. The UD is designed to discharge air up and away from the building. Typical applications
- Air Flow Rate: 2,560 to 25,130 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Loren Cook Company
Description: equipment rooms,warehouses, manufacturing plants or other facilities with a high internal heat load. The mixing of cool outside air with warm inside air, “free cooling,” provides a more comfortable air temperature to any facility. It is the fan’s most economical function. The
- Maximum Diameter (Fan or Blower Wheel): 24 to 54 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Fläkt Woods Group SA
Description: Suitable for Volume flows up to 5 m³/s (18 000 m³/h) and Max pressure rise up to 700 Pa. Fitted with an AC-motor operating Direct On Line or with integrated or loose delivered speed control. Insulated casing providing low sound level. High efficiency impeller and design. ErP 2015 compliant .
- Air Flow Rate: 10,594.41 SCFM
- Static Pressure: 2.609514921863922 in H2O
- Applications / Use: Exhaust Ventilation
-
Supplier: Howden
Description: Donkin Standard Range Standard centrifugal fans, including single inlet, with a variety of radial bladed ,forward curved , backward curved and self-cleaning impellers. Key benefits Robust construction Low capital investment Simple installation
- Air Flow Rate: 176.499 to 15,296.58 SCFM
- Media Temperature: 437 F
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Wall / Panel Mount
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Compact unit for vacuum operation with RB-DV air injection vacuum blower, which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The unit maintains all the
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Description: designed for high velocity vertical discharge. Model PNURG is ideally suited for removal of grease laden exhaust found in restaurant and commercial kitchen applications. Other applications include a wide range of commercial, industrial, and institutional facilities such as schools, hospitals,
- Air Flow Rate: 74 to 33,374 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Loren Cook Company
Description: Model CBF direct drive transfer fans are ideal for ventilating equipment rooms, plumbing & electrical chases or nearly any confined space. The compact design and maintenance free motors provide an economic solution to small ventilating challenges. The efficient propeller and venturi
- Air Flow Rate: 540 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Howden
Description: Mine Ventilation Fans The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or
- Media Temperature: 1,004 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
Find Suppliers by Category Top
Featured Products Top
-
rooms, hospital emergency rooms and other confined areas or as a partial or complete exhausting system to create a negative pressure isolation room for possible use with patients known or suspected of having TB, SARS or other infectious diseases. As a recirculating unit, the IsoClean®’s (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
emergency rooms and other confined areas or as a partial or complete exhausting system to create a negative pressure isolation room for possible use with patients known or suspected of having TB, SARS or other infectious diseases. As a recirculating unit, the IsoClean®’s powerful motor (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
emergency rooms and other confined areas or as a partial or complete exhausting system to create a negative pressure isolation room for possible use with patients known or suspected of having TB, SARS or other infectious diseases. As a recirculating unit, the IsoClean®’s powerful motor (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanrooms Datasheets for Envirco -
(e.g., SO?, HCl). The system typically consists of a compact, enclosed cabinet housing key components: a scrubbing chamber, liquid spray nozzles, packing media, and exhaust fans. The contaminated gas passes through the scrubbing chamber, where it contacts a liquid solution (often water or a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanrooms Datasheets for Envirco -
suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco
More Information Top
-
Handbook of Energy Engineering Calculations > INTERIOR CLIMATE CONTROL ENERGY ECONOMICS
In such cities special exhaust fans are not needed to handle cigarette, cigar , or pipe smoke. Restaurants, bowling alleys, billiard rooms , taverns, and similar gathering places prohibit indoor smoking.
-
Handbook of Mechanical Engineering Calculations, Second Edition > SELECTING ROOF VENTILATORS FOR BUILDINGS
In such cities special exhaust fans are not needed to handle cigarette, cigar , or pipe smoke. Restaurants, bowling alleys, billiard rooms , taverns, and similar gathering places still permit some indoor smoking.
-
item_indices_2010.csv (item-indices-2010.zip)
… 108.802 201001,320122,20 FILTER - OTHER BRAND,1,1,106.996,107.013,106.996 201001,320205,5 CIGARS : SPECIFY BRAND,1,1 … … 4 201001,430129,DINING ROOM TABLE & 4-6 … … 201001,430339,ELECTRIC COOLING FAN ,2,1,98.457 … … SERVICE- MAIN DEALER,2,1,106.428,105.614,105.614 201001,610233, EXHAUST FITTING IN FAST …
-
item_indices_2012_q2.csv (item-indices-2012-q2.zip)
… 104.495 201204,320122,20 FILTER - OTHER BRAND,1,1,105.506,105.51,105.506 201204,320205,5 CIGARS : SPECIFY BRAND,1,1 … … 782 201204,430129,DINING ROOM TABLE & 4-6 … … 201204,430339,ELECTRIC COOLING FAN ,2,1,104.903 … … SERVICE- MAIN DEALER,2,1,102.02,101.646,101.646 201204,610233, EXHAUST FITTING IN FAST …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… devoted_J|6 tiled_J|1 hover_V|7 anxiously_R|6 fork_N|8 spoon_N|1 get_down_V|5 openly_R|13 tiring_J|1 feel_like_V|12 sleep_V|51 draughty_J|1 living_ room _N|12 stare_N|4 bleak_J|3 … … shout_N|2 tears_N|7 scream_N|5 contortion_N|1 beset_V|5 hysteria_N|2 shiver_V|8 wailing_N|1 alien_J|5 snicker_V|2 handkerchief_N|3 deathlike_J|1 trance_N|4 exhausted _J|3 pant_V|8 prayer_meeting_N|1 … … glisten_V|3 straggle_V|2 polish_V|8 screech_V|7 tell_on_V|2 grasshopper_N|4 mite_box_N|1 slingshot_N|1 rooftop_N|2 crow_N|2 chew_V|7 roofer_N|1 tar_N|1 cigar _box_N|1 shooter_N|1 roman_candle_N|1 … … relieved_J|5 drunk_J|9 gunpowder_N|2 reload_V|1 meadow_N|5 militia_N|5 make_one's_way_V|11 slow-moving_J|1 the_british_N|1 narrowness_N|1 baggage_N|1 cart_N|5 fan _out_V|4 outrun_V|2 pass_away_V|4 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… quantity_N|311 worth_N|22 vitality_N|37 relief_N|30 muscle_spasm_N|6 pain_N|232 crisis_N|18 ease_V|11 strained_J|7 strict_J|32 least_J|54 markedly_R|18 nuclear_reactor_N|28 exhaust _V|22 grip_V|6 squeeze_N|15 … … ethnic_group_N|19 hand_over_V|1 wanton_N|3 infliction_N|4 yield_V|218 confession_N|8 sol_N|23 whip_V|13 cudgel_V|1 encase_V|10 iron_N|163 crushed_J|14 cigarette_N|26 cigar _N|19 hot_J|123 extremely_R|163 … … middle_N|70 sensuous_J|6 hip_N|32 triple_time_N|8 guitar_N|17 castanets_N|2 strut_V|1 minstrel_show_N|3 originate_V|65 black_N|34 cake_N|60 chorus_line_N|2 erotic_J|11 fan _N|28 manipulate_V|21 suggest_V|76 … … shin_V|34 compulsory_J|7 peacetime_N|3 electric_power_N|7 public_utility_N|7 feudal_J|11 tenant_N|26 lord_N|22 land_tenure_N|4 rent_N|17 burden_V|9 military_service_N|27 army_N|104 rooms _N|24 room_N|161 furnishing_N|10 …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0102.pdf
a cigarette, cigar or pipe. Return doors, windows, exhaust fans , fireplace other fuel-burning appliance within the same room .
Indicates content that may require registration and/or purchase.