-
Supplier: Pivot Point, Inc.
Description: circle cotters are used where sharp ends are not allowed. Smooth all around, this fastener is ideal for applications associated with fabric. Other cotters available from Pivot Point include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin
- Diameter / Size: 0.06 inch
- Pin Type: Circle Cotter
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: Circle Cotters, Hair Pin Cotters and our other popular cotter pin invention- Rue Ring Locking Cotter Pins. Winner! 1ST PLACE - NEW PRODUCT GOLD AWARD Product Design & Development Magazine GOVERNOR'S NEW PRODUCT AWARD State of Wisconsin - 2001
- Diameter / Size: 0.25 inch
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: pins are also known as Hitch Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Some Cotter Pins that we have available for use with Ring Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters,
- Pin Type: Circle Cotter
- Design Units: English
- Features: Other
- Bulk/Assorted Package: Package of Assorted Sizes
-
-
Supplier: Pivot Point, Inc.
Description: Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into
- Pin Type: Circle Cotter
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Secure Your Next Adventure... With Jergens Quick-Release Pins! From outdoor adventures to creative at home projects, Jergens Quick Release pins are designed for quick, reliable connections in a wide range of (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Looking for quick-release pins that offer reliability and durability? Look no further! Jergens Kwik-Lok® pins are your ultimate solution, providing easy engagement and unbeatable holding (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
There are two primary types of hinges:
- Free-fit hinges operate with minimal friction or drag. Components rotate freely and independently with little resistance.
- Friction-fit hinges incorporate controlled interference to prevent free rotation. Depending on design intent, the resistance may range from a slight drag to enough torque to hold the
Browse Industrial Pins Datasheets for SPIROL -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Efficiency with Jergens Kwik-Lok® Pins! Experience superior quick release pins designed for easy engagement and high holding strength—perfect for frequent use in any environment. Our AS9100 (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Vlier Custom Solutions
Posted on April 15, 2024
We have manufactured precisely engineered parts for over 80 years, earning unparalleled trust throughout diverse industries including aerospace, medical, defense, telecommunications and transportation. Our parts are found virtually everywhere, from military aircraft and the International Space Sta...
(read more)
Browse Industrial Pins Datasheets for Vlier -
These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either "T" handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. SPECIAL (read more)
Browse Industrial Pins Datasheets for Vlier -
Lock Pin Capabilities No matter the size or design, each of our locking pins operates under the same basic principle, offering quick fastening, positive locking and adjusting in repetitive connections until the button is depressed. When pushed, the button moves the center spindle forward (read more)
Browse Industrial Pins Datasheets for Vlier
More Information Top
-
Cotter Pins and Wire Clips
• Circle cotter pins have deformable wire in the shape of a circle, with the pin's entry a wire terminus pointed inward.
-
Industrial Pins
Circle cotter pin .
-
Advanced Designs and Researches for Manufacturing
And then to failure reinstall it, such as common situation is: put into the circle pins but no installation split cotters , and these dangerous factors for transportation.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
Single strand from a wire rope rolled into a circle with six wraps, used in most pin shackles in place of a cotter key.
-
Machine elements
… 227 tapping screws 179, 185 blind rivet 165 blocking bearings 445 blocking length 242 arc tooth clutch 398 bolts 155 bolt chains 602 bolt clutches 403 boat turning gears 597 barrel-maker- circular arc toothing 539 wide V -belts 612 width factor …
-
Quality assurance in German intensive care units: First results of a prospective cross-section study of the Interdisciplinary team quality assurance in the int...
… Vinzenz-Hospital Haselünne; EVK Hattingen; KKH heath; St.-Vincenz-KH saint city; KKH Helmstedt; KKH top havel Henning village; Städt.-KH Her bolz home; common-shaft-KH hearth corner; Klinikum circuit Herford; St.-Josef-KH Her measuring wedge ; St.-Anna-Hospital Herne …
-
Countries > Canada > Province of British Columbia > Regulations > Workers Compensation Act > [CANADA BC Reg 1997-296] Regulation 296/1997 - Occupational Health...
"molly hogan" means a single strand of wire rope rolled into a circle with 6 complete wraps that may be used as a temporary … … eye splices of 2 lines of the same size or in pin shackles to replace the cotter pin; .
-
Roloff / Matek machine elements
The circular wedge -compound is used in the drive technique cams, e.g. for attachment of toothed wheels, and pulleys as connecting element, e.g. for rapid compound of two parts or as pass centering pin as rapid clamping system, e.g …
Indicates content that may require registration and/or purchase.