-
Supplier: Radwell International
Description: CIRCLE SEAL CONTROLS, 1012B00T-004S, 1012B00T004S, CHECK VALVE, 3/4IN, 120PSI,. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Check Valves, Control Valves
-
Supplier: Radwell International
Description: ELECTROHYDRUALIC SERVO VALVE, OLD PART # G771K226, MODEL # H10FOFA4V14, DIRECT-OPERATED, FLOW CONTROL FOR ANALOG SIGNALS, MAX PRESSURE = 3000 PSI (210 BAR), RATED FLOW = 10 GPM (2.5 LPM), STEP RESPONSE = 4 MS, 0.625 PORT CIRCLE, FKM (VITON SEALS). FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 0.625
- Valve Type: Control Valves, Servo Valves
-
Supplier: American Cast Iron Pipe Company
Description: with a rubber seal recessed into the disc to assure a positive seal even under low pressure. Series 600 swing check valves are available in sizes 3" through 12" and are available with lever and spring or lever and weight for applications where rapid flow reversals may be
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Features: ANSI, AWWA, Swing Check Valves
- Valve Type: Check Valves
-
-
Supplier: Check-All Valve Mfg. Co.
Description: practical. Many valves in this series meet API 594 requirements. Consult the factory for complete details. WV valves can be used as check valves, low pressure relief valves, and vacuum breakers by simply using deferent spring settings. Available Materials: 316 Stainless
- Valve Size: 1 inch
- Flow (Cv): 6.1
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other, Wafer / Split Disc Check Valves
-
Supplier: American Cast Iron Pipe Company
Description: with a rubber seal recessed into the disc to assure a positive seal even under low pressure. Series 600 swing check valves are available in sizes 3" through 12" and are available with lever and spring or lever and weight for applications where rapid flow reversals may be
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Features: ANSI, AWWA, Swing Check Valves
- Valve Type: Check Valves
-
Supplier: American Cast Iron Pipe Company
Description: with a rubber seal recessed into the disc to assure a positive seal even under low pressure. Series 600 swing check valves are available in sizes 3" through 12" and are available with lever and spring or lever and weight for applications where rapid flow reversals may be
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Features: ANSI, AWWA, Swing Check Valves
- Valve Type: Check Valves
-
Supplier: Assured Automation
Description: comes with field maintainable bolt-in seats and seals, which help increase a plants efficiency as well as reduce the overall cost of ownership. Rather than the concentric bore design of standard valves, the HPX sealing geometry is an ellipse, which provides a friction-free design with
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
. They’re responsible for converting energy between rotational and linear movement and force. Fasteners with compatible threads can provide tight seals for a wide variety of equipment. SCREW HANDEDNESS: LEFT-HAND THREAD AND RIGHT-HAND THREAD Screw handedness refers to the (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Grease Fittings on RuB Ball Valves
One of the key advantages of a ball valve over older types (such as conical plug valves, which are the traditional valve used for gas meter sets) is that the ball valve seals absolutely bubble-tight without any sealant or lubricant being required. The reason for this is that the geometry of a ball