Products/Services for Circular Waveguide Dimension

  • Waveguide-to-Coaxial Adapters-Image
    Waveguide-to-Coaxial Adapters - (58 companies)
    ...frequencies and are usually cylindrical or rectangular hollow metal tubes. A waveguide component of a particular dimension is used to propagate electromagnetic waves of a particular frequency. Some waveguides are also used in integrated circuits. Adapter...
    RF Connector Type
    Waveguide Material
    Profile
  • RF Waveguide Assemblies-Image
    RF Waveguide Assemblies - (32 companies)
    ...waveguides are made of aluminum, brass, bronze, copper, or silver. Waveguide cross-sections are usually rectangular, circular, or elliptical. Flanges. Flanges are used to connect waveguide sections to one another or terminate waveguide components...
  • Waveguide Rotary Joints-Image
    Waveguide Rotary Joints - (17 companies)
    ...and physical dimensions. Most rotating couplers and RF rotary joints have rectangular, circular, or elliptical cross-sections. Common materials for waveguide rotary joints include aluminum, brass, bronze, copper and silver. These waveguide components...
  • RF Waveguide Tees-Image
    RF Waveguide Tees - (19 companies)
    ...flanges to connect waveguide sections or terminate waveguide components. Most flanges are square, circular, or rectangular in shape and plated with cadmium, nickel, rhodium, silver, or tin. Union guide (UG) is the military standard MIL-DTL-3922 for a range...
  • RF Waveguide Phase Shifters-Image
    RF Waveguide Phase Shifters - (15 companies)
    ...to an external signal. They are made of aluminum, brass, bronze, copper or silver waveguides and have rectangular, circular, or elliptical cross sections. There are two basic types of RF waveguide phase shifters. Analog phase shifters use an analog...
  •  
    RF Waveguide Couplers - (54 companies)
    ...specifications. EIA waveguide sizes have a prefix of WR and indicate the widest inside dimension of the waveguide in hundredths of an inch. For example, WR650 is 6.50 in. wide, WR90 is 0.90 in. wide, and WR75 is 0.75 in. wide. Length or height is also...
  •  
    RF Waveguide Transition Adapters - (28 companies)
    ...waveguide. Similarly, circular-to-circular adapters are used to connect one circular waveguide to another circular waveguide. Circular-to-rectangular waveguides that change a circular waveguide to a rectangular waveguide are also available...
  •  
    Antennas - (1286 companies)
    ...antennas feature tapered waveguides to direct RF with a beam. They are most common for directing frequencies above 300 MHz. Panel antennas (and sector antennas) usually have a flat panel shape and are enclosed within a plastic radome to protect...
  •  
    Circular Polarizers - (12 companies)
    Circular polarizers block all photons rotating in one direction while allowing those rotating in the opposite direction to pass. They are assemblies that consist of a linear polarizer and a wave retarder, usually a quarter waveplate or half...
  •  
    Circular Connectors - (666 companies)
    Circular connectors are multi-pin connectors primarily used for external interfacing. Circular connectors are multi-pin connectors primarily used for external interfacing. They can be used for data transfer, electrical signal transmissions...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire