-
Supplier: American Cast Iron Pipe Company
Description: mechanical joint pipe is centrifugally cast in nominal 20 laying lengths under rigid production and quality control procedures in accordance with ANSI/AWWA Standards. AMERICAN mechanical joint ductile iron pipe is produced in 4-12 sizes and in special thickness
- Material: Iron (Ductile)
-
Supplier: American Cast Iron Pipe Company
Description: F&D Except for a transition fabricated pipe from an ANSI B16.1 class 250 flange to a standard AWWA C110 flange, AMERICAN no longer furnishes fittings with flanges faced and drilled per ANSI B16.1 class 250. Pressure Ratings As noted in AWWA C111, flange joints in the 24" and
- Fitting Type: Elbow
- Material: Iron (Cast/Ductile)
-
Supplier: McWane Plant and Industrial
Description: as required. Fabricated Ductile Iron Pipe – 3”-54” Fabricated in accordance with AWWA/ANSI A21.5/C115 latest revision, minimum Class 53 Ductile Iron Pipe with Ductile Flanges. All flanges and pipe ends faced after fabrication.
-
-
Supplier: Victaulic Co. of America
Description: Single transition for connecting grooved end IPS steel to grooved end AWWA ductile iron Designed for Class 53 or higher pipe Optional coatings include galvanized, organic zinc primer and bituminous Sizes from 3 - 12″ | DN80 - DN300 Pressures up to 500 psi | 3447
- English Size: 3 to 12 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: Designed for direct connection of flanged components into a grooved cast or ductile system Designed for Class 53 or higher pipe Sizes from 3 - 24″ | DN80 - DN600 Pressures up to 250 psi | 1724 kPa | 17 bar Optional coatings include coal tar epoxy, organic zinc primer and
- English Size: 3 to 24 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Flange
-
Supplier: Victaulic Co. of America
Description: Provides a rigid or flexible joint on Class 53 or higher pipe Optional coatings include orange enamel, coal tar epoxy, organic zinc primer and bituminous Sizes from 3 - 36″ | DN80 - DN900 Pressures up to 500 psi | 3447 kPa | 34 bar
- English Size: 3 to 36 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
Find Suppliers by Category Top
More Information Top
-
AWWA M22 - Sizing Water Service Lines and Meters
Class 53 ductile iron pipe , 50t.
-
Use of PE pipe reduces installation costs, saves time for new deicing pads
The de-icing fluid runoff travels to a Class 53 concrete-lined coated ductile iron pipe system, which connects to the city's sanitary sewer system.
-
Advanced conceptual design report. Phase II. Liquid effluent treatment and disposal Project W-252
Pipe : Ductile iron , ANSVAWWA C-151, Class 53 .
-
Piping Handbook, Seventh Edition > PLUMBING PIPING SYSTEMS
Ductile iron pipe rating is also designated by Special Thickness Classes : 50, 51, 52, 53 , 54, 55 and 56, and gravity sewer pipe.
Indicates content that may require registration and/or purchase.