Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Sullair Corporation
Description: SP model Oil/Water Separators are engineered molecular filtration solutions for condensate discharge problems. These units are designed for molecular filtration of condensate, including emulsified lubricant solutions. SP units have a 100% Performance Guarantee of less than 10
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: JORC Industrial LLC
Description: Specifically designed for smaller compressed air applications (up to 70 CFM) with a low condensate flow, the SEPREMIUM 70 oil/water separator is a simple and cost effective way to meet environmental regulations for condensate disposal. With an advanced polypropylene adsorbent
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
-
Supplier: Filtertech, Inc.
Description: hydrocarbons which prevent the safe discharge to surface waters. To effectively remove these contaminants, Filtertech manufactures its Model OWS Oil Water Separator. The OWS uses uniquely-designed tube packs which separate and remove tramp oils and other
-
Supplier: Titus Company (The)
Description: Our oil water separators use a technologically advanced proprietary filtration media to separate oil from water in the condensate discharged from compressed air systems. This non-carbon based and 100% recycled media actively absorbs oil while repelling
- Function: Oil Filtering / Removal
-
Supplier: Hydro Quip, Incorporated
Description: Features Low maintenance costs Easy cleaning through removable vapor-tight covers No moving parts No power consumption No consumable wearing elements No chemicals, absorbent or filter cartridges to remove, replace or dispose Compact size Solids storage capability Optional integral oil storage
- Technology: Gravity
- Function: Oil Filtering / Removal
-
Supplier: Arjay Engineering
Description: Over 40 years of Arjay’s field proven HF capacitance experience has been applied to the 4100-OWS series monitors. This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. • unique capacitance approach
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Process Media Temperature: -60 to 260 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: Mercer International, Inc.
Description: industry when it comes to oil water separation, because it allows them to conistently meet effluent requirements with 1/3 to 1/4 the time required for maintenance (when compared to conventional coalescing-type separators). Unique Applications We've Tackled: Balast water
-
Supplier: Mercer International, Inc.
Description: Mercer International, Inc. offers a line of competitively-priced below ground oil/water separators for flows up to 75 gpm. Tanks are constructed of corrosion-proof polyethylene and can be buried up to 30" below grade. The coalescer used in this separator is a new
-
Supplier: Alfa Laval Inc.
Description: gas containing oil mist from marine diesel engines to pass into the atmosphere un-cleaned. This oil mist can drift long distances in aerosol form before the droplets finally settle on the sea – or on land, with the pollution this entails. Although there are stringent regulations
- Total Flow: 1,761.1466666666668 GPM
- Technology: Centrifuge
- Function: Oil Recovery
-
Supplier: Sanborn Technologies
Description: The Freddy Tramp Oil Separator The Freddy Tramp Oil Separator removes tramp oil and impurities from coolants and fluids in a variety of applications. Typical applications include machine tool sumps, aqueous parts washers and process fluids from quench tanks. The
- Removal Rate: 2 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as
- Total Flow: 2,244.155844155845 GPM
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: KINTEP NEW POWER
Description: Introduction: High-efficiency commercial 3-phase separator with an even smaller footprint and simplified operation. Extracted waste oil can be processed into biodiesel.Conventional grease separators are often inefficient, leading to poor separation of oil, water,
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Oil Cleaning Module (OCM) provides rapid, effective separation of the oil, water and sludge components in contaminated mineral lubricating and hydraulic oils. The Alfa Laval Oil Cleaning Module (OCM) has been designed to rapidly and effectively
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Sanborn Technologies
Description: Turbo T6 Separator The "Easy Clean" High Performance Centrifuge The Turbo T6 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T6 Separators are in service on a wide range of applications
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T14 Separator The "Easy Clean" High Performance Centrifuge The Turbo T14 separator combines high speed performance with easy clean features like our quick opening cover, self-draining bowl and easy to change bowl liner. This high performance centrifuge is available
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Fuel Oil Cleaning Unit Solutions (FOCUS) are automated modular systems for purifying the liquid fuel oils used in gas turbine power plants. The fuel cleaning process is designed to prevent the potentially harmful effects of contaminants often found in fuel oil, using
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Hydro Quip, Incorporated
Description: Hydro Quip, Inc. a designer and manufacturer of oil water separator systems introduces their deep water oil spill response solution for containing, separating and recovering large amounts of oil that has spilled or leaked into the ocean. Large volume
- Technology: Gravity
- Function: Oil Filtering / Removal, Oil Recovery
-
Supplier: Sanborn Technologies
Description: Turbo T22 Separator The High-Solids Centrifuge The Turbo T22 separator provides an economical alternative to our other Turbo products by running at a slightly lower bowl speed. The large bowl design provides plenty of space to hold solids that are more easily separated at lower bowl
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break
- Technology: Coalescing
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break
- Technology: Coalescing
-
Supplier: Alfa Laval Inc.
Description: of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max.
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Hydro Quip, Incorporated
Description: Features Low maintenance cost Easily cleaned through the removable vapor tight cover(s) No moving parts No power consumption No consumable wearing elements No chemicals, absorbent or filter cartridges to remove, replace or dispose of Compact size Solids storage Optional integral oil storage
- Technology: Gravity
- Function: Oil Filtering / Removal
-
Supplier: Hydro Quip, Incorporated
Description: Features Low maintenance cost Easily cleaned through the removable vapor tight cover(s) No moving parts No power consumption No consumable wearing elements No chemicals, absorbent or filter cartridges to remove, replace or dispose of Compact size Solids storage Optional integral oil storage
- Technology: Gravity
- Function: Oil Filtering / Removal
-
Supplier: Filtertech, Inc.
Description: In the processing of ferrous metal working, water, water-based fluids or oils become contaminated with ferrous particles. These contaminants in high enough concentrations result in increased product defects, decreased tool life and fluid life. The Filtertech Model MMS “Mini Mag”
-
Supplier: Filtertech, Inc.
Description: In the processing of ferrous metal working, water, water-based fluids or oils become contaminated with ferrous particles. These contaminants in high enough concentrations result in increased product defects, decreased tool life and fluid life. The Filtertech Model MMS “Mini Mag”
-
Supplier: Hilliard Corporation (The)
Description: The separator is a hydrophobic screen element to be used in series downstream from the coalescer. Its function is to prevent coalesced water drops from being swept out of the vessel with the clean fuel before they drop into the sump.
- Type: Cartridge
- Additional Features: Duplex
- Filtration Product: Gasoline / Diesel
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: ZCL Composites, Inc.
Description: OUR CORROSION-RESISTANT TANKS OFFER LONG-TERM SAVINGS ZCL | Xerxes grease and oil interceptors deliver exceptional cost savings during the life of the installation. Our low-maintenance grease interceptors are ideal for commercial restaurants and food preparation facilities, and our oil
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: FLUORESCENCE detection technology is resistant to interferences from turbid or dirty water that impact light scatter devices. Substances such as sediment and rust do not materially interfere with the detection of oil in water. FLUORESCENCE detection ensures that the Oily
- Operating Temperature: 32 to 120 F
- Concentration: 0 to 100 ppm
- Process Media Temperature: 140 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: Nex Flow Air Products Corp.
Description: Newly developed "Liquid Super Separator" is a new concept of a pneumatic mist remover without filter element. The "Element Free Pneumatic Water Separator" uses a special centrifugal technique with "radial multi-nozzles" that is world patent pending and makes it possible to
- Drying Capacity: 22 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
Supplier: Stoelting Cleaning Equipment
Description: Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features Custom
- Internal Length: 25 inch
- Internal Width: 25 inch
- Heater Power: 6,000 to 18,000.00000000003 watts
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Central Air Compressor Co.
Description: low dB(A) noise levels, efficient use of energy, and no oil discharge to the environment. Even service costs are very low with no oil filters, oil separators or oil to dispose. ZW's 4-Stage Water Purification System with reverse osmosis membrane &
- Features: Integral Cooler
- Lubrication Style: Oil-free
Find Suppliers by Category Top
Featured Products Top
-
Superior Oil-Water Separation for Real-World Applications MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Their modular design adapts seamlessly to new installations or retrofits (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
. “The Kaydon skid has done a good job in cleaning up the water that was remaining in the system. All samples of lube oil are clean and bright.” Most refineries use vacuum distillation (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
VIS-10, 10 INCH (IN) INLET AND DISCHARGE SIZE VOONER INLET SEPARATOR (VIS) The Vooner VIS inlet separators provide vacuum pump protection from process liquid carry-over. By removing the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
SEPARATORS The inlet separator is necessary for any vacuum box application that removes water. By removing water and fiber from reaching the vacuum pump will ensure consistent vacuum levels during operation. If the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
. The only requirement was clean, dry, oil free compressed air at 80 to 100 PSIG. EXAIR's system provided a filter/separator for removing the dirt and water from the compressed air to keep the inside of the enclosure contaminant-free. Since Lasercraft's compressor system was a few years old, they also
More Information Top
-
States > Virginia > State > Register > 2009 > [2009 VA Register 525] 5/25/2009
The permittee must shall have a preventive maintenance program that includes timely inspection and maintenance of storm water management devices (e.g., cleaning oil / water separators , catch basins), as well as regular inspection, testing, maintenance and repairing of facility all industrial …
-
Federal Register > Monday, October 30, 2000 > [65 FR 64746] Final Reissuance of National Pollutant Discharge Elimination System (NPDES) Storm Water Multi-Secto...
4.2.7.2.1.3 Preventive Maintenance: You must have a preventive maintenance program which includes timely inspection and maintenance of storm water management devices, (e.g., cleaning oil / water separators , catch basins) as well as inspecting, testing, maintaining and …
-
Federal Register > Thursday, March 30, 2000 > [65 FR 17010] Proposed Reissuance of National Pollutant Discharge Elimination System (NPDES) Storm Water Multi-Se...
4.2.7.2.1.3 Preventive Maintenance: You must have a preventive maintenance program which includes timely inspection and maintenance of storm water management devices, (e.g., cleaning oil / water separators , catch basins) as well as inspecting, testing, maintaining and …
-
States > Virginia > State > Proposed Regulations > 2003 Documents > December 1, 2003 > [2003 VA Proposed va-p009a335] 9 VAC 25-151 - Virginia Pollutant Dischar...
The permittee must have a preventive maintenance program shall involve that includes timely inspection and maintenance of storm water management devices (e.g., cleaning oil / water separators , catch basins);, as well as inspection and, testing, maintenance and repairing of facility equipment …
-
States > Virginia > State > Register > 2005 > [2005 VA Register 725] 07/25/2005
A preventive maintenance program shall involve timely inspection and maintenance of storm water management devices (e.g., cleaning oil / water separators , catch basins) as well as inspecting and testing facility equipment and systems to uncover conditions that could cause breakdowns or …
-
States > Virginia > State > Register > 2008 > [2008 VA Register 1110] 11/10/2008
The permittee must shall have a preventive maintenance program that includes timely inspection and maintenance of storm water management devices (e.g., cleaning oil / water separators , catch basins), as well as regular inspection, testing, maintenance and repairing of facility all industrial …
-
States > Colorado > State > Forms > Public Water System Reporting Forms > Department of Public Health and Environment > [CO FORM swrecyclerpermit] Recycling Pe...
Preventive Maintenance - A preventive maintenance program is required, and shall involve inspection and maintenance of stormwater management devices ( cleaning oil / water separators , confirming the integrity of containment berms, etc.) as well as inspecting and testing equipment and systems such as crushers …
-
States > Colorado > State > Forms > Public Water System Reporting Forms > Department of Public Health and Environment > [CO FORM swheavylightmetalapplication] ...
Preventive Maintenance - A preventive maintenance program is required, and shall involve inspection and maintenance of stormwater management devices ( cleaning oil / water separators , catch basins, etc.) as well as inspecting and testing plant equipment and systems to uncover conditions that could cause …
-
States > Virginia > State > Proposed Regulations > 2005 Documents > July 25, 2005 > [2005 VA Proposed va-20050725-0039-0003754] 9 VAC 25 - Permit for Seafood P...
A preventive maintenance program shall involve timely inspection and maintenance of storm water management devices (e.g., cleaning oil / water separators , catch basins) as well as inspecting and testing facility equipment and systems to uncover conditions that could cause breakdowns or …
-
States > Alabama > State > Proposed Regulations > 2006 Documents > June 30, 2006 > [2006 AL Proposed al-20060630-0047-0004609] 335-6-07A - National Pollutant D...
A preventive maintenance program shall involve timely inspection and maintenance of stormwater management devices (e.g. cleaning oil / water separators , catch basins) as well as inspecting and testing Facility equipment and systems to uncover conditions that could cause breakdowns or failures …
Indicates content that may require registration and/or purchase.