-
Supplier: American Floor Mats
Description: left hand corner of each mat. And for maximum effectiveness, keep the surface clean. • Packaged for immediate use, each mat is double bagged, cleaned and certified ISO Class 5 Clean Room ready. • To clean, simply wipe down with a pre-moistened alcohol-based clean
- Mat Type: Anti-Fatigue
-
Supplier: Stoelting Cleaning Equipment
Description: drain. The electrically operated units can be used in manual mode or operated automatically by closing and opening the lid. For hot air drying of cleaned and rinsed items. Room air is filtered, heated, and forced through drying chamber. Moist air exhausted. Internally mounted
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Components: Heaters, Pumps, Ultrasonic Generators, Ultrasonic Transducers
-
Supplier: Sterling Plumbing
Description: strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean No caulking required in the seams 3" drain to floor clearance which means no need to cut
-
-
Supplier: Filtertech, Inc.
Description: In a number of filtration applications, floor space is at a premium with very little room for a filter along with the space needed for a clean supply pump and reservoir tank. In addition, many of these applications also require a low invert in to the filter for gravity draining
-
Supplier: General Cable
Description: from public venues to factory floors and in countless special applications, General Cable wire and cable solutions get the job done. Automotive Products Designing and manufacturing reliable solutions for OEMs and aftermarket customers built on quality. Military Cable Connecting continuous,
- Number of Conductors: 2 to 100 #
- Rated Voltage: 0.3 to 35 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 22 to 0 AWG
-
Supplier: Watts
Description: Watts Drainage Products FD-330-Y epoxy coated cast iron area drain with anchor flange, weepholes, 8 in. x 8 in. (203 x 203mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
- Strainer Size: 8 inch
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Watts
Description: Watts Drainage Products FD-200-WD on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, chrome plated secured dome, adjustable standpipe, and no hub (standard) outlet.
- Body Material: Cast Iron
- Features: Domed Strainer
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Zurn Industries LLC
Description: outlet. USA configurable. To view all options, see the Specification Sheet - Z893 Features And Benefits Saves labor up to 75% Single Channel System Type 304 stainless steel Continuous Reveal Around Drain
- Drain Type: Floor Drain
-
Supplier: Watts
Description: Watts Drainage Products FD-320-Y-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 8 in. (203mm) diameter fixed top, loose set ductile iron grate supported by bucket, and no hub connection (standard).
- Strainer Size: 8 inch
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Watts
Description: Watts Drainage FD-360 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-1/2 in. (394mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.
- Strainer Size: 15.5 inch
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Zurn Industries LLC
Description: FD2370 PVC floor sink is recommended for sanitary installation, comes with 3" PVC hub connection with 3/4 grate. Manufactured according to ASME A112.6.7-01 standards. Features And Benefits Recommended for sanitary installations PVC radiused body Full, 1/2 and 3/4 grate options available
- Connection Size: 14 inch
- Drain Type: Floor Drain
- Body Material: PVC
-
Supplier: Zurn Industries LLC
Description: 5" square floor drain features nickel bronze strainer, clamp collar and ABS body with 2" x 3" solvent weld connection. Comes standard with integral light-duty strainer, stainless steel deck plate, and protective label for grate. Features And Benefits Ideal for floor and shower
- Connection Size: 5 inch
- Features: Adjustable Height
- Drain Type: Floor Drain
-
Supplier: Zurn Industries LLC
Description: 8" x 8" Square A.R.C. Floor Sink body with 3" no-hub outlet, and anti-splash internal dome strainer Features And Benefits Recommended for sanitary installations White, acid-resistant coated cast iron body with PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not
- Connection Size: 3 inch
- Drain Type: Floor Drain
-
Supplier: Eric'sons Dura Trench
Description: 12 inch Industrial Floor Drain 12″ x 12″ Industrial & Food grade floor drain. Drain top is 1/2″ thick rated for forklift traffic. Interior drain body has smooth large radii corners for easy sanitation and is 9″ deep. Drain comes with large internal
- Strainer Size: 12 inch
- Drain Type: Floor Drain
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
floor inside or exterior to the cleanroom, on a mezzanine or suspended from building structurals. TECHNICAL CAPABILITIES (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
, polypropylene, and polyethylene, among others. Rubber tubing and plastic hose styles are available in unreinforced tubing, corrugated or convoluted tubing, and braid-reinforced hose for extra strength and pressure capabilities. Our silicone manufacturing areas include separate clean rooms for producing platinum and peroxide silicone for tubing and hose, as well as molded products. (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
including milling, machining, soldering, gas sampling, welding and more. The Adjustable Spot Cooler System comes equipped with everything needed for an efficient cooling station. Utilizing cool and clean compressed air, the Adjustable Spot Cooler allows users to precisely adjust temperatures from (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
cleaning processes, they eliminate chemical residues and odors, ensuring safe working environments. The cabinet design optimizes space, making it suitable for facilities with limited room, and often includes automated controls for efficient operation and monitoring. Key benefits include high (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-acid batteries have long been the industry standard for pallet jacks. But the costs of these systems are frequently overlooked—until they mount up. Warehouses usually cope with: Regular watering and cleaning of batteries Designated charging areas (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
systems. The AGV can be provided with various configurations to adapt to most any application Stainless Body for Hospitals and Clean Rooms 2,000 Pounds Standard Capacity Virtual Path™ 'Tape-free/Target-fr ee' Navigation (read more)
Browse Datasheets for Savant Automation, Inc. -
Raj Singh, Business Development Executive, will be at Booth #147 to talk through your setup and what it takes to shield it properly. NDT Radiation Shielding Rooms, Engineered to Your Specs MarShield’s custom modular (read more)
Browse Radiation Shielding Datasheets for MarShield -
industrial piping systems. Easily fits test tees, closet bends, sanitary tees, floor drains, and roof vents. Made with natural rubber. Drain pipe plugs available with and without bypass. Two Stage for blocking clean out and vent. Remote placement plugs (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
lift. How thick should the concrete pit floor be? That depends upon the floor loading and the local soil conditions (quicksand or solid rock). What kind of drain should be used? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
States > Utah > State > Regulations > Title R156 - Commerce: Occupational and Professional Licensing > [UAC R 156-17b] 17B - Pharmacy Practice Act Rule
Clean rooms should not have sinks or floor drains that expose the area to an open sewer.
-
States > Utah > State > Proposed Regulations > 2013 Documents > July 1‚ 2013 > R156-17b - Pharmacy Practice Act Rule
Clean rooms should not have sinks or floor drains that expose the area to an open sewer.
-
States > Utah > State > Proposed Regulations > 2013 Documents > November 15‚ 2013 > R156-17b - Pharmacy Practice Act Rule
Clean rooms should not have sinks or floor drains that expose the area to an open sewer.
-
States > Colorado > State > Regulations > 3 CCR > 700 - Department of Regulatory Agencies > 719 - State Board of Pharmacy > [CoCR 719-1] 001 - Pharmacy Rules a...
There shall be no sink or floor drains in the buffer area or clean room .
-
Quest for the best.
… hygiene and prevent contamination (elimination of water traps; vibrating pipes to ensure all powder is fed into packages for improved accuracy; use of easily cleaned stainless steel, tiling and self- draining floors ; separate cleaning equipment for different rooms ; dust extraction system; and …
-
Bacteriophages: Biology and Applications
Clean the floor drains in the starter and fermentation rooms Regularly inspect equipments’ surfaces to remove biofilms and milkstone deposits Spray the environment with adequate disinfecting agents (e.g., chlorine-containing .
-
States > Washington > State > Proposed Regulations > 2002 Documents > September 4, 2002 > [2002 WA Proposed 96638] WAC 296-24, 833 - Expedited Rules - WAC 296-...
- Shower baths, shower rooms, or laundry rooms have floor drains to remove wastewater and facilitate cleaning .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-833] 833 - Temporary Housing for Workers
• Shower baths, shower rooms, or laundry rooms have floor drains to remove wastewater and facilitate cleaning .
-
Technology, safety and costs of decommissioning a reference boiling water reactor power station. Appendices. Volume 2
detergent drain tanks (EKN 310) Reactor Building and Turbine Generator Building decontamination drains low-purity wastes from either the equipment or floor drain subsystems filter demineralizer element chemical cleaning solutions battery room drains chemical system overflows and tank drains laboratory drains.
-
Rearing Animal and Plant Pathogen Vectors
… a light colored concrete floor that has a drainage hole in the center of the room or the floor can be slightly slanting to one side of the room to a drainage hole for cleaning spills or washing floors with a hose.
Indicates content that may require registration and/or purchase.