-
Supplier: Terra Universal, Inc.
Description: disposal pail. Detachable trolley features sturdy polyethylene construction and large, smooth wheels for easy decontamination and added maneuverability. The foam impact filter fits over and protects the float from clogging debris. Unit includes cleanroom option, HEPA filter, impact
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Foams and Foam Materials - Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® FSupplier: Zotefoams, Inc.
Description: PVDF (polyvinylidene fluoride) High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:
- Use Temperature: 320 F
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
-
Supplier: Boyd
Description: medical disposables manufacturing. Capabilities 3D CAD modeling & design support Low to mid to high volume production Prototyping & regulation testing support Printing & labeling Packaging, Kitting & Sterilization Blending & Filling Cleanrooms – class 100 to class 100K Automated
-
-
Supplier: Boyd
Description: medical disposables manufacturing. Capabilities 3D CAD modeling & design support Low to mid to high volume production Prototyping & regulation testing support Printing & labeling Packaging, Kitting & Sterilization Blending & Filling Cleanrooms – class 100 to class 100K Automated
- Services: Computer Aided Design (CAD) / Solid Modeling, High Volume Production, Kitting, Low Volume Production, Packaging, Private Labeling, Testing / Inspection
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Industry / Application: Medical / Health Care
-
Supplier: JBC Technologies, Inc.
Description: With a Class 8 Cleanroom and state-of-the-art equipment, JBC Technologies is a leader in providing the highest-quality die cutting, material converting and contract manufacturing solutions for the medical industry. From stick-to-skin remote monitoring patches and medical diagnostic kits to
- Services: Design / Development, High Volume Production, Low Volume Production, Testing / Inspection
- Capabilities: Foam Fabrication, Plastic Fabrication, Welding and Fabrication
- Industry / Application: Medical / Health Care
- Features: Midwest US Only, North America, Northeast US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
Sell ESD cleanroom swabs
Laundered and packed under an ISO Class 4 Cleanroom , the foam exhibits low particulate and ionic content.
-
LAB SAFETY SUPPLY products - Grainger Industrial Supply
• Swab, Cleanroom , Style Rigid Tip, A, Material Foam Head/Polypropylene Handle, Color White, Size 75mm, Head Length 22.7mm, Package Quantity 100 .
-
Nilfisk-Advance America showcases complete line of cleanroom vacuums designed for contamination-control specialists at CleanRooms East
Its efficient filtration system uses a foam impact filter, microfilter, oversized main filter, two HEPA filters, and an optional ULPA filter to meet cleanroom standards up to and including ISO 4 (Class 10). .... • GM80CR â Specifically designed and packaged for use in cleanrooms, the portable GM80CR contains a four…
-
wet wipe machine - offers from wet wipe machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : wet wipes machine, packaging machine, wet tissue machine, alcohol swab machine ]. .... Sell PVA foam wipes / PVA sponge wipes. .... PVA foam wipes / PVA sponge wipes / PVA clean wipes / PVA cleanroom wipes / PVA…
-
450 mm carrier interoperability effects on particle Generation
It has been noted that the use of coreplast as an external package best protected the carrier … and does not break down easily while also having the property of being a cleanroom approved material. .... Cleanroom approved foam is also vital in protecting the wafers as shock and vibration reducer.
-
Sell Cleaning Validations Swab
Package . .... • Related Keywords : foam swabs, cleaning swabs, cleanroom swabs, esd clean swabs .
Indicates content that may require registration and/or purchase.