-
Supplier: U.S. Plastic Corporation
Description: Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear,
- Chemical System: Acrylic
- Features: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear,
- Chemical System: Acrylic
- Features: Film / Sheet
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low Temperature Flexibility Oil Resistant Uses Cable Jacketing Wire Types SJT SRDT ST SVT Agency Ratings UL 62 RoHS Compliance RoHS
- Tensile Strength (Break): 2,500 psi
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor-free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner-gauge sheet than with other common
- Deflection Temperature (@ 264 psi, 1.8 MPa): 158 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4.8 %
- Dielectric Strength: 408.94000000000085 kV/in
-
Supplier: Eastman Chemical Company
Description: blades commonly used for plastic. Spectar Stratus can be vacuum-formed at lower temperatures than other plastics without pre-drying the sheet. It forms clear, strong bonds with commercially available cements and solvents. It accepts screen-printing, painting,
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Boyd
Description: formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes Low VOC (volatile organic compound) adhesives for sensitive or enclosed applications Heat &
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: U.S. Plastic Corporation
Description: Ideal for a wide range of food preparation, transport, serving and storage tasks. This innovative system is specially designed to work with full size food pans, food boxes, sheet pans and gastronorm size food pans. The components are made of impact-resistant structural web
Find Suppliers by Category Top
Featured Products Top
-
more easily than semi-crystalline polymers. Semi-crystalline plastics are typically used for plastic components, and include polypropylene, fluoropolymers, nylon, acetal and polyethylenes (LDPE, HDPE, UHMW-PE). These heat resistant polymers work great (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
shock and vibration resistant. The most heat resistant models can tolerate temperatures as high as 250° C and as low as -25° C. In addition to our own Locon-manufactured products, we carry high temperature inductive sensing equipment from (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
excellent combination of impact strength, chemical and corrosion resistance, stiffness, and heat resistance. pDCPD has been proven in applications ranging from large truck and bus body panels to cold weather recreational vehicles and can be used on numerous other applications where large, tough, corrosion-resistant, and aesthetically pleasing appearance is required. (read more)
Browse Datasheets for Osborne Industries, Inc.