-
Supplier: US Timing & Conveyor
Description: Cleats We offer a wide variety of cleat options from 2D cut profiles for prototypes and smaller quantities to custom “in house” injection molded cleats for larger quantities. Standard materials for cleats are white 92 ShA TPU and clear 90 ShA FDA compliant TPU Injection molded cleats are standard
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Bervina Ltd.
Description: design and produce tooling for new applications in house. We produce cast timing belts in the length range of 150mm – 1500mm, available hardness of the material is between 10-90 ShA. Heat resistance is between 80 – 200 °C On demand it is possible to deliver belts in different
- Belt Material: Polyurethane
-
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Features: Other Belt Material
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other
- Belt Material: Polyurethane
-
Supplier: Bervina Ltd.
Description: design and produce tooling for new applications in house. We produce cast timing belts in the length range of 150mm – 1500mm, available hardness of the material is between 10-90 ShA. Heat resistance is between 80 – 200 °C On demand it is possible to deliver belts in different
- Belt Width: 16 to 152 mm
- Belt Length: 260 to 476 mm
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt, Steel
-
Supplier: Megadyne Americas
Description: F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches.
- Belt Thickness: 0.125 inch
- Belt Width: 0.5 to 4 inch
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Open-ended, Perforated / Timing Features
- Application: Food & Beverage Processing, General Purpose
-
Supplier: F.N. Sheppard & Co.
Description: F. N. Sheppard is a distributor and fabricator of flat conveyor belts. We have a large inventory of wide rolls which can be slit and fabricated to your specifications. With state of-the-art equipment, several manufacturing and service locations, and a commitment to providing the best
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Modular Belt, Open-ended, Other, Perforated / Timing Features, Sidewalls, V-Guides / V-Ropes
- Application: General Purpose, High Temperature
- Material: Nylon, PVC, Polyurethane / Urethane, Rubber, Silicone, Teflon®
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Application: Agricultural, Food & Beverage Processing, Forest Products, General Purpose, Inclined Conveying, Manufacturing / Fabrication, Mining / Quarrying, Packaging, Pulp & Paper
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Open-ended, Perforated / Timing Features, Sidewalls, V-Guides / V-Ropes
- Material: PVC, Rubber
-
Supplier: QC Industries Conveyors
Description: non-slip timing pulleys. Self-aligning drive bearings with seals. Bearings can be lubricated rapidly, without drive removal. Stepper motors and Servo drives are PLC programmable. Optional self-tracking V-guide is thermally welded to the carcass of the belt. Nylon coated belt
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Belt Thickness: 0.105 to 0.37 inch
- Minimum Pulley Size: 2 to 18 inch
- Operating Temperature: -40 to 180 F
- Application: Agricultural, Commercial / Retail, Food & Beverage Processing, General Purpose, Inclined Conveying, Manufacturing / Fabrication, Packaging
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Belt Thickness: 0.02 to 0.31 inch
- Minimum Pulley Size: 0.56 to 6 inch
- Operating Temperature: -60 to 250 F
- Application: Agricultural, Food & Beverage Processing, General Purpose, High Temperature, Inclined Conveying, Manufacturing / Fabrication, Packaging
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move End Drive Conveyors: Specifications: Flat, Fixtures and Cleated belt options Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Precision Move Series Driven Conveyors Features: Link multiple conveyors with 1 drive Adjustable angle from 0° to 25° Variety of timing belt ratios available 1:1, 1.27:1, 1.75:1, 2:1 can be used to speed or slow down the conveyor Can not be used with
- Features and Options: Cleated
- Conveyor Type: Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Features & Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides provide worry free
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Belt Thickness: 0.07 to 0.275 inch
- Minimum Pulley Size: 1.18 to 6 inch
- Operating Temperature: -20 to 230 F
- Application: Agricultural, Commercial / Retail, Food & Beverage Processing, General Purpose, Inclined Conveying, Manufacturing / Fabrication, Packaging
Find Suppliers by Category Top
Featured Products Top
-
& Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp.
More Information Top
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > DEWATERE...
In addition, changing a cleated conveyor belt is more costly and time consuming because each pocket must be removed and replaced individually.
-
Future organic tire fibers
Both tires gave 3.5 times the treadlife of the 4-ply bias rayon control tires in .... In the high-speed and cleated -wheel tests, in which radial tires usually fail by belt -edge separation, the durability of Fiber B was increased to a level substantially higher than wire, by folding the belt edges.
-
The logistical challenges of the long tunnel drives on contract KAT 2 / Die logistischen Herausforderungen der langen Tunnelvortriebe des Bauloses KAT 2
The technical challenges of this plant are on the one hand the length of the longest belt, altogether 16.6 km, and on the other hand the two 6 m high, cleated belt , ver- tical conveyors installed in the construction shaft. .... Due to the long delivery times for vertical conveyor components, an additional redundant section and belt switches…
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Coordinated motion saves time by optimizing the overall motion and by eliminating the time spent solving the .... The master axis can be the cleated belt or flights that bring in empty boxes or a virtual axis, for instance.
-
Enhanced Methods For Automatic Handling Of Optical Disks Housed In Cartridges
Cleated Belt Configuration For Elevating and Lowering Cartridges. .... At the time of this writing, the automatic cartridge /disk handling system operation was successfully demonstrated.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > PIT OPERATION
…draining, the humus is too wet for handling as it becomes sloppier each time it is moved .... The conveyors may have to use cleated belts , or buckets, to prevent the peat from flowing back along them.
-
Standard Handbook of Plant Engineering, Third Edition > MATERIALS HANDLING: FIXED-PATH EQUIPMENT
In applications where a steeper incline is required, heavily textured, nubbed or cleated surface belts can be used. .... equipment is specified are belt speed, length, maximum load on belt at one time , tension loads, power…
-
Economic recycling of CdTe photovoltaic modules
…automatically using a solenoid valve controlled air cylinder, is opened after a certain time interval allowing the .... An inclined belt conveyor, with a one-piece, molded polyurethane cleated belt, transports the crushed module pieces and EVA flakes to the etching vessel used for semiconductor etching and separation.
-
Aqueous Pretreatment of Plant Biomass for Biological and Chemical Conversion to Fuels and Chemicals
…and water addition; pressurized continuous pretreatment feeder equipment; pretreatment reactor throughput and residence time control; reactor discharge .... In continuous sys- tems, biomass particles must be actively transferred to the pretreatment equipment via various staging devices such as live-bottom hoppers and conveyance devices, such as screw conveyors or cleated - belt con- veyors.
-
Airport and air transportation issues
…system include the fact that there are no headway and, hence, no waiting time for service, unless .... An excellent review of the historical evolution of moving walk- way technology, including a description of the three main types of moving walkways in use today (rubber belt systems, cleated pallet systems, and rubber covered pallet systems), may be found in John…
Indicates content that may require registration and/or purchase.