-
Supplier: Manufacturers Supplies Co.
Description: consider while evaluating a swing arm clicker press are: Structural features, such as the cutting power, size of the cutting table and of the cutting platen. Control systems such as the power setting, the fine tuning of the stroke end, and the devices that make the
- Capacity / Operating Force: 8 to 25 tons
- Equipment Type: Clicker Press
-
Supplier: Manufacturers Supplies Co.
Description: ATOM traveling head die cutting presses offer a wide & easily accessible working area suitable for cutting a wide variety of synthetic materials in either roll or sheet form. The ATOM traveling head presses are versatile die cutting machines designed to use small to medium
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Associated Pacific Machine Corp.
Description: The Travelling Head Press is used for cutting textiles, plastics, foam, gaskets, rubber, and other materials. Efficient cuts of single or multiple layers of materal Uses a hydraulic-down and hydraulic-up system to provide an even cutting depth Very quiet Special cutting
- Capacity / Operating Force: 20 tons
- Stroke: 5.118113 inch
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 20 inch
-
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a wide range of products; both natural & synthetic. Ideally
- Capacity / Operating Force: 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Manufacturers Supplies Co.
Description: control. The 151 EL automatic kiss cutting machine develops 5 mechanical tons of cutting power, has a cutting platen of 200mm x 200mm, a fixed stroke of 30mm, with speeds ranging from 30-120 strokes per minute. The 301 EL automatic kiss cutting press develops 10
- Capacity / Operating Force: 5 to 10 tons
- Stroke: 1.181103 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Associated Pacific Machine Corp.
Description: The swing arm clicker is the workhorse for many die cutting applications and also a very capable entry-level machine. We are proud to offer the Associated Pacific Machine APM-SA series of Swing-Arm Clicking Machines. Whether you are looking for an additional cutting machine, a
- Capacity / Operating Force: 22 tons
- Stroke: 3.15 inch
- Sheet / Working Length (R to L): 17 inch
- Sheet Width / Working Depth (F to B): 35.4 inch
-
Supplier: Associated Pacific Machine Corp.
Description: Two axis computer numerical control system P.P. cutting pad with pad shifter Punch slug box under head to automatically collect scrap material Pneumatic die rails under head for quick and easy die mounting Servo motor positioning system Inboard clamping beam feed system Outboard conveyor
- Capacity / Operating Force: 30 tons
- Daylight / Open Height: 8.3 inch
- Sheet / Working Length (R to L): 19.6 inch
- Sheet Width / Working Depth (F to B): 82.7 inch
-
Supplier: Associated Pacific Machine Corp.
Description: cutting positions availible Program and cutting die change within five minutes Dryrun without cutting force before actual cutting can avoid mistakes Maximum blank size of 500 x 600 mm for paper sheet sizes of up to 950 x 1450 mm Die lubrication for clean cuts and longer
- Capacity / Operating Force: 25 tons
- Daylight / Open Height: 10.3543363 inch
- Operation: Blanking, Straightening / Flattening
- Features: Clicker Press, Other
-
Supplier: Mile-X Equipment, Inc.
Description: quote! 414479 - 10" Round and 10"x14" Flat Capacity, 230 volt, 1 PH " STANDARD FEATURES Unique design features a swivel-head for miter cutting structurals, pipe and tubing Miter head swivels from 90 to 45, while the stock remains in the same position Large, easy-to-read scale for positioning
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Features: Miter Cutting
-
Supplier: Mile-X Equipment, Inc.
Description: ordering the checkout cart will incorrectly state that this ships by UPS. Click here for sale price quote! STANDARD FEATURES Unique design features a swivel-head for miter cutting structurals, pipe and tubing Miter head swivels from 90 to 45, while the stock remains in the same position
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Features: Miter Cutting
-
Supplier: Mile-X Equipment, Inc.
Description: By operating the foot valve the hydraulic chuck adjusts to fit any 15” to 24.5” tire . An opposite press of the foot valve releases the tire. Pressure is maintained in the cutting groove by the pulley and winch adjustment. This helps eliminate the common strain of re-grooving several
-
Supplier: Mile-X Equipment, Inc.
Description: quote! JET 414482 - 12"x20" Capacity, 2 HP, 3 Ph, 230/460V" 20" AND 36" VERTICAL BANDSAWS STANDARD FEATURES OF THE VBS-2012 Designed for multiple uses cutting both ferrous and non-ferrous metals Built for heavy-duty production use Variable speed drive combined with two-speed gear box provide
- Cutting Capacity: 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Fluoro-Plastics, Inc.
Description: inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Backing: Fluoropolymer, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
efficient processes. That’s why we’re excited to share that we’ve added a new 30-inch rotary die-cutting press to our lineup. Expanding from our previous maximum width of 18 inches, this press offers greater design freedom and more flexibility in how your parts can be produced (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc.
More Information Top
-
Americam Society of Composites: 29th Technical Conference
Figure 4: Steel rule dies sitting on an industrial clicker press for cutting upper and lower flat patterns for benchmark part.
-
balancing machine - offers from balancing machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hydraulic cutting machine, cutting press , clicker press ] .
-
G Board - G Board Manufacturers, Suppliers (Page 10)
[ Related Keywords : hydraulic cutting machine, cutting press , clicker press ] .
-
balance machine - offers from balance machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hydraulic cutting machine, cutting press , clicker press ] .
-
four column hydraulic press - offers from four column hydraulic press manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Die cutting machine, shoe making machine, clicker press , shoe die cutting machine ] .
-
Wide-Width Geomembrane Testing
Good success at blanking out specimens has been accomplished with the aid of a clicker press and die or a cutting table.
-
Encyclopedic Dictionary of Polymers
A stamping press used with clicker dies to cut shapes from plastic sheet.
-
CR4 - Thread: How to quickly cut little plastic bags out of a thin plastic film?
Plus the depth of cut is normally adjustable on a clicker press and you should use some type of substrate like a 1/4" to 1/2" thick sheet of nylon or delrin so the blade doesn't bottom out on a metal surface to…
-
Cellulose Fiber/Bentonite Clay/Biodegradable Thermoplastic Composites
The tensile bars were cut using a metal die and clicker press (Benz Materials Testing Instruments, Providence, RI).
-
Reinforcing effect of carboxymethylated nanofibrillated cellulose powder on hydroxypropyl cellulose
Small dog-bone-shaped specimens were cut from the composite films using a clicker press .
Indicates content that may require registration and/or purchase.