-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.3125 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.125 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.4375 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.4375 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
Supplier: Accuris
Description: SILICONE RUBBER SPONGE Closed Cell, Firm
-
Supplier: Accuris
Description: Silicone Rubber Sponge Closed Cell, Medium
-
Supplier: Accuris
Description: SILICONE RUBBER SPONGE Closed Cell, Medium
-
Supplier: Accuris
Description: RUBBER, SPONGE, SILICONE, CLOSED CELL
-
Supplier: SAE International
Description: This specification covers a silicone rubber sponge in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: SAE International
Description: This specification covers a silicone rubber sponge in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: SAE International
Description: This specification covers a silicone rubber sponge in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: Phelps Industrial Products
Description: This soft density Silicone sponge is manufactured in a closed cell construction. It is a high temperature, low torque gasket material impervious to a wide range of media with excellent resistance to atmospheric attack. Therefore, silicone sponge can achieve
- Thickness: 0.125 to 0.5 inch
- Operating Temperature: -67 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Budnick Converting, Inc.
Description: 100S.125 is a 1/8 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility.
- Thickness: 0.125 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal R10490 medium silicone sponge rubber is a fluorosilicone closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability,
- Thickness: 0.031102379 to 0.125196918 inch
- Operating Temperature: -79.6 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: 300AR.187 is a 3/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive.
- Thickness: 0.1875 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Sponge ELASTOSIL® C2935 A is a medium-density silicone rubber sponge compound. It is specifically designed for molding. When properly catalyzed and cured it produces a sponge that is tough and resilient with a uniform, closed-cell
- Type: Elastomer / Rubber
- Industry: Industrial
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Aero Rubber Company, Inc.
Description: We manufacture cord in solid (and closed cell sponge rubber) compounds including: Natural Rubber / Latex Rubber Neoprene EPDM Buna ‘N’ Buna ‘S’ Silicone Viton / FKM Rubber Economy Grades, Commercial and Spec Grade formulations. We can meet your needs on just about any
- Industry: General Industrial
- Chemical System: Isoprene, Silicone
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: Boyd
Description: be reinforced if desired & lubricated for easy assembly Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives Materials Open & closed cell foam & sponge Natural
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Fujipoly® America Corp.
Description: environmental seal and as dummy connector. Applications LCD and EL display balancing Bezel gasket, environmental seal Shock, vibration damping Two types are available which match the mechanical functions of the active ZEBRA® connectors: extruded and closed cell sponge. A range
- Features: Other
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams, Bisco silicone foam,
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: A & D Rubber Products Company
Description: SPR022 and ASTM E595 EMI/RFI Shielding Flame, Smoke & Toxicity Materials Formulated to Meet the Requirements of FDA Title 21 CFR 177.2600 Custom Compounds Solid/Dense Materials Open and Closed Cell Sponge Materials Typical Commercial and Specification Grade Materials
- Size Capabilities: 0.005 to 7 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Grinding, Machining, Water / Abrasive Jet Cutting
-
Supplier: JBC Technologies, Inc.
Description: extensive experience sourcing, slitting, laminating, and die cutting high temperature foams such as Silicone, Fluorosilicone, Fluorocarbon, and ECH (Epichlorohydrin CLOSED CELL FOAMS Chemical, flame, UV, and water resistant, closed cell foams have strong shock
- Capabilities: Contour Cutting, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
-resistant capabilities. They can eliminate smoke emission when furnaces are closed and provide long-lasting performance through multiple use cycles. Thicker silicone-coated ropes, such as square-braided components, are broadly used as sealants for electrolysis cells in primary aluminum (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
-blowing silicone foam which creates a closed-cell structure. It is formulated as a liquid system with a 1:1 mix ratio by volume and low viscosity, enabling easy dispensing either by cartridge or automated mixing machine. This silicone foam’s fast gel time will help increase (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
closed-cell structure. It is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery modules. SilSo Lite 21025 features a fast gel time for increased production (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
21025 Silicone Foam Key Features Include: Flowable – low viscosity for easy dispensing Fast curing – enhances process efficiency Primerless adhesion Medium density, closed cell Flame retardant, UL 94 V-0 Thermally (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
Urethane-based coatings provide strong protection against water. Their closed cell structure prevents fluid permeation while preserving the fabric’s soft feel and breathability. However, these coatings can degrade under ultraviolet light, diminishing their performance over time (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc.