Products/Services for Cloth Braided Vacuum Hose
-
Industrial Hose - (1757 companies)...for different applications, there are four basic types of hose construction found in industry: Vertical braided hose - the entire hose length is cured in one operation for good flexibility, high kinking resistance, and excellent...Product FormMaterialConstruction Options -
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns... -
Synthetic Fibers and Fabrics - (485 companies)...process twists the filament fiber into a yarn. The filament falls vertically from the spinneret and is caught in a large vacuum nozzle. The vacuum force keeps tension on the line as it is wound around a bobbin. 4. The twisted yarn is packaged and sent... -
Hose Fittings - (1196 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically... -
Hydraulic Hose - (602 companies)...on a combination of acceptable hose cross-section deformation and mechanical bending limit of any reinforcement. . Important performance specifications to consider when searching for hydraulic hose include working pressure, maximum vacuum, and temperature range... -
Air Hose and Air Duct Hose - (479 companies)...a pressure rating of only 4,200 psi , the pressure rating for the assembly is 4,200 psi. Vacuum hose and hose assemblies may also have ratings for minimum pressure or maximum vacuum. These define the minimum vacuum pressure that can be maintained within...
-
Hose Clamps and Band Clamps - (363 companies)...oil, vacuum, and emission systems. The selection of type and size of hose clamps for a specific application involves factors, such as torque, vibration, and pressure requirements. ISO 8177 -- This international standard specifies maximum and minimum...
-
Cloth Tapes - (172 companies)Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type...
-
Hose Reels - (408 companies)Hose reels can be used to wind, unwind, and store many different types of industrial hose. Reinforced hose is designed for heavy-duty applications and includes hose styles such as textile braid, wire braid, wire helix, and many other designs...
-
Glass Fibers and Fiberglass Cloth - (246 companies)...or fiber-based materials shaped into mats of randomly oriented fibers, felt, needle punched cloth, spun bound, or meltblown structures. Braided product - Braided products are used for tubular composite structures, thermal insulation fabrics, and in other...
Product News
-
Kuriyama of America, Inc.
Autolock - Braided Push-On Hose GENERAL APPLICATIONS. Air tools. Pneumatic and low-pressure hydraulic systems. Lubricating oils, diesel fuel and antifreeze solutions. Water lines for molding and blow-forming machines. Robotic welders. Chemical and paper industries. Automation and machine (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
NewAge Performance Products | NAPP
Silbrade® Platinum Braid Reinforced Silicone Hose Silbrade (R) Platinum braid-reinforced silicone hose. Silbrade (R) Platinum braid-reinforced silicone hose offers a higher degree of purity for critical applications such as medical and dental equipment, laboratory uses, hot fill systems, beverage and dairy service, appliances, deionized water transfer, thermal protection and electrically-associated equipment. Additional benefits of Silbrade Platinum hose include: Non-toxic ingredients manufactured from FDA compliant materials. Listed... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Braid-reinforced hose engineered for performance Strength where it counts. Our braid-reinforced hose lineup --Silbrade TM, Nylobrade TM, and Urebrade TM --is engineered for performance under pressure. Silbrade TM - Flexible, high-purity silicone for elevated temperatures and demanding clean applications. Nylobrade TM - Crystal-clear PVC with excellent pressure ratings and visibility. Urebrade TM - Rugged polyurethane with exceptional abrasion resistance and resilience. From lab to plant floor, we have the right hose for your critical... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
High-Pressure Braid-Reinforced PVC Hose the hose less pliable. If chemical resistance is in question, in-plant tests are suggested. Gasoline and oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8 " ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose 's resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking. (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Ningbo TIP Fluid Technology Co., Ltd.
High Pressure Multi-layer Braided Hydraulic Hose Product Structure. Braid hose consists of an inner tube of liquid resistant synthetic rubber, middle rubber layer, 1 to 6 braid wirereinforcements, and superior weather resistant synthetic rubber cover. Application. Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Premium High Pressure Braided Hydraulic Hose of high-strength steel wire braided reinforcement structure, with a rated working pressure of 28MPa and a minimum burst pressure up to 112MPa. It stably copes with ultra-high pressure, surge and frequent flexing working conditions, effectively avoiding hose rupture, leakage and failure, and reducing equipment downtime and maintenance costs for engineering, mining and industrial machinery. Premium Wear & Corrosion Resistant Materials: The inner tube is made of high-quality oil-resistant synthetic rubber... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
EN857 2SC Braided Hydraulic Hose – 40MPa Product Overview. This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers stable high-pressure resistance, outstanding abrasion and corrosion resistance, and long service life for harsh industrial working conditions. Core Product Advantages for Professional Users. table High-pressure Bearing Capacity: Rated working... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
High-Pressure Double Steel Wire Braided Hose High-Performance Hydraulic Rubber Hose - Engineered for durability, efficiency, and versatility in heavy-duty applications such as construction, mining, and earthmoving equipment. Advanced Reinforcement - Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility - Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. All-Weather Temperature Range - Operates reliably from -40... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R191201 Two-Braid High-Pressure Hose Assembly Reliable burst strength and impulse performance - Two-layer high-tensile steel wire braid reinforcement delivers stable dimensional integrity under sustained impulse loads, preventing hose ballooning or ply separation. Proven to withstand rigorous impulse cycle testing, with a verified minimum burst pressure of 112 MPa and a 4:1 safety factor, providing reliable performance and ample safety margins for medium-to-high-pressure hydraulic applications. Optimized material compatibility and media... (read more)Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Double Steel Wire Braided Hose Assembly Superior Pressure Capacity with Assembly-Level Safety Margin - Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly, ensures leak-free, stable transmission under high-pressure pulsation, delivering end-to-end safety from hose body to end fittings. Multi-Media Compatibility for Versatile Applications - The optimized inner tube compound enables smooth... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… whiff_N|1 european_flatfish_N|4 left-eyed_J|1 taper_N|5 right-eyed_J|1 soleidae_N|4 european_sole_N|1 longitudinally_R|4 sleeveless_J|16 outer_garment_N|8 aba_N|2 cloth _N|124 worn_J|388 calculator_N|5 tablet_N|14 architrave_N|2 vacuum _tube_N|13 line_of_defense_N|2 sharpen_V|13 barbed_wire_N|5 … … lotion_N|12 bedouin_N|1 kaffiyeh_N|1 vein_V|2 braid _N|10 uniform_N|20 shoelace_N|2 ribbon_N|20 … … hammer_N|27 carburetor_N|8 pneumatic_J|3 cupboard_N|3 hose _N|9 mailer_N|1 mattress_N|15 ventilation_N|10 …
-
data.noun (finlayson-gwc2014.zip)
… 0 aiguilette 0 001 @ 02456938 n 0000 | ornamental tagged cord or braid on the shoulder … … that provides scheduled flights for passengers 02286932 06 n 02 airline 1 air_ hose 0 001 @ … … 0000 ~ 07329586 n 0000 | an airfield equipped with control tower and hangers as well as accommodations for passengers and cargo 02288826 06 n 02 air_pump 0 vacuum _pump 0 004 @ … … n 0000 | truncated cloth cone used to indicate …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… 0 aiguilette 0 001 @ 02786339 n 0000 | ornamental tagged cord or braid on the shoulder … … that provides scheduled flights for passengers 02598155 06 n 02 airline 1 air_ hose 0 001 @ … … 0000 ~ 08558475 n 0000 | an airfield equipped with control tower and hangers as well as accommodations for passengers and cargo 02600390 06 n 02 air_pump 0 vacuum _pump 0 004 @ … … n 0000 | truncated cloth cone used to indicate …
-
wn_g.pl (finlayson-gwc2014.zip)
… forms an image free from chromatic aberration)'). g(102327932,'(a small vacuum tube; used at … … rounded balls; "a sonic agglomerator")'). g(102335849,'(ornamental tagged cord or braid on the shoulder … … a duct that admits air to be mixed with fuel)'). g(102340543,'(a commercial enterprise that provides scheduled flights for passengers)'). g(102340714,'(a hose that carries air under … … g(102343145,'(truncated cloth cone used to indicate …
-
noun.artifact (finlayson-gwc2014.zip)
… water) } { shoulder, berm, edge1,@ road,#p (a narrow edge of land (usually unpaved) along the side of a road; "the car pulled off onto the shoulder") } { shoulder1, cloth _covering,@ garment,#p … … shoulder; "an ornamental gold braid on the shoulder of … … @ sprinkler_system,#p (an inlet with two or more couplings to which a hose can be attached … … fabric; used for pockets and linings) } { Silex, coffee_maker,@ noun.communication:trademark,;u (a vacuum coffee maker .
-
Analysis Of Dewar And Transfer Line Cooldown In Superfluid Helium On-Orbit Transfer Flight Experiment (SHOOT)
The external transfer line is a double -walled flexible bellows hose consisting of a 1.17 cm diameter inner flow line and a 5.08 cm diameter outer vacuum line. Each flexible bellows is covered with a metal braid to provide resistance against high pressure squirming. … is covered with 10 layers of double aluminized kapton MLI with a beta cloth on the outermost …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hair and camel hair |fabric_N weave_V goat_N hair_N camel_N hair_N 02666079_N| a loose sleeveless outer garment made from aba cloth; worn by Arabs |loose_J sleeveless_J outer_garment_N make_V aba_N cloth _N worn_J arab_N 02666196_N| … … the filaments of a vacuum tube |battery_N use_V heat_V … … rounded balls; |device_N cause_V material_N gather_V rounded_J ball_N 02684515_N| ornamental tagged cord or braid on the shoulder … … that provides scheduled flights for passengers |commercial_enterprise_N provide_V schedule_V flight_N passenger_N 02690270_N| a hose that carries air …
-
noun.dat (finlayson-gwc2014.zip)
… 0 aiguilette 0 001 @ 02190204 n 0000 | ornamental tagged cord or braid on the shoulder … … 02053949 06 n 01 airline 1 001 @ 02634708 n 0000 | a hose that carries air … … | an airfield without normal airport facilities 02056089 06 n 02 air_pump 0 vacuum _pump 0 002 … … 01 antimacassar 0 001 @ 02306380 n 0000 | a piece of ornamented cloth that protects the …
Indicates content that may require registration and/or purchase.