-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) multispectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared sensors (0.9 to 2.55 μm) G11475 to G11478 series is an InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. These linear image sensors consist an InGaAs photodiode array and charge amplifiers, offset
- Horizontal Pixels: 256
- Pixel Size: 250 µm
-
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with 192 × 96 pixels developed for two-dimensional infrared imaging The G13441-01 has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illumi-nated InGaAs photodiodes. Each pixel is made up of an InGaAs
- Horizontal Pixels: 192
- Pixel Size: 50 µm
- Maximum Frame Rate: 867 fps
-
Supplier: SPIE - Education
Description: cover a wide range of IR and UV applications, including: CCDs and CMOS detectors Infrared focal plane arrays Cooled and uncooled infrared sensors Infrared Radiometry Thermography Industrial inspection Research and Development applications Corona detection and
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared high sensitivity, APS (active pixel sensor) type The S13499 is an APS type CMOS area image sensor that has high sensitivity in the near infrared region. The pixel format is VGA (659 × 494 pixels). Imaging is possible at a maximum rate of 75
- Horizontal Pixels: 659
- Pixel Size: 9.9 µm
- Maximum Frame Rate: 75 fps
-
Supplier: Toshiba Imaging Systems Division
Description: fluorescing agents. While the IK-HD5 is not an approved IEC60601 medical device, its imaging capabilities are well-suited as a component of surgical microscopy, endoscopy, IR inspection and defense imaging systems. Image Sensor 3-CMOS, 1/2.9 inch, 2.1MP progressive Output
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Advance Security Products
Description: any other standard browsers Support both WEP and WPA WPA2 Encryption Motion detection alert via email or upload image to FTP Wifi: 802.11b/g Weight: 3 pounds Specification Image Sensor: 1/4" Color CMOS Sensor Display Resolution: 640 x 480 Pixels (300k Pixels)
- Camera Function: Video
-
Description: layer as sensors for X-ray, infrared light, high-energy particles, neutrons, etc. emerged from very early days of the SOI technology. However, there have been several difficult issues with fabricating such detectors and they have not become very popular until recently. This book offers
-
Supplier: SPIE - Education
Description: The test concepts presented apply to CCD/CMOS cameras, intensified CCD cameras, night vision goggles, SWIR cameras, and infrared cameras. Using a systems approach, this course describes all the quantitative and qualitative metrics that are used to characterize imaging system
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Hamamatsu Photonics Europe
Description: The C12741-11 is a near-infrared camera which employs a 640 pixels × 512 pixels InGaAs sensor. -70 ˚C peltier cooling significantly reduces dark current which leads to improved image quality and allows imaging with long exposure time. Unlike CCD or CMOS cameras, the
- Maximum Frame Rate: 7.2 fps
- Resolution: 16 bits
- Features: CMOS
-
Supplier: e-con Systems™ Inc
Description: performance and improved sensitivity in the near-infrared (NIR) spectrum. With Higher Quantum Efficiency (QE) in both 850nm and 940nm, provides crystal-clear images at 5MP resolution. This camera is ideal for, Infrared Vein Finders, Skin and Wound Assessment Devices, Fundus
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Key Features Full HD RAW RGB camera based on Sony® Starvis™ IMX462 CMOS image sensor Ultra low light sensitivity Superior near-infrared performance 1/2.8" Optical Form-factor MIPI CSI-2 video output On-board microcontroller to interface with sensor through I2C
- Horizontal Resolution: 1,937 lines
- Maximum Frame Rate: 60 to 120 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,097 lines
-
Supplier: e-con Systems™ Inc
Description: compliant Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Pixel size:2.9 µm x2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:2.376 V @ 12-bit HCG mode, 0.921 V @ 12-bit LCG mode Output Format:RAW 12 bit
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 30 to 60 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,097 lines
-
Supplier: e-con Systems™ Inc
Description: Tags: GMSL2™ Cameras Overview NileCAM27 is a 2.0 MP global shutter RGB-IR Camera module based on OmniVision's 1/2.9" OV2312 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera captures high-resolution images
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: SPIE
Description: existing literature and a large amount of new experimental data obtained during the course of the study. The main emphasis is on UV, visible, and near-infrared systems that use silicon detector technology. The authors also address the issues arising in thermal imaging with infrared
-
Supplier: Security Camera Warehouse
Description: Outdoor 1/3.3" CMOS, 3.3-12mm, 12-IR LED, 3-axis, WDR, PoE, Mic 1/3.3" CMOS 720x480 3.3-12mm Vivotek FD7141 Dome Network Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Vari-focal Max Video Resolution 0.3 Megapixel (720x480) Video Compression No
- Camera Function: Video
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality video
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: Emergent Vision Technologies
Description: The HR-2000 camera from Emergent Vision Technologies stands as a high-performance imaging solution, leveraging the advanced CMV2000 CMOS sensor by AMS. This sensor offers exceptional image quality with high dynamic range and rapid frame rate performance, capable of
- Applications: Alignment / Guidance, Assembly Quality, Flaw Detection
- Image Source: Area Scan Camera
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60 FPS to
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: D-Link Systems, Inc.
Description: built with a megapixel image sensor to give you high quality video with resolutions up to 720p HD (up to 1280 x 800). Get a closer look with ePTZ, which lets you digitally zoom in, zoom out, and pan across your camera’s video so you can survey a large area easily. A mechnical IR filter
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Borne out of decades of experience in fluorescent imaging for research, whole slide scanning for pathology, and robust, high performing detectors for medical imaging, MoxiePlex is the bold new entry into world of spatial proteomics. Hamamatsu’s vision is to bring the power of multiplex (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Non-contact infrared thermal imagers provide critical temperature data which is used to produce consistent, high-quality products and inspect the condition and integrity of high-value assets, without putting operators at risk (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
PI's Angstrom-Level Resolution Piezo Stage for AFM, Metrology, and Advanced Imaging PI (Physik Instrumente), a global leader in piezo nanopositioning and air bearing technology, offers the (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
challenges for energy-intensive industries. Temperature and emissions monitoring technology, including portable and fixed thermal imagers and gas analysers, can help improve process efficiency and enhance product quality in the power, metals, glass, HPI and cement applications. Accurate (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
to 50 meters. Additionally, the Q1 features imaging vibrometry, allowing users to analyze structural dynamics without expensive instrumentation campaigns. This capability makes it an efficient tool for both indoor (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
One device, endless possibilities Sensors, reimagined The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily (read more)
Browse Vision Sensors Datasheets for Cognex Corporation
More Information Top
-
Gesture Sensing Control For Smart Devices Report - Powerpoint - 2015
Second, an infrared CMOS image sensor is needed to capture images of the deformation.
-
IR CMOS: infrared enhanced silicon imaging
SiOnyx has developed visible and infrared CMOS image sensors leveraging a proprietary ultrafast laser semiconductor process technology.
-
A pupil perimeter for objective visual field measurement
The LCD (2 inch: 45x34 deg) for generating visual stimulus image faces an infrared CMOS image sensor for obtaining eye image.
-
A cryogenic 10-bit successive approximation register analog-to-digital converter design with modified device model
[7] Martin P, Guellec F. MOSFET modeling for sim- ulation, design and optimization of infrared CMOS image sensors working at cryogenic temperature [C]//Proceedings of 18th International Conference “Mixed Design of Integrated Circuits & Systems”.
-
Virtual and Mixed Reality - Systems and Applications
Full-body interaction with the game was provided by the PrimeSense Reference Design, a USB plug-and-play device that uses an IR projector along with standard RGB and infrared CMOS image sensors (Figure 1).
-
SiOnyx Introduces XQE Family of Infrared CMOS Image Sensors
SiOnyx Introduces XQE Family of Infrared CMOS Image Sensors .
-
7.1.09 -- Scientific CMOS (sCMOS) -- Image Sensor Technology
Breakthrough Short-Wave Infrared CMOS Image Sensor Technology .
-
Low-stress wearable computer system for capturing human experience
An infrared LED sends IDs in a blinking pattern at 200 Hz, and infrared CMOS image sensors detect the ID at an image- capturing rate of 500 fps.
-
Iris recognition system based on fast iris localization and phase correlation mathching
Eye images are captured from a CMOS image sensor on infrared (IR) illumination condition using a digital signal processor (DSP) kit.
-
A 100 frame/s CMOS active pixel sensor for 3D-gesture recognition system
Here, real-time 3-Dimensional object extraction is by a recogni- tion system which consists of a CMOS image sensor and infrared light emitting diodes (LED).
Indicates content that may require registration and/or purchase.