Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensirion
Description: applications, such as medical devices, diagnostic equipment or process control. The essential goal is to understand the requirements of our customers and to implement the key benefits of our technology skillfully to their advantage: Low Flow Rates Years of experience and expertise
- Features: Liquid
-
Supplier: Sensirion
Description: Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an impressive dynamic measurement range. The
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable
- Media: Gas / Air
- Control: Limit / Set Point Control
-
Supplier: Sensirion
Description: The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements. The
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 8.702262 to 15.5190339 psi
-
-
Supplier: Sensirion
Description: high-precision sensor element and the analog and digital processing electronics on a single CMOS silicon chip. Combined with high-quality materials, the result is a durably stable, extremely fast and highly precise mass flow meter. The SFM5400 mass flow meter is the valve-free
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145.0377 to 2,103.04665 psi
- Process Media Type: Gas
- Features: In-line
-
Description: priority. CMOS Integrated Lab-on-a-Chip System for Personalized Biomedical Diagnosis provides insight toward the solution, with a comprehensive, multidisciplinary reference to the next wave of personalized medicine technology. A standard CMOS fabrication technology allows
-
Supplier: Laurel Electronics LLC
Description: derived from consecutive readings Laureate™ 1/8 DIN Digital Panel Meter for digital process are a cost-effective solution for process signals such as 4-20 mA, 0-10V, or 0-5V. Full-scale voltage input ranges from ±200 mV to ±600V and current ranges from ±2 mA to ±5 A are jumper
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Laurel Electronics LLC
Description: Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine learning algorithms directly on
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: SPIE - Education
Description: Semiconductor fabrication, traditionally including Front-End-Of-The-Line (FEOL), Middle-Of-The-Line, (MOL), and Back-End-Of-The-Line (BEOL), constitutes the entire process flow for manufacturing modern computer chips. The typical FEOL processes include wafer preparation, isolation,
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
- Features: Specialty / Other
-
Supplier: Microchip Technology, Inc.
Description: Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Comparator Module: Two analog comparators with programmable input/output configuration CMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Richardson RFPD
Description: over-flow or under-flow. The AD9203 can operate with a supply range from 2.7 V to 3.6 V, attractive for low power operation in high-speed portable applications.Fabricated on an advanced CMOS process, the AD9203 is available in a 28-pin thin shrink small outline package
- Resolution: 10 bits
- Sample Rate: 40,000 kSamples/Sec
- Features: Other
-
Supplier: SPIE - Education
Description: style, split compliance, layer polarity, feature bias defined by split process characteristics and will draw attention to the constraints to integrate the pitch-split patterning steps into a complete CMOS process flow. In addition, the course provides information on the
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
- Features: Specialty / Other
-
Supplier: Richardson RFPD
Description: and +5V logic levels and a +5V supply is less than 0.5mW. The DAC-8221 is manufactured using PMI's highly-stable, thin film resistors on an advanced oxide-isolated, silicon-gate, CMOS process. PMI's improved latch-up resistant design eliminates the need for external protective Schottky
- Resolution: 12 bits
-
Supplier: Cirrus Logic, Inc.
Description: performance in a miniature, low-profile package. The WM7121 is designed to withstand the high temperatures associated with automated flow solder assembly processes. (Note that conventional microphones can be damaged by this process.) The WM7121 top port microphone offers matched
- Frequency Response: 62 to 13,000 Hz
- Dynamic Range: 93 dB re 20µPa
- Microphone Sensitivity: -38 mV/Pa
- Signal to Noise Ratio: 65 dB
-
Supplier: Cirrus Logic, Inc.
Description: performance in a miniature, low-profile package. The WM7132 is designed to withstand the high temperatures associated with automated flow solder assembly processes. (Note that conventional microphones can be damaged by this process.) The WM7132 Bottom Port microphone offers matched
- Frequency Response: 62 to 12,500 Hz
- Dynamic Range: 93 dB re 20µPa
- Microphone Sensitivity: -38 mV/Pa
- Signal to Noise Ratio: 65 dB
-
Supplier: Richardson RFPD
Description: Si86S61x/S62x/SOx: Single and Dual Channel Digital Isolators The Skyworks family of robust, low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantages over legacy isolation technologies. All versions
- Data Rate: 150,000 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Level Ball Grid Array (eWLB) package, which can be processed in standard SMT flow. For first evaluation of the BGT24LTR22 radar sensor, we offer the EVAL BGT24LTR22 board, which enables fast testing of the device and fast prototyping. Summary of Features 24GHz transceiver MMIC Fully
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: efficient and allowing for lower-power consumption. The KSZ8851 is designed using a low-power CMOS process that features a single 3.3V power supply with options for 1.8V, 2.5V or 3.3V VDD I/O. The device includes an extensive feature set that offers management information base (MIB)
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Broadcom Inc.
Description: The HCPL-7840 isolation amplifier family was designed for current sensing in electronic motor drive and automotive applications. In a typical implementation, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the HCPL-7840. A differential
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Laurel Electronics LLC
Description: Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow rate Counts up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Microchip Technology, Inc.
Description: Interrupt on UART error- Wake-up on Start bit from Sleep mode- 4-character TX and RX FIFO buffers- LIN bus support- IrDA® encoding and decoding in hardware- High-Speed Baud mode- Hardware Flow Control with CTS and RTS Enhanced CAN (ECAN™ module) 2.0B active (up to 2 modules):- Up to 8
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: Interrupt on UART error- Wake-up on Start bit from Sleep mode- 4-character TX and RX FIFO buffers- LIN bus support- IrDA® encoding and decoding in hardware- High-Speed Baud mode- Hardware Flow Control with CTS and RTS Enhanced CAN (ECAN™ module) 2.0B active (up to 2 modules):- Up to 8
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
Find Suppliers by Category Top
Featured Products Top
-
that are used to properly package the resulting biopharmaceuticals. Combining superior physics, high reliability and unparalleled flexibility, RedySmart stands apart from competitive offerings. The RedySmart thermal mass flow meters & mass controllers are MEMS-based (Micro (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc.
Conduct Research Top
-
Chiron's Curse
to support manufacturing method deviations Stability program was inadequate re: thimersol effectiveness and final container testing Aseptic processing was inadequate re: media fills, requalification of in-process aseptic processes, and proper monitoring of air flow and pressure differentials Protocols
More Information Top
-
3D TCAD Simulation for Semiconductor Processes, Devices and Optoelectronics
The following section will show a simplified 3D process simulation for CMOS process flow based on the layout information.
-
Process flow innovations for photonic device integration in CMOS
Multilevel thin film processing, global planarization and advanced photolithography enables the ability to integrate complimentary materials and process sequences required for high index contrast photonic components all within a single CMOS process flow .
-
Introduction to Microfabrication 2nd Edition
Figure 27.6 Simple BiCMOS technology: triple diffused-type bipolar transistor added to a CMOS process with minimal extra steps: only p-base diffusion mask is added to CMOS process flow .
-
Silicon Devices and Process Integration
Fig. 7.1 A conventional CMOS process flow . a Patterning of shallow-trench isolation (STI) re- gions. b STI oxide liner and oxide fill. c Patterning of STI oxide-fill.
-
Device Modeling for Analog and RF CMOS Circuit Design
2.2 Typical Planar Digital CMOS Process Flow .
-
CMOS Logic Circuit Design
Chapter 2 is an overview of silicon fabrication and topics relevant to a CMOS process flow .
-
Introduction to Semiconductor Manufacturing Technology
Chapter 14 diagrams CMOS process flows including an advanced CMOS process flow with copper and low-κ interconnection.
-
Semiconductor-On-Insulator Materials for Nanoelectronics Applications
The mechanical stress in the channel originates from specific process steps [21] added into the classical CMOS process flow .
-
Nanometer CMOS ICs
Subsequently, a basic CMOS process flow is briefly examined. fun- damental differences between various CMOS processes are then high- lighted.
-
High Dielectric Constant Materials
The top gate- dielectric choices were determined to be epitaxial SrZrO3 and amorphous La2O3 for the standard CMOS process flow , and La2O3 for the replacement gate approach.
Indicates content that may require registration and/or purchase.