Products/Services for CNC Wax Milling Machines

  • Milling Cutters-Image
    Milling Cutters - (838 companies)
    How to Select Milling Cutters Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. They remove material via movement within the machine, or directly via their own cutting action. Some...
  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment...
  • Presses (metalworking)-Image
    Presses (metalworking) - (518 companies)
    Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch...
  • Milling Machines-Image
    Milling Machines - (675 companies)
    ...for five-axis and six-axis milling machines. Machining centers are machine tools that are used to repeat operations automatically. Most machining centers are computer numerically controlled (CNC). CNC milling machines are programmed with a set...
  • CNC Machining Services-Image
    CNC Machining Services - (5286 companies)
    ...this programming to precisely shape the part from a workpiece of a specified size. The operation can be repeated any number of times, allowing for the fast generation of nearly identical parts. Here is an example of a CNC milling machine cutting...
  •  
    CNC Controllers - (178 companies)
    ...of control. CNC controllers are used to retrofit many types of machine shop equipment. Examples include horizontal mills, vertical mills, lathes and turning centers, grinders, electro discharge machining (EDM) equipment, torch tables, automatic...
  •  
    Prototyping Services - (909 companies)
    Prototyping services provide low-volume conceptual or working models of a design in a short time frame. Often, they are available from providers of high-volume part services.
  •  
    CNC Routers - (222 companies)
    ...more than 20 hp, compared to 3000 rpm for a milling machine or a few hundred rpm for a drill. The most common use for a traditional router is working on wood and plastics, such as making dove-tail joints in furniture pieces. A CNC, or computer...
  •  
    Wire Mills and Wire Flattening Machines - (51 companies)
    Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles. They flatten or produce profiles and shapes on the wire itself by drawing it through rolls...
  •  
    CNC Tool Changers - (40 companies)
    CNC tool changers allow a machine to perform more than one function without requiring an operator to change the tooling. A CNC tool changer can quickly change the end effectors without the requirement of multiple robots. Tool changers can be manual...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire