-
Supplier: Daheng New Epoch Technology, Inc.
Description: can be divided into transmission gratings and reflection gratings, and reflective gratings can be divided into plane reflection gratings, concave reflective gratings, echelle gratings, etc. GCG series grating is one of the plane reflective
- Groove Frequency: 300 s per mm
- Blaze Wavelength: 500 nm
- Grating Design: Plane Reflection
- Grating Type: Ruled Grating
-
Supplier: Edmund Optics Inc.
Description: A diffraction grating is an optical component that separates (diffracts) polychromatic (white) light into its component wavelengths. Each grating is fabricated from a highly accurate master grating that is copied many times. The duplication process is described below for
- Groove Frequency: 600 s per mm
- Blaze Wavelength: 500 nm
- Grating Type: Ruled Grating
-
Supplier: Edmund Optics Inc.
Description: A diffraction grating is an optical component that separates (diffracts) polychromatic (white) light into its component wavelengths. Each grating is fabricated from a highly accurate master grating that is copied many times. The duplication process is described below for
- Groove Frequency: 1,200 s per mm
- Blaze Wavelength: 500 nm
- Grating Type: Ruled Grating
-
-
Supplier: Edmund Optics Inc.
Description: A diffraction grating is an optical component that separates (diffracts) polychromatic (white) light into its component wavelengths. Each grating is fabricated from a highly accurate master grating that is copied many times. The duplication process is described below for
- Groove Frequency: 600 s per mm
- Blaze Wavelength: 400 nm
- Grating Type: Ruled Grating
-
Supplier: Edmund Optics Inc.
Description: A diffraction grating is an optical component that separates (diffracts) polychromatic (white) light into its component wavelengths. Each grating is fabricated from a highly accurate master grating that is copied many times. The duplication process is described below for
- Groove Frequency: 1,800 s per mm
- Blaze Wavelength: 240 nm
- Grating Type: Ruled Grating
-
Supplier: Laser 2000 GmbH
Description: discharge tube with both the diffraction grating and piezo mounted output coupler within the vacuum envelope for lowest loss operation. As with the PL2-M the PL3 gas is user replenishable. By changing the cavity optics and gas mixture, the PL3 can be converted into a tunable CO2
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Supplier: Laserglow Technologies
Description: pattern details.) They are composed of transparent polymeric materials (plastic). With the standard size of 8 mm diameter and 1mm-1.2mm thickness, these elements fit well into numerous standard laser modules or may be mounted outside the module housing.
- Features: Other
-
Supplier: CASTECH, Inc.
Description: damage threshold, high consistency of power and diffraction efficiency across the full scan angle.Applications:-Laser display -Micromachining -Heterodyne interferometer -Laser tweezers -Optical inspection
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Laser Operation: Micromachining / Trimming
- Features: Other
-
Supplier: CASTECH, Inc.
Description: the same time. The two transducers convert the absorbed RF signal into ultrasonic wave and transmit it to the acousto-optic medium at the same time, forming mutually orthogonal diffraction gratings in the medium. The incident light interacts with the orthogonal diffraction
- Aperture: 6 mm
- Wavelength Range: 1,064 nm
- Modulation: Frequency
-
Supplier: ValueTronics International, Inc.
Description: monitor: Also functions an optical power meter Vacuum wavelength display: Converts displayed wavelength to value in vacuum External interfaces: GPIB, RS-232C, VGA monitor output The MS9710C is a diffraction-grating spectrum analyzer for analyzing optical spectra in the 600 to 1750 nm
Find Suppliers by Category Top
Featured Products Top
-
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
CASTECH 2D-AOD empowers engineers to achieve ultra-fast, high-precision laser scanning and robust system performance in cutting-edge photonics and optical applications. (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
wavelengths and demanding applications. CASTECH 2D-AOD utilizes acousto-optic technology to enable high-speed laser beam scanning by controlling RF driving frequency, achieving random positioning, continuous line scanning, and sequential point deflection with nRad-level position (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH 2D Acousto-Optic Deflectors (2D-AODs) are engineered for high-speed solid-state laser beam scanning without mechanical inertia. By varying the RF driving frequency, the system enables precise beam steering with random positioning, continuous line (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Gas sensing spans various technologies. These include electrochemical, PID, and MOS sensors which each offer distinct advantages in terms of sensitivity, range, and application. Infrared (IR) sensors, for example, excel at detecting gases with specific absorption bands (i.e., CO2). Yet they (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
machines to achieve sub-nanometer surface finishes and sub-micrometer form accuracies. This allows us to produce precise IR lenses, IR windows, and complex assemblies. Our diamond fly cutting machine also enables intricate diffraction gratings for advanced IR optics design. Diverse (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
instability, which hinder high-speed spectral analysis and precise laser applications. CASTECH Acousto-Optic Tunable Filters overcome these challenges with solid-state TeO2 and LiNbO3 crystals, (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Product Overview Acousto-optic Q-switches (AOQS) are intracavity Q-switching devices for laser Q-switching, with high damage threshold and high modulation loss. At the start of pumping, the AOQS adds diffraction loss to the cavity, keeping it in a low-Q state so (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
High-Speed Beam Steering via RF Control Laser beam deflection (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
HV Feedthrough is widely used in excimer laser systems, providing a reliable high-voltage feeding solution for the discharge cavity of the laser. Excimer lasers, as important equipment in modern high-end manufacturing, play a significant role in semiconductor lithography, display panel annealing (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Recent progress in HTSC bolometric and nonbolometric detectors
cw CO2 laser Diffraction grating (line selection .
-
Set-up for power calibration transfer at CO2 laser wavelengths
Fig. 10 Tunability of the CO2 laser with diffraction grating .
-
Diffraction efficiency enhancement of femtosecond laser-engraved diffraction gratings due to CO2 laser polishing
Color online) Femtosecond laser-induced diffrac- tion grating (before CO2 laser polishing) on a fused-silica glass surface fabricated at a laser fluence of 6.32 J/cm2 , a scanning speed of 1 mm/s, and a scanning step of 40 μm: (a) optical …
-
Determination of trace concentrations of neon in helium with laser excitation of the 2P5 3S-2P5 3P transition in neon in an HF discharge
WPolarization properties of reflective diffraction gratings for CO2 lasers ," Preprint of Institute of Physics, Academy of Sciences of the Belorussian SSR, No. 279, Minsk (1982).
-
Formation of complex wavefronts by use of quasiperiodic subwavelength structures
Figure 3.1 illustrates the geometry of a Pancharatnam-Berry phase diffraction gratings for CO2 laser radiation realized using subwavelength dielectric gratings.
-
Space-variant polarization-state manipulation with computer-generated subwavelength gratings
Figure 6.2 illustrates the geometry of a Pancharatnam-Berry phase diffraction grating for CO2 laser radiation realized using subwavelength dielectric gratings.
-
Theoretical and experimental investigation of inhomogeneously polarized laser modes
Generation of high power (up to 2 kW) beams with axial-symmetric polarization (ASP) in stable resonator of industrial CO2 - laser with diffraction gratings or V-axicon have been realized.
-
Two-Frequency waveguide CO2 laser for atmospheric pollution monitoring
Obtaining two-frequency alternating generation in a CO2 laser with a diffraction grating by resonator-length modu- lation becomes possible if the cavity length L de- pendence of the laser output power W is a periodical (period 2/2) sequence of two or …
-
Coupling efficiency in grating tuned carbon dioxide waveguide lasers
Key Words: CO2 Waveguide Laser , Diffraction Grating .
-
Investigation of far-infrared lasers
The cw CO2 laser is diffraction - grating tunable and the position of the output mirror is regulated by a piezoceramic translator, helping to control the laser resonator length and so stabilizing the frequency of the pumping beam.
Indicates content that may require registration and/or purchase.