Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 71401C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified
-
Supplier: ValueTronics International, Inc.
Description: The DTX-1200 is an analyzer from Fluke. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: The PORTABLE ONE PLUS is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
-
-
Supplier: EA Elektro-Automatik Inc.
Description: additional racks of test equipment. This SMU is the perfect solution for production testing of Laser Diodes, LEDs, 2- and 3-terminal semiconductors and much more.
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Description: IEC 62129-2:2011 is applicable to instruments measuring the vacuum wavelength or optical frequency emitted from sources that are typical for the fibre-optic communications industry. These sources include Distributed Feedback (DFB) laser diodes, External Cavity lasers and single
-
Supplier: CSA Group
Description: IEC 62129-2:2011 is applicable to instruments measuring the vacuum wavelength or optical frequency emitted from sources that are typical for the fibre-optic communications industry. These sources include Distributed Feedback (DFB) laser diodes, External Cavity lasers and single
-
Supplier: Newport MKS
Description: Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum
- Receiver Rise Time: 0.028 ns
- Bandwidth: 0 to 10,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
Find Suppliers by Category Top
Featured Products Top
-
Siglent's spectrum analyzers offer a frequency range of 9 KHz to 2.1/3.2 GHz. With their light weight, small size, and friendly user interface, the SSA3000s present a bright easy to read display, powerful and reliable automatic measurements, and plenty of impressive features. Siglent (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic ZnNi , Cr and Co passivation (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
UTS5000A Performance-Series Signal Analyzer . In this guide, we’ll help you make an informed decision when selecting a spectrum/signal analyzer. As an electrical engineer, having the right tools is (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
, H2O and CO2 for custody transfer, tariff compliance, and process monitoring. This single, compact analyzer uses ABB’s proven laser-based technology providing accurate measurement and facilitating fast response time for quick actions to process upsets. Sensi+ is (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
communication signal measurements. Phase noise is better than -110 dBc/Hz (typical) under conditions of a 1 GHz carrier and 10 kHz offset. Product Features: Frequency range from 2 Hz up to a maximum of 40 GHz Displayed Average Noise Level (DANL) as low as -167 dBm (typical) Phase (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
optics/electronics design team will gladly assist in customizing our laser products to provide a solution for your application. Our facility supports comprehensive instrumentation and on-site test capabilities with a wide range of test equipment such as laser beam profiler, optical spectrum analyzer (read more)
Browse Lasers Datasheets for World Star Tech -
.) Level Measurement Uncertainty < 1.2 dB 1 Hz Mininum Resolution Bandwith (RBW) The SIGLENT SVA1000X Series Spectrum & Vector Network Analyzers are powerful and flexible tools for RF signal and network analysis. Applications include broadcast montoring/evaluation, site (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
AQ6375 Optical Spectrum Analyzer for Long Wavelength Band
In recent years, global environmental issues have received increasing attention, promoting effective initiatives to reduce greenhouse gases. In addition to CO2, a well known greenhouse gas, there are other gases that can damage the environment, including SO2 (sulfer dioxide) and NOX (nitrogen
More Information Top
-
Metal-Optics Scatter Measurements
Laser wavelength is measured before each run by inserting mirror M1 into the beam path, directing the CO2 beam into the CO2 laser spectrum analyzer .
-
Spontaneous Oscillations In A Single Mode Co2 Laser In A Fabry-Perot Cavity
In order to monitor the molecular transition on which the laser is working, we have align- ed outside the cavity an infrared CO2 laser spectrum analyzer (EG &G); the instrument has a graded scale that reads directly the line on which the…
-
High repetition rate pin-array UV pre-ionized CO2 laser
Rotation—vibrational spectrum of the laser emission was monitored by a CO2 laser spectrum analyzer (Opt. Eng. Inc., A-16) and it is observed the operating ofthe laser at 10 P(20) lasing line.
-
Laser induced surface modification of clay-PAN composite nanofibers
The wavelength of CO2 pulsed laser measured by CO2 laser spectrum analyzer (Opt.Instrument 16-A Nexus) and is set 1048 nm.
-
Intracavity system design for IR multiphoton dissociation
The laser emission line was verified with a CO2 laser spectrum analyzer (Optical Engineering Inc.), which was set instead of the energy me- ter in the same place.
-
Radio frequency excited waveguide CO2 lasers on sequence-band transitions
The laser spectral signature was observed by a CO2 laser spectrum analyzer .
-
Carbonaceous phases by IR laser-induced decomposition of 3-butyn-2-one
The pulse parameters were checked by using a CO2 laser spectrum analyser (Optical Engineer- ing Co., model 6-A) and a laser-energy pyroceramic sensor (Charles university, ml-1 JU model).
-
State-of-the-art exposure chamber for highly controlled and reproducible THz biological effects studies
Optimal performance was achieved using the following settings: short wave option, CO2 laser tuned to 9P36 using a CO2 laser spectrum analyzer (Machen Instruments Inc., Santa Rosa, CA), and an internal CH3OH gas pressure of 380- 400 mTorr.
-
A Fiber Optic Detection System For Determination Of An Infrared Beam Spectrum In An Adverse Environment
CO2 Laser Spectrum Analyzer Instruction Manual and Wavelength Tables/1 Optical Engineering, a Division of Lasercraft, Inc., Santa Rosa, CA.
-
Progress In Absolute Distance Interferometry
CO2 LASER SPECTRUM ANALYZER LASER STABILIZATION DETECTOR AND OPTICS .
Indicates content that may require registration and/or purchase.