Products/Services for Coal Mining Augers

  • Augers-Image
    Augers - (84 companies)
    ...engine-powered auger boring machines were first used in the coal mining industry in the early 1930s and commercial auger boring machines became available by the early 1940s. Types Augers fall into two main categories: handheld...
  • Mining Machines-Image
    Mining Machines - (90 companies)
    ...non-tensioned), depending upon the application. In the United States, coal mines must be roof-bolted. In addition to roof bolting rigs, mining machines include a variety of rock crushing vehicles. Examples include jaw, cone, and gyratory crushers...
  • Bulk Handling Conveyors-Image
    Bulk Handling Conveyors - (579 companies)
    Image Credit: Metalfab, Inc. Bulk handling conveyors carry materials such as grain, coal, pellets or any other powder, granular or bulk media. Types of Bulk Handling Conveyors. There are many different types of bulk handling conveyors. Major...
  • Drilling Rigs-Image
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment.
  • Bulk Material Loaders and Unloaders-Image
    Bulk Material Loaders and Unloaders - (357 companies)
    ...or fertilizers, cosmetics or pharmaceuticals, construction materials or cement, food products, metals or minerals, and paints or pigments. Others are designed to handle pulp and paper, wood chips, polymers, adhesives, molding, coal, or wastewater sludge. Dry...
  •  
    Process Dryers - (597 companies)
    Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation.
  •  
    Plow Systems (mining) - (9 companies)
    Plow systems for longwall mining operations extract segments of coal across the face of a seam with equipped cutting picks or blades. Plow systems extract segments of coal across the face of a coal seam during longwall mining procedures...
  •  
    Mining Shovels - (12 companies)
    Mining shovels are large excavation tools used in surface mining applications to strip overburden materials and load coal, mineral ores, sand, and other natural resources. Mining shovels, also called power shovels or front shovels, are used...
  •  
    Mining and Well Drilling Bits - (119 companies)
    ...tapered down toward the cutting surface. Anchor bits are commonly used in coal mining operations to drill pilot holes for the insertion of roof bolts. The roof bolts function to support roof rock and prevent cave-ins. Anchor bits are typically...
  •  
    Bin Activators and Discharge Aids - (68 companies)
    Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers, or silos.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.