-
Supplier: Kaydon Filtration Corporation
Description: Superior Oil-Water Separation for Demanding Environments MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Made from a special oleophilic material, these plates encourage oil
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: Accuris
Description: OIL/WATER SEPARATORS AND COALESCING PLATE SEPARATORS
-
Supplier: Filtertech, Inc.
Description: hydrocarbons which prevent the safe discharge to surface waters. To effectively remove these contaminants, Filtertech manufactures its Model OWS Oil Water Separator. The OWS uses uniquely-designed tube packs which separate and remove tramp oils and other
-
-
Supplier: Containment Solutions, Inc. (CSI)
Description: model takes separators to a new performance level. The systems are designed for continuous flow which is a significant distinction when comparing oil/water separator products. Performance Features: Removes free floating oils and settleable solids for
- Total Flow: 182 GPM
- Capacity: 2,078 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: The model number (CSI-15) indicates an effluent quality of (15) parts per million. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 15 ppm (mg/L) of free hydrocarbons. Removes free
- Total Flow: 600 GPM
- Capacity: 6,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: The model number (CSI-10) indicates an effluent quality of (10) parts per million. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 10 ppm (mg/L) of free hydrocarbons. Removes free
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Mercer International, Inc.
Description: critical design feature as separator units become large--even in our largest units, no coalescer plate is ever wider than 2 feet (entry view). By utilizing a short plate width the coalescer can have tighter plate gap settings (thereby supplying a more balanced height to
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Xerxes Corporation
Description: The Xerxes underground oil/water separators, which allow customers to select the appropriate flow rate and spill capacity for their specific needs, are a superior choice for many reasons: Made with a unique and effective vertical-tube coaleser that is removable for easy
- Total Flow: 34 GPM
- Capacity: 700 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Aboveground Oil/Water Separators When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only the right system will be specified for your
- Total Flow: 50 GPM
- Capacity: 500 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of
- Technology: Coalescing
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Total Flow: 1 GPM
- Capacity: 10 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Sullair Corporation
Description: SP model Oil/Water Separators are engineered molecular filtration solutions for condensate discharge problems. These units are designed for molecular filtration of condensate, including emulsified lubricant solutions. SP units have a 100% Performance Guarantee of less than 10
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: The Freddy Tramp Oil Separator The Freddy Tramp Oil Separator removes tramp oil and impurities from coolants and fluids in a variety of applications. Typical applications include machine tool sumps, aqueous parts washers and process fluids from quench tanks. The
- Removal Rate: 2 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of
- Technology: Coalescing
-
Supplier: Hydro Quip, Incorporated
Description: Our efficient, environmentally-smart below ground separators meet pretreatment SPCC and NPDES permits for local communities. Our separators address the following problems: Storm water runoff Spill containment Vehicle maintenance shops Washing operations (see our preferred
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Pentair Oil & Gas Separations
Description: LIQUISEP® technology was developed to address the inherent deficiencies of conventional coalescers, making it possible to remove essentially all immiscible water dispersions from hydrocarbon process streams. The LIQUISEP technology overcomes the limitations of conventional separators,
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: Marmon Industrial Water LLC
Description: Graver’s Trisep® Oil Coalescer is an oil-water separation system designed to remove oil from oil-in-water emulsions and dispersions. It is ideal for treating producted water, gathering system condensates, oily wastes and other oil contaminated
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: Sanborn SOS The Sanborn SOS tramp oil separator is designed for large volume applications and central sumps. Two models are available that can process contaminated coolants at flow rates up to 10 gpm. This versatile coalescer is available as a stationary system, a portable system, or
- Removal Rate: 5 to 10 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: from the surface of your sump and goes into the coalescing tank. Tramp oil separation is caused by gravity, and accelerated using our coalescing media. The amount of separation depends on how long it’s held in the tank. Holding time is adjusted by setting the air pressure going
- Removal Rate: 3 GPH
- Technology: Coalescing, Gravity
-
Supplier: Surventis Surface Treatment LLC
Description: Oil Removal Systems such as Stainless Steel and Thermoplastic Disk, and belt and coalescing style are available from Chemetall for most industrial applications in cleaner and metalworking fluids tanks from 5 to 50,000 gallons.
- Technology: Coalescing
- Function: Oil Filtering / Removal
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Superior Oil-Water Separation for Real-World Applications MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Their modular design adapts seamlessly to new installations or retrofits (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Level Sensors Datasheets for Arjay Engineering
More Information Top
-
Metal Products and Machinery: Proposed Rule for Pretreatment and Effluent Guidelines
The aggregated oil floating on the surface of the water can be removed using a coalescing plate oil / water separator .
-
Proposed Tenaska Washington II Generation Project : Final Environmental Impact Statement. Volume 1: Environmental Analysis and Technical Appendices.
If a discharge to the sanitary sewer system were allowed, it would be directed to an enhanced coalescing plate oil / water separator .
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Hydrocarbon molecules or their accumulative remnants (oil/grease) tend to adhere to oil – water separators coalescing plates or structure (polypropylene).
-
Guidelines for Evaluating and Selecting Modifications to Existing Roadway Drainage Infrastructure to Improve Water Quality in Ultra-Urban Areas
• Check for oil accumulation and gummy deposits in oil - water separators , coalescing plates , and devices with oil-adsorbent pads.
-
Ship pollution control
U.S. Navy oil - water separators are predominantly coalescing plate designs.
-
Kerosene/Naphtha Spill in Forest Lands and Fresh Water River: The Containment, Impacts, and Remediation
The system consisted of a sump installed at the base of the drainage channel from which water was pumped across the river into three oil water separators , equipped with coalescing plates and filter packs, connected in series.
-
EARLY ENTRANCE CO-PRODUCTION PLANT-DECENTRALIZED GASIFICATION COGENERATION TRANSPORTATION FUELS AND STEAM FROM AVAILABLE FEEDSTOCKS
The WEMCO Pacesetter Gravity Oil / Water Separator is a CPl ( coalescing plate interceptor) Separator. lt uses internal, inclined perforated and corrugated plates to greatly improve separation efficiency and increase sludge settling area, much like any inclined plate settler.
-
Recovery of Fresh Water Resources from Desalination of Brine Produced During Oil and Gas Production Operations
Coalescing media, plate separators and produced water using flotation,14, 23, 46, 49-54, 56, 60, 64 and other coalescing technology has been used extensively in the oil industry for produced water treatment to …
Indicates content that may require registration and/or purchase.