-
Supplier: Master Bond, Inc.
Description: sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21ARHT also
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
- Industry: Automotive, Electronics, Marine, OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21AR also
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: Henkel Corporation - Industrial
Description: low friction surface under service temperatures of -22 °F to +248 °F (-30 °C to +120 °C). It is used to prevent corrosion or to line tanks and chutes, chemical containment areas, concrete pits, tanks, floors and foundations. Protects surfaces from extreme chemical attack
- Operating / Use Temperature: 150 F
- Form: Liquid, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
-
Supplier: Master Bond, Inc.
Description: sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21AR also
- Viscosity: 10,000 to 15,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: Epoxies Etc...
Description: 30-1101 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or conformal coating. 30-1101 cures to a smooth, high gloss finish. 30-1101
- Cure / Dry Temperature: 212 to 302 F
- Operating / Use Temperature: -112 to 572 F
- Resistivity: 1,500,000,000,000,000 ohm-cm
- Dielectric Strength: 20,078,740.157480273 V/m
-
Supplier: Master Bond, Inc.
Description: as well as up to 20% sulfuric acid, 20% sodium hydroxide and many other aggressive solvents. Compared to other UV curable systems water vapor permeability is also excellent. Master Bond UV18Med can be cured in very short time periods, e.g. 1 minute or less, with various
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Food and Beverage, Marine, Medical / Healthcare, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain's #1000 & #1001 powders are composed of fused & crushed, blocky-shaped black titania. These powders are used for coatings where only moderate resistance to abrasive wear is required. The products are soluble in alkalis & sulfuric acid but resist attack in
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Sauereisen, Inc.
Description: providing a surface that not only has greater durability, but a chemical resistant barrier to the substrate. ConoCrete may be used in numerous manufacturing, processing, storage, and shipping areas. It is specifically formulated to resist strong oxidizing environments,
- Coverage: 40.00000000000001 to 100 ft²
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 60 to 85 F
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Other, Protective
-
Description: Low odor Resistant to hydrogen sulfide gas, carbon dioxide gas and microbiologically induced corrosion by sulfuric acid formation Resistant to water and wastewater treatment immersion RECOMMENDED USAGE Used as a coating and as a binder resin with
- Wet / Applied Thickness: 0.015 to 0.02 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Sauereisen, Inc.
Description: ConoGlaze - Epoxy NovolaK No. 228 is a chemically-resistant, 100% solids, epoxy novolak coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 180 F
-
Description: to water and wastewater treatment immersion Resistant to Sulfuric Acid formation caused by MIC in wastewater environments May be applied to an SSD (Saturated Surface Dry) substrate May be applied as a mortar system using type DP aggregate Recommended Usage
- Wet / Applied Thickness: 0.012 to 0.125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Umicore Metal Deposition Solutions
Description: and, in contrast to conventional platinum coatings, do not exhibit a yellow tint. An important advantage of the coating is the high hardness due to the rhodium content. Furthermore, the electrolyte has a low sulfuric acid content and is therefore less
-
Supplier: Terra Universal, Inc.
Description: These four models of cabinet feature steel with a two-part enamel coating which has been tested successfully with widely used acids, caustics, and alkalines, such as hydrochloric acid 37%, sulfuric acid 33%, and sodium hydroxide. This surface will not allow
- Height: 65 inch
- Width: 43 inch
- Depth: 18 inch
- Use: Industrial
-
Description: to water and wastewater treatment immersion Resistant to Sulfuric Acid formation caused by MIC in wastewater environments May be applied to an SSD (Saturated Surface Dry) substrate May be applied as a mortar system using type DP aggregate Recommended Usage
- Max Use Temperature: 10 to 37.77777777777778 C
- MOR / Flexural Strength: 11,000 psi
- Compressive / Crushing Strength: 15,000 psi
- Bond & Processing: Epoxy, Polymer Bond
-
Supplier: OMEGA Engineering, Inc.
Description: also makes the sensor resistant to electrode coating, since most substances do not adhere to the sensor material. Sensor can be submersion mounted for easy installation in open tanks or pipe mounted in the optional 2" tee fitting, which is keyed to the sensor for
- Accuracy: 0.5 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Analytical Technology, Inc.
Description: The second sensing coil is used to measure the current in the process solution, the magnitude of this current is proportional to the conductivity of the process solution. Toroidal sensors are available in polypropylene and PEEK to ensure sensor wetted materials are chemically
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: material also makes the sensor resistant to electrode coating, since most substances do not adhere to the sensor material. Sensors can be submersion mounted for easy installation in open tanks or pipe mounted in the optional 51 mm (2") tee fitting, which is keyed
- Conductivity / Dissolved Solids Range: 10,000 to 1,000,000 µS/cm
- Resistivity Range: 10,000 kohm-cm
- Control Relays: 2
- Process Media Temperature: 32 to 266 F
-
Supplier: Device Technologies, Inc.
Description: winding.Life Expectancy Nano particle enamel system increases life expectancy despite non-sinusoidal waveforms (inverter apps) even at elevated temperatures.Chemical: Resistant to petroleum naphtha, toluene, ethanol, 5% sulfuric acid, 1% potassium hydroxide, butyl
Find Suppliers by Category Top
Featured Products Top
-
Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures Master Bond EP62-1HTND is a two (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
. HASTELLOY® alloy B-2 (UNS N10665) Ni 68, Mo 28, Fe 2, Co 1, Cr 1 Significant resistance to reducing environments. This alloy also provides resistance to pure sulfuric acid (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
EP41S-5ND Black Master Bond EP41S-5ND Black is a two part epoxy system for bonding, sealing and coating with a forgiving 100 to 25 mix ratio by weight. EP41S-5ND Black will cure at room temperature or more rapidly at elevated (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
CYTOP™ transparent amorphous fluoropolymers don’t require a baking process for adhesion and imparts a protective coating against acid or alkaline etching as well as insulation properties to semiconductor and MEMS-related materials. Transparent amorphous fluoropolymers can be (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Inconel®625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Resistance – Resistant to nearly all corrosive chemicals, including sulfuric acid, hydrochloric acid, nitric acid, and caustic solutions. • High Temperature Resistance – Maintains stable performance under elevated temperatures and harsh (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Features Moisture- and chemical-resistant, including sulfuric acid resistance at 150°F Can be tailored for specific applications in battery construction: Rigid adhesion for secure ‘plate-lock’ of elements to bottom of battery case (read more)
Browse Datasheets for ELANTAS North America LLC -
and ability to self-extinguish, make Silcon an excellent choice for appliances and thermal sleeving. Peroxide-cured Silcon contains no sulfur or other acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
contains no sulfur or other acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it contacts. It is extremely resistant to ozone and U.V. over long time periods. Care is recommended in the selection of fittings and (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Resistant to moisture, acid and alkali corrosion, suitable for general laboratory and industrial environments. Lower coefficient of thermal expansion, less influence of temperature change (but still not as good as fused silica). (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Metal Matrix Composites
These coatings are resistant to sulfuric acid and formic acid during their application in combustion engine ma- chines.
-
Corrosion in the Petrochemical Industry
In general, organic coatings are not resistant to concentrated sulfuric acid .
-
Corrosion and Materials Selection: A Guide for the Chemical and Petroleum Industries
Lead coatings have good corrosion resistance to sulfuric acid and to industrial atmospheres without chlorides or nitrates.
-
Correlation of Microstructures and Tribological Properties of Ferrous Coatings Deposited by Atmospheric Plasma Spraying on Al-Si Cast Alloy Substrate
These coatings are resistant to sulfuric and formic acid when used in internal combus- .
-
ALUMINIUM ROLLING: Processes, Principles & Applications > ANNEALING AND HEAT-TREATMENTS, LEVELLING AND VARIOUS FINISHING OPERATIONS, QUALITY CONTROL SYSTEMS AN...
The coating is slightly more abrasive resistant compared to hard- coat sulphuric acid anodising but the actual difference is so less that most of the oxalic acid anodising is being replaced by the sulphuric acid ones.
-
Comprehensive papers covering several materials groups
acid electric current producing cells comprises a metal base selected from the group of metals consisting of stainless steel and Ti, and an impervious conductive sulfuric acid - resistant coating intimately bonded to the base, comprising a resin having finely divided conductive particles…
-
AIME 113th Annual Meeting
HASTELLOY* ALLOYS G AND D POWDER COATINGS /CLADDINGS FOR CORROSION RESISTANCE TO SULFURIC ACID : V. Anand, J.B.C. Wu, Cabot Corp., Kokomo, IN Plasma spraying and plasma transferred arc (PTA) overlaying using powders are economical ways of obtaining a corrosion-resistant…
-
EVALUATION OF COATINGS AND MORTARS FOR PROTECTION OF CONCRETE COOLING TOWER STRUCTURES FROM MICROBIOLOGICALLY INFLUENCED CORROSION IN GEOTHERMAL POWER PLANTS.
The resistance of the coatings and mortars to sulphuric acid was evaluated.
-
Conductive polymer coatings for anodes in aqueous electrowinning
The first phase of experimentation for the TFPT-coated stainless-steel foils involved testing the coatings ’ resistance to the copper sulfate/ sulfuric acid electrolyte.
-
Fire protection sprinkler system for extremely corrosive industrial duct environments
All four coating sys- tems display good environmental resistance to the sulfuric acid (H2SO4) pickling atmosphere, with no visible delamination (blistering) of the coatings or corrosion of the metal substrate.
Indicates content that may require registration and/or purchase.