Products/Services for Coffee Bean Drying Machines
-
Process Dryers - (597 companies)...heat a product through direct contact with heated air, gas or a combusted gas product. Indirect dryers conductively heat a product through contact with a heated wall. Process dryer types include: Air bars, which produce dispersed drying air...Dryer TypeHeat Source / TransferSecondary Process Capabilities -
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding... -
Packaging Machines - (2544 companies)Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation. Packaging machines are used to package products or components. This product... -
Industrial Parts Dryers - (33 companies)...parts. Food and beverage products. Agricultural outputs such as coffee beans, grains or peas. General drying for maintenance, manufacturing, rework and remanufacturing. Specifications. Among the more important specifications for industrial parts...
-
Bags and Sacks - (826 companies)...organizing machined parts or components to providing sterile, hermetic packing for food products, pharmaceuticals, chemicals, and biological materials. Clear polyethylene, polypropylene, or polyvinyl bags are used to package small components... -
Solid and Dry Film Lubricants - (192 companies)...combustion engines, compressors, pistons, machines, and gears. Products that meet military specifications (MIL-SPEC) or the regulatory requirements of the U.S. Food and Drug Administration are also available. Solid and dry film lubricants are also used...
-
Agricultural and Farming Products and Equipment - (815 companies)...leek and garlic; dill, chive, and radish; palm; rapeseed; spinach; potato; cabbage; tomato; pepper; bean; rice; coffee bean; tobacco; tea; mango; grape; orchard (apple, pear, plum, lemon, peach, apricot, and walnut); cherry, berry, and olives. A swather...
-
Dry Material (Powders) Level Switches - (62 companies)Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels...
-
Dry Material (Powders) Level Sensors - (133 companies)Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options. Image Credit: Carlton-Bates Company | First Sensor AG | CARLO GAVAZZI Automtation...
-
Filling Machines - (657 companies)Filling machines and packing machines fill containers such as bags, bottles, and cans with a predetermined volume of product, such as food, cosmetics, or medicine. Filling machines and packer machines fill containers such as bags, bottles, and cans...
Product News
-
Yuyao Baida Electric CO., LTD.
BD44ZY95 Motor for Coffee Machines integration into space-constrained systems while allowing tailored configurations based on application needs. Key Features: * 44 mm compact cylindrical design. * In-line shaft structure for flexible installation. * Supports customized mechanical configurations. * Adaptable electrical performance options available. * Designed for stable and reliable operation. * Supports application-specific customization. * Compact architecture for integration flexibility. Typical Applications: * Coffee machines... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Quiet DC Motor for Coffee Machines Need reliable motor performance for coffee grinders and brewing equipment?. The YHD-E5350 PMDC Motor is designed for coffee machines requiring stable speed control, low noise operation, and dependable torque output. Its compact design, corrosion-resistant construction, and fast response characteristics help ensure consistent grinding and brewing performance in both residential and commercial equipment. Key Features: Stable speed for consistent grinding and brewing. Low-noise operation... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
RPWORLD
Injection Molding for Coffee Machine Components A simple pleasure every day --A few sips of coffee in the morning to enjoy the rich aroma of it. How do you usually brew your coffee? Hand drip, moka pot or coffee maker? In a busy working day, a quick shot of espresso from a coffee maker is the first choice for most people. There are various types of coffee makers --the fully-automatic, the semi-automatic and the capsule coffee machine. Besides, it is also subdivided into commercial machines, home machines by its different applications... (read more) -
Shenzhen Yunhongda Motor Co., LTD.
E5350 220-240V DC Motor for Coffee Machines Product Description: The E5350 DC Motor is a high-performance, energy-efficient motor engineered specifically for coffee machines, including grinders, espresso pumps, and automatic brewing systems. Its compact design, reliable torque output, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor. Voltage: 12V-220V DC (Standard). Power Rating: 100W -200W (Adjustable for Grinding/Brewing). No-Load... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Solutions for Coffee Machine Heater Module Designing thermal management for a coffee-machine heater means balancing three practical constraints: the pad must shrink predictably during processing, conduct heat efficiently away from the heater, and --where applicable --provide high dielectric strength to protect nearby circuitry. Many customers today buy large mixed lots just to find one material that ticks every box. We offer a smarter path. Sheen 's recommended families cover the full spectrum of that demand: SF series (silicone thermal... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Shenzhen Power Motor Industrial Co., Ltd.
28,700 RPM Custom Motor for Coffee Grinders Coffee grinders require more than high motor speed. As coffee beans enter and pass through the grinding mechanism, changing resistance places varying loads on the motor, requiring a balance of speed, torque, compact size, and stable power output. The Power Motor PU.5421 AC universal motor is designed for household coffee grinding applications. Operating at 230V/50Hz (220 -240V 50/60Hz range), it reaches a no-load speed of 28,700 r/min. At its maximum-efficiency operating point, the motor... (read more)Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Shenzhen Yunhongda Motor Co., LTD.
200W High-Torque Coffee Grinder Motor Reliable High-Torque Motor for Efficient Grinding. Wide voltage range (12V -220V DC) enables flexible power supply options for diverse applications. High torque output (3 N .m) efficiently handles hard coffee beans and tough grinding tasks without stalling. Planetary gearbox with 6:1 ratio delivers durable, low-noise operation and consistent 1200 RPM output speed. Multiple shaft options (D-cut or round shaft) and mounting configurations (flange or base) support easy integration into various... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Coffee Grinder Burrs Coffee Experience: Improves coffee aroma and flavor while maintaining pure, high-quality grounds for professional or home use. How It Helps Engineers and Product Designers: Enables coffee machine designers to offer superior grinding performance and consistent taste. Reduces product maintenance and replacement frequency due to long-lasting ceramic material. Supports innovation in consumer and professional coffee equipment by improving user satisfaction. (read more)Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Eastern Instruments
Need To Accurately Measure Soy Beans? The CentriFlow BWS Meter from Eastern Instruments will accurately measure any granular product including a variety of grains such as Soy Beans, Corn, Rice and more. The CentriFlow BWS Meter features: +/-1 Accuracy on granular solids. 4-20 mA output Equivalent to Flow. Pulse Output Equivalent to Total. Extremely Rugged Construction. Integrated Electronics, Featuring a 4" Color Touchscreen HMI. Low Cost Alternative to More Expensive Weighers. CLICK HERE TO LEARN MORE. CLICK HERE TO WATCH A VIDEO (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Charles Ross & Son Company
Dry Blenders Ross is a leading supplier of Ribbon Blenders to the major process industries. Many products including pharmaceuticals, foods, chemicals, fertilizers, plastics, pigments, and cosmetics are manufactured in Ross Blenders. Ribbon or Paddle Blenders range in capacity from 1/2 cu ft. laboratory models to 515 cu. ft. production units. A wide variety of horsepower and speed combinations satisfy the most demanding applications. Optional features can be provided to fine tune the machine to your process... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company
-
Coffee processing research: a review.
…mucilage composition and pattern of enzymic changes, pollution and influence of coffee factory waters, chemical characteristics linked to quality aspects of the fermentation process), coffee drying studies (sun drying of Arabica coffee, machine drying of coffee , raw bean colours, chemistry of drying…
-
Mechanical drying of Arabica coffee.
…selection and use of mechanical dryers in the following sections: effects of delayed drying; effects of rain; effects of fermentation and washing; principal effects of machine drying; effect of light on coffee beans ; key to successful machine drying ; pre-sun drying followed…
-
Environmental Management Accounting: Informational and Institutional Developments
An alternative (but in fact traditional) solution refers to substituting the drying machines by open-air platforms where the coffee beans are dried by the sun.
-
Effect of 2,4‐dichlorophenoxyacetic acid applied as a herbicide on fruit shedding and coffee yield
The dried cherries were hulled in a machine to release the coffee beans , which were weighed afterwards.
-
Detection of Campeche‐Farbstoff in wine
The bus becomes materials these dough geknetst and this brought through special machines into the form of raw coffee beans , which after drying that ikhten coffee also in the color so W c h see it them h a latter kbnnen is…
-
A new distortion of the Kaffee's
The bus becomes materials these dough geknetst and this brought through special machines into the form of raw coffee beans , which after drying that ikhten coffee also in the color so W c h see it them h a latter kbnnen is…
-
Determination of the glue content of peptones
The bus becomes materials these dough geknetst and this brought through special machines into the form of raw coffee beans , which after drying that ikhten coffee also in the color so W c h see it them h a latter kbnnen is…
-
Influence of the postharvest processing method on polysaccharides and coffee beverages
The coffee beans are then either spread out in the sun to dry or are dried using drying machines .
-
Departmental Bulletin Paper
For sundry coffee, farmers dry coffee beans under the sun and traders or cooperatives dry them further and then decorticate them by machine .
-
Coffee
After drying , the coffee is further processed in machines that remove silver skins, producing green coffee beans .
Indicates content that may require registration and/or purchase.