-
Supplier: ROHM Semiconductor GmbH
Description: BU91R64CH-M3BW is a 1/4, 1/3, 1/2 Duty or Static COG type LCD driver that can be used for automotive applications and can drive up to 320 LCD Segments. This driver can be cascaded up-to maximum of 4 drivers for larger LCD panel application. It
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Features: LCD Driver, Other, RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: LED Driver 24-SOIC
- TJ: 0 to 70 C
- Features: LCD Driver, Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1264464-TC14433COG Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Interface: BCD Supply Current: 1.8mA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 24-SOIC
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
-
Supplier: ODG (Origin Data Global)
Description: IC LCD DRVR COG 102X4 DIE
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 2.5 to 5.5 volts
- Features: Linear Regulator, Other
-
Supplier: New Vision Display
Description: engineering team. Our talented engineers can develop customized solutions using a wide range of LCD technologies: Custom TN LCD displays Custom FSTN LCD displays Custom dot matrix LCDs Custom monochrome graphic LCD displays Custom segmented LCDs Custom ZBD
- Features: Flat Panel Monitor, LCD Display, PMLCD
- Color: Monochrome
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC LCD DRVR COG 102X4 DIE Product overview: PCA8530DUG/DAZ from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 105 C
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
TFT LCD Interface
A TFT LCD display module consists of a TFT LCD panel, one or more COG (chip-on-glass) or COB (chip-on-board) driver ICs, a backlight, and an interface. Several TFT display interface technologies exist today. Picking the right interface depends on specific end-product concerns. There are several
More Information Top
-
1. The Chip-On-Glass value proposition
Most NXP COG LCD driver ICs are designed with this objective in mind - long but less wide for lowest glass cost (see Figure 10).
-
Chip-on-Glass LCD Driver Technology
NXP designs most COG LCD driver ICs with this objective in mind—long and narrow for the lowest glass cost (see Figure 10).
-
Smart, simple solutions for the 12 most common design concerns
…C Fm 352-segment LCD driver, programmable 2 frame frequency, charge pump, VLCD tempera- ture compensation PCA9620 I2C Fm 480-segment LCD driver, programmable frame frequency, charge pump, VLCD tempera- ture compensation PCA/PCF8576D I2C Fm 160-segment COG LCD driver PCA8576F 2) .
-
Cascading NXP LCD segment drivers
[4] AN11491 – Design and application guidelines for the COG LCD drivers PCF8538 and PCA8538 .
-
Touch-sensitive segmented 9 x 102
display
NXP display demo with COG LCD driver PCA8538 & capacitive sensor PCA8885 .
-
Smart Metering Solutions
PCA9620 60x8 COG LCD Segment Driver (supports up to 480 segments) .
-
Chip-On-Glass (COG) for LCD modules
Side-by-Side Comparison of LCD Module Manufacturing Methods Compared to LCD modules with a packaged LCD driver , COG modules offer major benefits with only very few disadvantages for equipment designs as shown in the table below: .
-
Advanced low-cost bare-die packaging technology for liquid crystal displays
Besides LCD drivers , COG mounting technology is expected to provide a solution to the severe bonding restrictionson the conventional bonding technologiessuch as wire bonding,flipchip bonding and TAB.
-
Design guidelines for COG modules with NXP monochrome
LCD drivers
After conventional IC fabrication, the bonding pads of LCD drivers for COG application are plated with gold bumps, which allow the LCD driver to be bonded directly to contact pads on a flex foil, or on the display glass.
-
EMC and system level ESD design guidelines for LCD drivers
Keywords LCD, LCD driver , COG , Chip-On-Glass, EMC, EMI, ESD, Electro Magnetic Compatibility, Electro Magnetic Interference, Electrostatic Discharge, guidelines, HBM .
Indicates content that may require registration and/or purchase.