-
Description: Advantages Of Silicon Nitride Shaft The Silicon Nitride Shaft has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold and heat. It
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: E-Z LOK
Description: E-Z Coil™ Installation Tool - #3 Our mandrel-style installation tool provides an inexpensive way to quickly install E-Z Coil™ inserts. Features E-Z Coil™ mandrel-style installation tools provide an inexpensive way to quickly installing E-Z Coil™ inserts Applications: Quickly installing
-
Supplier: E-Z LOK
Description: E-Z Coil™ Installation Tool - 10-24 Our mandrel-style installation tool provides an inexpensive way to quickly install E-Z Coil™ inserts. Features E-Z Coil™ mandrel-style installation tools provide an inexpensive way to quickly installing E-Z Coil™ inserts Applications: Quickly
-
-
Supplier: E-Z LOK
Description: E-Z Coil™ Installation Tool - #8; M4 Our mandrel-style installation tool provides an inexpensive way to quickly install E-Z Coil™ inserts. Features E-Z Coil™ mandrel-style installation tools provide an inexpensive way to quickly installing E-Z Coil™ inserts Applications: Quickly
-
Supplier: E-Z LOK
Description: E-Z Coil™ Installation Tool - #4; M3 Our mandrel-style installation tool provides an inexpensive way to quickly install E-Z Coil™ inserts. Features E-Z Coil™ mandrel-style installation tools provide an inexpensive way to quickly installing E-Z Coil™ inserts Applications: Quickly
-
Supplier: Autoquip Corporation
Description: safely executing coil-to-mandrel transfers and coil staging. Coil Transfer Car offers an economical and dependable transfer solution and can withstand the demands and abuses of an industrial environment. These heavy-duty powered cars feature automatic and manual control, are designed to move
- Actuation: Electric Motor
- Features: Rotating
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' dual port air / hydraulic unions are designed for applications such as expanding
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 4.296 inch
- Diameter: 4.296 inch
-
Supplier: BLM GROUP USA Corporation
Description: Equipped with two bidirectional bending heads (clockwise and counter-clockwise) with variable radius feature, DH2010VGP doubles productivity rates and bends in one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar.
- Max. Round Size: 0.3149608 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: ASG, Division of Jergens, Inc.
Description: Automatic reverse after reaching pre-set torque Ideal for installing helically wound (Heli-Coil®) threaded inserts Excellent for chasing threads after painting or coating Chuck and chuck key included Threaded mandrels for helically wound (Heli-Coil®) threaded inserts available Inline body
- Torque Range: 0.221238938053097 to 1.17994100294985 Ft-lbs
- Rated Free Speed: 600 to 900 rpm
- Drive Style: Electric
- Head Style: In-line
-
Supplier: BLM GROUP USA Corporation
Description: The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow optional
- Max. Round Size: 0.7480319 inch
- Power: Electric
- Type: Ram, Rotary Draw / Mandrel
- Shape: Round
-
Supplier: ASTM International
Description: non-heat-treatable alloys. The tube may be produced by drawing tube stock produced by extrusion through a bridge-type die or by die and mandrel methods. The ends of coils shall be crimped or otherwise sealed to avoid contamination during shipment. In addition to conformance with tensile
-
Supplier: ASTM International
Description: non-heat-treatable alloys. The tube may be produced by drawing tube stock produced by extrusion through a bridge-type die or by die and mandrel methods. The ends of coils shall be crimped or otherwise sealed to avoid contamination during shipment. In addition to conformance with tensile
-
Supplier: ASTM International
Description: spalling when the tape is subjected to a 180� bend over a mandrel of required diameter.
-
Supplier: Advance Cutting Systems, Inc.
Description: Compact Design: Single-piece Machine Requiring Minimum Shop Floor Space Coil Capacity: Built-in Two-In-One Coil Holder & Two Ea. 10,000 Lb. Expanding Coil Mandrels for 19in. to 25in. Coil I.D.'s. Production Functions: Leveling, Beading, End & Vee Notching, and Folding & Shearing. Produces
-
Supplier: ASRaymond
Description: positions as shown in the drawings. SPEC torsion springs are normally used over a supporting mandrel or arbor. Suggested mandrel sizes allow about 10% clearance at the deflections listed. If greater deflections are used, the arbor size should be reduced. Sufficient room (minimum axial
- Outer Diameter: 0.177 inch
- Wire Diameter: 0.018 inch
- Leg Angle: 90°
- Leg Length: Equal Leg Length
-
Supplier: Columbia Steel Casting Co., Inc.
Description: guaranteed for proper fit, performance and customer satisfaction. Our wear parts for rolling mills include: Rolling mill bearing boxes Mill run-out tables Mill guides Mandrel segments Roll changing sleeve Charge bar frame Jaw clutch Cooling bed aprons Bearing frames Gears & pinions
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: 3" Outside Diameter Multi-Radius Tube Bending One Piece, Continuous Loop (Full Radius) Tubing Bends Compound Tube Bending Length Up to 12 Ft. Bend Radius from .5" To 12" Calendaring Tube Bends Include CNC Rotary or Manual Rotary Arm Mandrel Tube Bending, Compression And Ram Tube Bending,
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: ValueTronics International, Inc.
Description: laboratory standards and industrial or second-tier lab locations It has short-term accuracy of ±0.013 °C at 0.01 °C The element is constructed of reference-grade platinum wire (99.999 % pure) for excellent stability The wire is wound in a coil and placed in a mandrel where it’s uniformly
- Probe Configuration: Hook
-
Supplier: Paragon Industries, L.P.
Description: controller 2 - 11” wide x 2” high doors 15” deep firing chamber (measured with doors closed) Firebrick roof, walls, door, and floor Mercury relay 1 1/4” thick ceramic fiber punty rod doors Mandrel holder with 16 slots 1200°F maximum temperature Pinless element grooves in the roof Coated
- Temperature Range: 1,200 F
- Capacity: 5.5 cubic feet
- Application: Industrial
-
Supplier: Tubodyne Co., Inc.
Description: Tubodyne offers a wide range of bending capabilities in tubing or pipe with outside diameter (OD) sizes from .125 through 4, solid bar up to 1 diameter, and bending services for square and rectangular tubing. We work with aluminum, stainless steel, carbon steel, copper, exotic alloys, titanium,
- Outside Diameter / Width: 0.125 to 4 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
Find Suppliers by Category Top
More Information Top
-
ALUMINIUM ROLLING: Processes, Principles & Applications > ANNEALING AND HEAT-TREATMENTS, LEVELLING AND VARIOUS FINISHING OPERATIONS, QUALITY CONTROL SYSTEMS AN...
This cradle can be raised and lowered while the car as a whole can be traversed across the line for mounting the coil onto the de- coiler mandrel (or take it off from a recoiler).
-
ALUMINIUM ROLLING: Processes, Principles & Applications > SUPPORTIVE/COMPLEMENTARY TECHNICAL EXTENSIONS
Front tension is the tension expressed in terms of pull in the strip between the roll bite and the coiler mandrel .
-
The Stress Distortion Analysis of Coiler Mandrel Based on Pro/E-MECHANICAL
• The Stress Distortion Analysis of Coiler Mandrel Based on Pro/E-MECHANICAL p.975 .
-
Fluid Dynamic and Mechanical & Electrical Control Engineering
In lead flake coiling process, in front of the coiler mandrel is equipped with the molding pressure roller which is activity within a certain range.
-
Scientific.Net: Materials Science
Home > Coiler Mandrel .
-
ALUMINIUM ROLLING: Processes, Principles & Applications > INTRODUCTION TO HOT ROLLING, COLD ROLLING, FOIL ROLLING AND BASIC PHILOSOPHY OF PRODUCT QUALITY CONTR...
Another coiler mandrel , shown in dotted lines, is an option to that shown in firm lines.
-
Cold rolling of sheet and strip: steel
Tandem cold reduc- tion is a batch process with a new coil being fed slowly into the various stands in succession, the head end wrapped on to the coiler mandrel , the mill accelerated to top rolling speed, and finally decelerated as the …
-
Hot rolling of sheet and strip: steel
… by forward and reverse passes in the roughing stand into a thickness which is coilable, and at that stage, after end trimming, passes to the 4-high reversing mill where the thin strip is coiled between coiler mandrels , one at either side …
-
Selected abstracts of metalworking literature April–August 1984
A coiler--furnace unit, which permits heat losses in hot rolling to be compensated, comprises a coiler, which includes a coiler mandrel for carrying the strip which is to be heated.
-
Establishment of wear model and life prediction of drum of hot rolling coiler
Analysis of abrasion of coiler mandrel expanding mechanism in hot strip mill [J].
Indicates content that may require registration and/or purchase.