Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ToneCooling Technology Co., Ltd
Description: can choose from several methods, including air […] This comprehensive guide covers how to determine if solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] What Is Liquid Cold Plate Brands High? This guide on Top 5 liquid cold
- Device: Liquid Cooler/Cold Plate
-
Supplier: USUSTK LIMITED
Description: Application: High-power laser pump sources
- Material: Aluminum
- Device: Liquid Cooler/Cold Plate
-
Supplier: Rogers Machinery Company, Inc.
Description: Superior self-priming capabilities Low temperature mechanical seal Quiet pulsation-free flow Designed for continuous or intermittent duty cycle Assembled and tested with food grade liquids Reliable, steady flow regardless of changes in pressure or viscosity Electric motor driven and VFD
-
-
Supplier: ToneCooling Technology Co., Ltd
Description: expert insights on how […] What Is Liquid Cold Plate Brands High? This guide on Top 5 liquid cold provides key insights for engineers and […] Effective thermal management is critical for electronics, automotive systems, medical devices, and industrial machinery. Excess
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: Hot-Swappable Pumps: Many systems, like those from Supermicro, include 1+1 redundant hot-swappable pump systems. This ensures continuous operation even if one pump fails • Three-Chamber Pump Design: This design, found in products like the Silent Loop 2, reduces turbulence
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: cooling. ToneCooling provides battery cold plates solutions […] Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] EV battery cooling methods – air cooling, liquid cooling and direct refrigerant
- Device: Liquid Cooler/Cold Plate
-
Supplier: Lowara
Description: Cast iron pump body and AISI 316L stainless steel, laser-technology welded impeller. Suitable for pumping hot and cold, moderately aggressive liquids.
- Horsepower: 0.335055096225705 to 176.909090807172 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -22 to 248 F
-
Supplier: Quorum Technologies
Description: The K775X can operate at temperatures down to -140°C and uses a turbomolecular pumping unit, backed by a rotary vacuum pump. Key Features * Turbomolecular pumping - for critical freeze drying applications * Liquid nitrogen fed cold stage - temperatures below -80oC can be
- Length: 13.779535 inch
- Width: 17.716545 inch
- Height: 6.8897675 inch
- Configuration: Freeze Dryer
-
Supplier: PROCON Products
Description: Product Details Primary Application: Espresso/Coffee Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications Mounting Style: Integrated
- Pump Type: Gear Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Ceramic Pump for Pharmacy Characteristics of ceramic pump for pharmacy : 1. Using high purity alumina material , formed with cold isostatic pressing and sintered in high temperature , with high density . 2. High dimension precision and assemble with metal part
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Crane Pumps & Systems
Description: Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Eaton Hydraulics Group
Description: VMQ Series Handle the highest pressures at the lowest noise levels with Eaton VMQ Series fixed displacement vane pumps. With a unique bi-metallic wafer plate design that allows for the increase in viscosity and pressure rise even during cold start-ups, VMQ Series pumps handle
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Very short design. Low pulsation and low noise. Good cold start behavior. Integrated charge pump. Pump position at standstill: V = Vmin. Suitable for rough application conditions. Integration in electronic machine management.
- Pump Type: Positive Displacement Pumps
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed for dispense. The use of the pump allows for flexible siting of dispense valves inside the machine, including up to approx. 0,4 metre (15,7 inch) above the water level in the boiler. Varying the voltage supplied to the pump will change ist speed and thus
- Media Temperature: 203 F
- Water Temperature: 203 F
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only.
- Maximum Discharge Flow: 1.9 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Weichai Power Co., Ltd.
Description: valves for boost, control and cooler circuits, replaceable cartridge filter. SAE high pressure ports. SAE mounting flange with ANSI or SAE spline shaft, through shaft SAE A, B, B-B and C. Boost pressure pumps for internal and external suction, integrated cold start relief valve
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria. Modular System: VOGEL Vertical Multistage pumps utilize a modular design concept
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: PROCON Products
Description: Product Details Brief Description: Mounting Styles: Integrated Pump & Motor Primary Application: Espresso/Coffee Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers,
-
Supplier: Wilo AG
Description: Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply, irrigation, building services, general industry, power stations, etc.
- Maximum Discharge Flow: 74,848.73333333334 GPM
- Maximum Discharge Pressure: 256.0192974 psi
- Media Temperature: 17.6 to 248 F
- Water Temperature: 17.6 to 248 F
-
Supplier: Reverso Pumps, Inc.
Description: Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible: Transfers hot or
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Rego Electronics Inc.
Description: Liquid cooling is commonly used to cool CPUs as well as other computer components. It usually consists of a CPU liquid block, a liquid pump, and a heat exchanger (mostly a radiator with a fan attached). Liquid cooling allows quieter operation (potentially fanless),
- Device: Liquid Cooler/Cold Plate
-
Supplier: PROCON Products
Description: Product Details Primary Application: Espresso/Coffee Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications Mounting Style: Integrated
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 600 10:1 Fluid Pump (Stub Pump Only) 10 Year Warranty!!! Model 600 Pumpmaster-6 10:1 Ratio Stub Pump only, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for Grease and Fluid Distribution Systems Heavy duty, High pressure, High
-
Supplier: Gusher Pumps
Description: Equipment Graphic Machines Printing Machines Dental Equipment Air Conditioning Systems Liquefied Gas Systems Booster Pump Systems Recycling Systems Overhead Spraying Systems Laser Installations Boiler Feed Water Systems Cooling Emulsions Water Emulsions Oils Hot/Cold Water With or
-
Supplier: PROCON Products
Description: Product Details Brief Description: Stainless Steel housing, 3/8" NPT ports Primary Application: Cold Carb Circulation Secondary Application: Reverse Osmosis Additional Applications: Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications Mounting
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible
- Media Temperature: 203 F
- Water Temperature: 203 F
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: VARNA Products
Description: The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold temperatures. As a positive
-
Supplier: USUSTK LIMITED
Description: Application: High-power laser pump sources
- Material: Aluminum
- Device: Liquid Cooler/Cold Plate
-
Supplier: Eaton Hydraulics Group
Description: X20 Series Piston Pumps Superior reliability and productivity in a compact package. The Eaton X20 portfolio of open-circuit piston pumps meets the demands of mobile equipment engineers and operators looking for greater power density. The reliability and productivity of these small,
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Crane Pumps & Systems
Description: efficiency and excellent life cycle cost, Weinman split case pumps meet the design criteria of: ASTM, HI, ANSI, AISI, SAE and AMSE. Deming Horizontal split-case single stage; general purpose split case pumps are designed for continuous service handling of both hot and cold
- Discharge Size: 1.5 to 3 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Wilo AG
Description: High-efficiency inline pump with EC motor and electronic duty adaptation in glanded construction. Version as single-stage low-pressure centrifugal pump with flange connection and mechanical shaft seal. Application Pumping of heating water (acc. to VDI 2035), cold water and
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -4 to 284 F
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Choose a chemical-resistant pump if solvents or corrosive gases will come into contact with the pump. Gas ballast, which allows purging of any condensed gases in the pump, is standard on all models. Protect your pump with an inlet filter for particulates or use a
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Choose a chemical-resistant pump if solvents or corrosive gases will come into contact with the pump. Gas ballast, which allows purging of any condensed gases in the pump, is standard on all models. Protect your pump with an inlet filter for particulates or use a
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Choose a chemical-resistant pump if solvents or corrosive gases will come into contact with the pump. Gas ballast, which allows purging of any condensed gases in the pump, is standard on all models. Protect your pump with an inlet filter for particulates or use a
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Choose a chemical-resistant pump if solvents or corrosive gases will come into contact with the pump. Gas ballast, which allows purging of any condensed gases in the pump, is standard on all models. Protect your pump with an inlet filter for particulates or use a
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
Find Suppliers by Category Top
Featured Products Top
-
DOLPHIN are the robust liquid ring vacuum pumps and compressors from Busch. This series encompasses decades of experience in the use and further development of liquid ring technology. Their proven operating principle provides (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Outdoor jackets and satellite solar panels need to be able to withstand the most adverse conditions. They are subjected to an endurance test in climatic chambers. BUSCH vacuum pumps also make it possible to simulate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
vibration. This leak-resistant thermal gel is designed for the GPU/CPU-to-cold plate interface, where pump-out and leakage can quickly weaken thermal performance. Its viscoelastic structure helps it hold position over time, keeping (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
efficient approach to cooling dense chips in data centers. One form, direct-to-chip cooling, involves using a liquid coolant that directly contacts heat-producing components (e.g., CPUs and GPUs) through cold plates. The coolant is then circulated through a coolant distribution unit (CDU). Benefits (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
of the nut that when combined with a rubber O-ring and tightened, forms a leak-proof seal against the incursion and expulsion of liquids and gasses, including fuel and petroleum. ZAGO’s self-sealing, sustainable fasteners and components are used in oil and gas pipelines, hydraulic pumps, wind (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
connectors, leading to performance degradation or failure. Cold Welding: In the absence of surface oxidation layers, clean metal surfaces in contact can fuse together, causing mechanisms to (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
grade robots / drones, engine components and fuel pumps for airplanes, fleets, rockets, jets, etc. Certified: Meet DFARS, REACH and RoHS requirements. Pressure-tested to military standard 1,500 psi. American Made: (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
R&D teams. APSX-LSR shrinks the capital investment to under $15k “early-bird pricing” while integrating: Cold material feed / hot mold split for precision cure control All electric actuation and integrated pump metering Built (read more)
Browse Molding Machines Datasheets for APSX, LLC -
, valve control, material pump management, and fault detection. This eliminates manual intervention, enabling 24/7 continuous operation with PLC program control and 20 customizable parameter settings for precise adjustments. - Robust (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
designed to withstand harsh weather and extreme temperatures, such as when unmanned underwater vehicles survey the icy cold depths of the ocean floor to unmanned automotive vehicles operating in the extreme heat of the desert. They are vibration and pressure-resistant and outperform ordinary fasteners in (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Sizing a Heat Exchanger for Cold Plate Applications
In many liquid cooling loops, the heat that is picked up by a cold plate is rejected to the ambient air via a heat exchanger. Figure 1 shows a typical liquid cooling loop, consisting of a cold plate (CP), pump, and heat exchanger (HX) connected by hoses or tubing. Since the components are part
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. The liquid-phase PDMS was made by mixing PDMS. monomers and a curing agent in a 10:1 ratio (Sylgard 184,. Dow Corning, Midland, MI, USA). Bubbles in the liquid. PDMS were removed by exposing the mixture to a. vacuum for 1 h. PDMS liquid was poured onto the silicon. master, cured for 45 min at 1001C
More Information Top
-
Thermal Energy Storage: Systems and Applications 2nd Edition
Chilled water and/or ice is produced by pumping cold liquid refrigerant to a chiller evaporator or an ice tank at a rate 1.3 – 1.6 times faster than that required to evaporate it.
-
Thermal-Hydraulics for Space Power, Propulsion and Thermal Management System Design > Space Station Mechanical Pumped Loop
CENTRAL PITOT PREFERENTIALLY PUMPS COLD LIQUID .
-
Self‐Fueled Biomimetic Liquid Metal Mollusk
In addition, the liquid metal-based motor can work as a self-powered pump, which can be conceived to serve as a cooler to pump cold liquid .
-
http://dspace.mit.edu/bitstream/handle/1721.1/76925/824359588-MIT.pdf?sequence=2
The heat transfer rate enhancement was due to an increase in capillary pressure in the porous structure, which reduced the bubble size and helped pump cold liquid towards the heater surface.
-
Reservoir Surveillance - Fluid Contact Monitoring in Fractured Carbonate TA-GOGD Project
During pumping the distributed temperature measurement of this fiber will observe the perturbation caused by this fluid, for example the temperature will drop if cold liquid is pumped around the U tube in a hot observation well.
-
Detonation and Two-Phase Flow > Equilibrium Between Phases in Converging-Diverging Nozzles
Moreover, nonequilibrium ther- mal conditions between the hot gas (the driving fluid) and the cold liquid (the pumped fluid) increase the exit velocity of the two-phase mixture leaving the nozzle.
-
Journal of Spacecraft and Rockets > Conceptual fluid-dynamic heat rejection system for Space Station application
… vessel Maximum operating pressure Piston cycle frequency Required power Layout Weight Radiator panel Surface area Attitude and orientation Surface coating Surface temperature Main heat path Weight Liquid circulation line and pump Hot liquid line Cold liquid line Pump power Weight including fluid …
-
Wick Characterization by Image Analysis
Cold liquid is pumped from the condenser by capillary action of the wick.
-
A new thermostat/cryostat technique for conventional and temperature-modulated differential scanning calorimetry
The cold liquid is pumped through the transfer line TL to the heat exchanger of the TMDSC/DSC cell.
Indicates content that may require registration and/or purchase.