Products/Services for Colonel Bogey Air Horns
-
Audible Alarms - (464 companies)Security Types of Audible Alarms Audible alarms are available in several possible types. Air horns (or airhorns) are operated by compressed air. Sirens, often electrically operated, produce a penetrating warning sound. Bells ...TypesAudio / Visual Alarm CombinationSpecialty Application -
Acoustic Horns - (31 companies)...for acoustic horns include fundamental frequency, output power level, materials of construction, weight, length, air consumption, and shape. Fundamental frequency, the predominant frequency in a complex waveform, provides the sound with its strongest... -
Horn Antennas - (73 companies)Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals... -
Ultrasonic Horns and Boosters - (41 companies)Ultrasonic horns and ultrasonic boosters are used with ultrasonic transducers and converters. Boosters or velocity transformers amplify ultrasonic vibrations. Ultrasonic horns, sonotrodes, anvils, blades or probes contact and transmit ultrasonic...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure... -
Air Compressors - (1122 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
-
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
-
Air Purifiers - (286 companies)Air purifiers re-circulate, filter and purify air for process and environmental applications. Air purifiers can be portable, table-top devices used in individual rooms or larger systems that require installation with an existing HVAC, furnace...
-
Air Flow Sensors - (272 companies)Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods. Air flow sensors are inserted into a duct or pipe through an access hole to measure air velocity. In other instances a capture hood is used...
-
Air Bearings - (31 companies)Air bearings use a thin film of pressurized air to support a load. They do not generate friction. Air bearings use a thin film of pressurized air to support a load. This type of bearing is called a "fluid film" bearing. Fluid film bearings have...
Product News
-
Federal Signal Corporation - Industrial Signaling and Systems
450E Vibratone® Electronic Horn Fire Regulated 16-33VDC General Purpose Signal 12-24VDC. Coded or sustained tones. No duty cycle or interval limitations. 99 dBa @ 10' on axis (109 dBa @ 1m on axis). Four wire terminal block and supervisory diode. Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non-metallic Weatherproof Backbox (Model WB-NM). Marine Rated. CSFM Approved. UL and cUL. UL Fire Listed and ULC Canadian Fire Listed. CE and UKCA certified. Model 450E electronic horn offers a patent pending... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
A.H. Systems Inc.
Octave bandwidth pyramidal horn antennas Octave Horn Antennas 1 GHz - 8 GHz. A.H. Systems' Octave Horn Antennas is an octave bandwith pyamidal horn antenna that offers excellent half power performance. With low VSWR, high input handling capability and rugged design make these horn antenna excellent for both immunity and emissions testing. Antenna Calibration Services. Annual recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Broadband Horn Antennas for EMC Testing Double Ridge Guide Horn Antennas. A.H. Systems Double Ridge Guide Horns are broadband antennas that offer excellent performance over the frequency range of 170 MHz to 40 GHz. These Horn antennas are an excellent choice for both radiated immunity and emissions testing. Here are several double ridge guide horn antennas ideal for most compliance testing and/or general field measurements. Here is a pdf version of our product catalog. Articles, Test Guides and Webinars. Welcome to A.H. Systems, inc... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Double Ridge Guide Horn Antenna Product Datasheet. Double Ridge Guide Horn Antenna SAS-571. High gain, low VSWR, input handling capability up to 300 watts CW, and rugged design make this EMC horn antenna excellent for both immunity and emissions testing. Features. 700 MHz to 18 GHz. Individually Calibrated at 1, 3 and 10 meter horizontal polarity. FCC, MIL-STD, CISPR and TEMPEST Testing. Rugged Construction. Linearly Polarized. Additonal Resources: Product Datasheet. Operation Manual. Outline Drawing. Field intensity... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Horn Antenna for immunity and emissions testing. Product Datasheet. Double Ridge Guide Horn Antenna SAS-570. High gain, low VSWR, input handling capability up to 800 watts CW, and rugged design make this horn antenna excellent for both immunity and emissions testing. Features. 170 MHz to 3 GHz. Individually Calibrated at 1 Meter Horizontal and Vertical Polarity. Linearly Polarized. Precision machined, Rugged Construction. High Power Input Capability. The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
A.H. Systems' Double Ridged Guide Horn Antenna Product Datasheet. Double Ridge Guide Horn Antenna SAS-570. The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical Polarity included. Optional 7/16 DIN female connector available... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Standard Gain Horn Antenna SAS-586 Product Datasheet. Standard Gain Horn Antenna. The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna factors and gain have been shown to be +/- .5 dB. Therefore... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns? Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. The 450E is ideal for general alarm, start and dismissal, coded paging, and process control signaling in areas of high ambient noise levels. Additionally, the 4-wire terminal block and supervisory diode design... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Enidine Inc.
Air Springs Enidine Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene TM or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer... (read more)Browse Air Springs Datasheets for Enidine Inc. -
Kaeser Compressors, Inc.
Sigma Air Utility: Just Buy the Compressed Air Kaeser 's Sigma Air Utility (SAU) program offers the many advantages of a cost-effective, energy-saving compressed air supply without the need for any initial capital investment. Planning, installing, and operating the system are Kaeser 's responsibility. This allows users to save 100% of the investment cost for a compressed air system and removes the burden of having to allocate staff and funds for maintenance and servicing work. As a leading compressed air solutions provider, Kaeser assures... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… agitate agonies agonize agoutis aground aileron ailemnt aimless airbags airdrop airflow airfoil airglow airiest airings airless airlift … boatmen boatman bobbing bobbies bobbles bobbins bobbled bobcats bobsled bobtail bodices bodings bodkins bogeyed bogging boggier boggles … … collars collard collate collect colleen college collies collide collier colloid collude cologne colombo colonel colored colossi coltish … … hookers hookahs hookups hooping hooplas hoopoes hoosier hooting hopeful hopping hoppers horizon hormone horning hornier hornets horrors …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(107581577,2,'blue',n,4,1). s(107581577,3,'blue_ air ',n,1 … … 1,0). s(107671811,2,'Little_Bighorn_River',n,1,0). s(107671811,3,'Little_ Horn ',n,1 … … 1,0). s(107834120,1,'bad_fairy',n,1,0). s(107834208,1,' bogey ',n,1 … … 1,0). s(107877798,1,'Cinderella',n,2,0). s(107877971,1,' Colonel _Blimp',n,2 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'colombian peso'),(27138,'colombo'),(27139,'colon'),(27140,'colon cancer'),(27141,'colonel'),(27142,' colonel blimp'),(27143,'colonial' … … 28178,'comprehensive school'),(28179,'comprehensively'),(28180,'comprehensiveness'),(28181,'compress'),(28182,'compressed'),(28183,'compressed air '),(28184,'compressed … … l. sayers'),(38342,'dorothy leigh sayers'),(38343,'dorothy mary crowfoot hodgkin'),(38344,'dorothy parker'),(38345,'dorothy rothschild parker'),(38346,'dorothy sayers'),(38347,'dorsal'),(38348,'dorsal fin'),(38349,'dorsal horn '),(38350,'dorsal root' … … 'double blind'),(38419,'double bogey '),(38420,'double boiler' …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(109224566,2,'blue%1:17:00::'). sk(109224566,3,'blue_ air %1:17:00 … … 00::'). sk(109340203,2,'little_bighorn_river%1:17:00::'). sk(109340203,3,'little_ horn %1:17:00 … … 00::'). sk(109542170,1,'bad_fairy%1:18:00::'). sk(109542258,1,' bogey %1:18:00 … … 00::'). sk(109591973,1,'cinderella%1:18:01::'). sk(109592147,1,' colonel _blimp%1:18:01 …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… invariable_J|1 satirical_J|1 upstairs_R|13 downstairs_R|6 apologetically_R|3 walk_around_V|8 irritate_V|3 useless_J|6 scarf_N|2 restless_J|3 glacier_N|1 solidity_N|2 immobility_N|1 colonel _N|12 briefing_N|1 brood_V|4 … … damn_J|13 goddamn_J|4 redheader_N|1 maybe_R|50 once_and_for_all_R|2 prickly_J|1 twinge_N|2 annoyance_N|4 blink_V|11 squash_V|1 jukebox_N|1 drive_off_V|2 walk_on_ air _V|1 hum_V|4 jive_V|1 … … enfant_terrible_N|1 sexy_J|1 scenario_N|1 nymphomaniac_N|2 triphammer_N|1 hopelessly_R|3 steam_shovel_N|1 pithy_J|1 parable_N|2 hollowness_N|1 sumptuous_J|2 over_and_over_R|5 french_ horn _N|1 existentialist_N|1 hotshot_N|1 … … pit_V|1 inhuman_J|1 of_our_own_J|2 partnership_N|5 applicable_J|6 self-locking_J|1 red_scare_N|1 irrationally_R|1 repression_N|1 pillory_V|1 traitorous_J|1 demagogue_N|1 bogey _N|1 counter_R|1 repress_V|2 …
-
noun.person (finlayson-gwc2014.zip)
… to cause harm) } { bad_fairy, evil_spirit,@ (a fairy that tends to cause harm) } { bogey , bogy, bogie, evil_spirit … … winds in ancient mythology) } { Aether, Greek_deity,@ (personification of the sky or upper air breathed by the … … woods and shepherds and flocks; represented as a man with goat's legs and horns and ears; identified … … from her stepmother and stepsisters by her fairy godmother and a handsome prince) } { Colonel _Blimp1, fictional_character,@i …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0 colombian_peso_N 0,0,0,0,0 colon_cancer_N 0,0,0,0,0 colonel _blimp_N 0,0 … … comprehensive_examination_N 0,0,0,0,0 comprehensive_school_N 0,0,0,1,1 compressed_ air _N 0,0 … … 0,0,0 dorothy_parker_N 0,0,0,0,0 dorothy_rothschild_parker_N 0,0,0,0,0 dorothy_sayers_N 0,0,1,0,0 dorsal_fin_N 0,0,0,0,0 dorsal_ horn _N 0,0,0 … … 0,0,0 double_ bogey _V 0,0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0 colombian_peso_N 0,0,0,0,0 colon_cancer_N 0,0,0,0,0 colonel _blimp_N 0,0 … compound_sentence_N 0,0,0,0,0 comprehensive_school_N 0,0,0,1,1 compressed_ air _N 0,0 … … double_bed_N 0,0,0,0,0 double_birdie_V 0,0,0,0,0 double_ bogey _V 0,0 … … english_foxhound_N 0,0,0,0,0 english_hawthorn_N 0,0,0,0,0 english_ horn _N 0,0 …
-
cntlist (edu.mit.mwe2011.zip)
… 04:: 4 1 horn%1:06:01:: 5 1 horn%1:05:02:: 6 1 horn %1:05:01 … … 00:: 1 1 flying%5:00:00:winged:00 1 1 flying%5:00:00: air (a):00 5 … … 03:: 2 1 color%1:07:02:: 3 1 colonize%2:41:00:: 1 1 colonel %1:18:00 … … 02:: 3 1 boil%2:30:01:: 1 1 bogy%1:06:00:: 1 1 bogey %1:18:00 …
-
2.1to3.0.noun.poly (finlayson-gwc2014.zip)
… air_hole%1:06:00::;02664905;2 air_hole%1:06:00::;02689556;2 100 air_hole%1:19:00::;11258390;1 air_hole%1:19:00::;11423028;1 100 air_horn%1:06:01::;02665097;1 air_ horn %1:06:01::;02689748 … … 02::;04632866;3 100 airing %1:04:00::;00262875 … … 2 100 bodywork%1:06:00::;02835590;1 bodywork%1:06:00::;02863426;1 100 bogey %1:06:00 … … 3 100 colon%1:23:01::;13487450;2 colon%1:23:01::;13667643;2 100 colonel _blimp%1:18:00 …
Indicates content that may require registration and/or purchase.