-
Supplier: Trane Company
Description: job requirements go beyond the wide range of capabilities our cataloged air handlers can provide, Trane can design and build a custom air handler specifically tailored to your unique project. Whether you need an air handler for basic comfort cooling or as an
-
Supplier: Greenheck
Description: Indoor Air Handlers and Fan Coils The Indoor Air Handling (IAH) units include belt driven fans designed for air conditioning and/or heating buildings or specified spaces. They are developed to meet commercial applications such as schools, medical facilities, and
-
Supplier: Stulz Air Technology Systems, Inc.
Description: especially adaptable to raised floors and are available in a down-flow air pattern configuration.
- Cooling Capacity: 102,354.14534288638 to 955,305.3565336062 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
-
Air Conditioners - Reznor® REH Series Outdoor Electric Heat Ventilation Air Handler -- Model REH120ESupplier: Reznor
Description: The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room
- Cooling Capacity: 395,999.99999999994 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Reznor
Description: rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to facilitate service All service and vent connections from a single side
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Reznor
Description: Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural
- Heating Capacity: 51.2 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 3,281 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural
- Cooling Capacity: 147,999.99999999997 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Sanuvox Technologies, Inc.
Description: maximum amount of contact time with the airborne contaminants. This patented system can be utilized for even the largest air handler units and is sized using Sanuvox proprietary sizing software specific to the facility. It is ideal for any building equipped with a HVAC system. The
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Twin City Fan & Blower
Description: Application EPLN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also
- Air Flow Rate: 800 to 32,000 SCFM
- Static Pressure: 413.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 36.5 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: The Ilox 199 ventilation system is a modern heat recovery device with a counterflow cell, suitable for large detached houses, commercial spaces, offices and other facilities that require maximal energy saving and comprehensive air exchange control automatics. Ilox 199 is easy to use
-
Supplier: Twin City Fan & Blower
Description: Application EPLFN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also
- Air Flow Rate: 1,000 to 68,800 SCFM
- Static Pressure: 415.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application EPLQN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also
- Air Flow Rate: 1,000 to 68,800 SCFM
- Static Pressure: 415.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ASTM International
Description: 1.1 These test methods cover two techniques for measuring the air leakage of the sections of air distribution systems that pass outside the conditioned space in low-rise residential and small low-rise commercial buildings. Both techniques use air flow and pressure
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 10 Ton Through 22 1/2 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them.
-
Supplier: Universal Air & Gas Products Corp.
Description: structure can be factory finished on its exterior in enamel at the customer's option. Seal welding of the cabinet is also available at its option. In-duct design means that the precipitator is supplied without an air handler and will be cut into a section of horizontal flow ductwork.
-
Supplier: Air Innovations LLC
Description: Wine Guardian Pro specialty commercial & residential HVAC systems are the most versatile specialty cooling systems on the market. These specialty cooling systems are available in ducted & ducted split configurations and are intended for low temperature air conditioning. Applications
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 10 Ton Through 22 1/2 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them.
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 10 Ton Through 22 1/2 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them.
-
Supplier: Fläkt Woods Group SA
Description: CPTJ. The cooker hood has a forced air damper which opens during cooking. Basic flow in the kitchen is provided using a separate exhaust air valve. RDKS is delivered with 2 m connection cable for control panel.
-
Supplier: Panasonic HVAC
Description: Panasonic's 4 Way Air Handler offers the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and design technology, the SANYO 4 Way Air Handler, automatically adjusts its performance to meet the
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BEPL Plug Fan allows it to be used for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators,
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Genteq
Description: The new Eon™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- Output Power: 1 HP, 1/2 HP, 300 W
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years.
- Rated Power: 18,653.648520510127 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years.
- Rated Power: 7,461.45940820405 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years.
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years.
- Rated Power: 11,192.189112306076 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Greenheck
Description: Plenum Fans Greenheck Plenum Fans are designed for air handling and pressurized plenum applications. The primary benefits of plenum fans are compact sizes, flexibility to supply multiple air take-offs, and economical price. Model APH APH plenum fans are designed and engineered for
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
commercial buildings and structures, it also presents the potential for new problems. Several of these include interference to telecommunications systems, disruption to programmable logic systems, overheating of components as well as malfunction of the air handler and chiller unit itself (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Commercial Drain Cleaning: Why Water-Powered Tools Outperform Chemical Cleaners Commercial drain cleaning is critical (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
commercial buildings and structures, it also presents the potential for new problems. Several of these include interference to telecommunications systems, disruption to programmable logic systems, overheating of components as well as malfunction of the air handler and chiller unit itself (read more)
Browse Datasheets for MTE Corporation -
application. Other types of lubricated components in an aircraft consist of hydraulic systems, gearbox systems and APU's (auxiliary power units). There are also a lot of ground support equipment types supporting the aircraft before it gets in the air, including gen sets, air handler systems or (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Understanding the Dehumidification Performance of Air-Conditioning Equipment at Part-Load Conditions
Commercial Air Handler (Site 7).............................................................................4-3 Figure 4-3.
-
Residential commissioning: a review of related literature
Karki and Karjalainen 1999 [225] discussed performance factors for life-cycle analysis of commercial air handlers and practical fault- detection methods.
-
Federal Register > Thursday, July 3, 2014 > [79 FR 38130] Energy Conservation Program for Consumer Products: Energy Conservation Standards for Residential Furn...
FOOTNOTE 20 Walker, I.S, State-of-the-art in Residential and Small Commercial Air Handler Performance (2005) LBNL 57330 (Available at: http://epb.lbl.gov/publications/pdf/lbnl-57330plus.pdf).
-
air handling unit - Self Help Forums
Commercial air handlers might get controlled from the line side, but residential euipment gets a stat wire run to it.
-
Self-Correcting HVAC Controls Project Final Report
The apparatus consists of three interconnected systems, a commercial air handler , an air- cooled chiller, which provides chilled water to the cooling coil of the air handler, and a control system.
-
Improving air handler efficiency in residential HVAC applications
A study by CMHC (1993) has shown that residential air handlers are almost an order of magnitude less efficient than large commercial air handlers .
-
Engineering Technology Education in an Era of Globalization
MicroMetl Corporation supported the project because it has been provided new data and analysis about how their stand-alone energy recovery systems perform while mated to a commercial air handler .
-
Renewable Energy and Energy Efficiency Technologies in Residential Building Codes: June 15, 1998 to September 15, 1998
The latter is typical of commercial building air handlers .
-
A pilot study of energy efficient air cleaning for ozone
In practice, commercial building air handlers are often operated only about 50% time, i.e., they are turned off during the night time and on weekends, thus, the three-month test period is equivalent to approximately six months of normal operation with …
-
VARIABLE SPEED INTEGRATED INTELLIGENT HVAC BLOWER
Comparative performance data for five blowers; GE1, furnace, air handler , commercial , and industrial.
Indicates content that may require registration and/or purchase.