-
Supplier: DELTALIGHT UK Ltd.
Description: Interior Wall Recessed Wall recessed luminaires are often applied to provide direction and guarantee safety, but the Delta Light range has much more to offer. In addition to functional or directional lighting, the collection enables you to create playful light effects and original
- Application: Commercial, Residential
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: Ecopower Inc.
Description: Versatile, low cost LED downlight. Supplied with power supply for direct installation. Low build-in depth for ease of installation. Features Long life time, lasts up to 5 times longer than CFL light sources Energy savings up to 25% compared to CFL fixture Low built-in depth, versatile
- Light Fixture Voltage: 220 to 240 volts
- Light Fixture Wattage: 16 watts
- Features: Bulb Included
- Application: Commercial, Industrial
-
Supplier: RAB Lighting
Description: 10-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 12 watts
- Application: Commercial
- Lamp Type: LED
-
-
Supplier: DELTALIGHT UK Ltd.
Description: Exterior Floor Surface The range of exterior floor fixtures constitutes the ideal directional or mood lighting. Position the fixtures at regular intervals to light garden paths, or use them throughout your landscape design for additional style and atmosphere. As in the wall
- Application: Commercial, Outdoor, Residential
- Lamp Type: LED
- Features: Other
-
Supplier: DELTALIGHT UK Ltd.
Description: Interior Exterior Profiles Production of made-to-measure profile systems has become a vital and distinctive element of Delta Light®'s collection. For profiles especially, Delta Light® recently invested in stock and extra machinery to be able to keep up with the demand and cater for
- Application: Commercial, Residential
- Lamp Type: LED
-
Supplier: Hubbell Lighting, Inc.
Description: REFLECTOR TYPE 4-15/16 INCH DIA SIZE SPECULAR CLEAR ALZAK CONE, MATTE WHITE TRIM RING FINISH PH4A/PH4IC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Residential
- Lamp Type: Fluorescent, Incandescent, Metal Halide
-
Supplier: Juno Lighting Group
Description: MINI RECESSED DOWNLIGHT HOUSING TYPE 2-7/8 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION LED LAMP TYPE BRONZE DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Marine, Residential
- Lamp Type: LED
-
Supplier: Pathway Lighting Products, Inc.
Description: Series PLEP12X provides emergency egress and exit lighting is in one product. Self contained with rechargeable maintenance free battery. QS-Quick Ship Available. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential
- Fixture Type: Ceiling Fixtures
- Application: Commercial
- Lamp Type: LED
- Features: Other
-
Supplier: Hubbell Lighting, Inc.
Description: UNIVERSAL TYPE 27-1/4 INCH L X 4-3/4 INCH W X 13-1/2 INCH H SIZE WHITE FINISH 18 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, LIGHT INDUSTRIAL APPLICATION PAR36 INCANDESCENT LAMP TYPE 130 W LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT, UV STABLE ROUND HEAD
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 130 watts
- Application: Commercial, Industrial
- Lamp Type: Incandescent
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior
- Application: Commercial
- Lamp Type: Incandescent
- Fixture Type: Recessed Lights
-
Supplier: Hubbell Lighting, Inc.
Description: 5-3/4 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 18 GAUGE GALVANNEAL COLD ROLLED STEEL HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE
- Light Fixture Wattage: 26 to 42 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial
-
Supplier: RAB Lighting
Description: 5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 35 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures
-
Supplier: Hubbardton Forge
Description: Direct wire wall sconce with glass options: Exos Wave vertical three light, each light rotates 30 degrees in either direction. U.S. Patent D592,795
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Commercial, Residential
- Fixture Type: Sconce Fixtures
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL1598A Marine Outside Type CUL Non-Metallic Wet Locations NEMA 3, 4 & 4X LIGHT SOURCE Compact Fluorescent Incandescent The CVP series luminaire is also one of our more versatile
- Light Fixture Voltage: 12 to 277 volts
- Light Fixture Wattage: 13.000000000000032 to 150 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights, Wall Fixtures
-
Supplier: Hubbardton Forge
Description: Floor lamp with shade options: Axis.
- Light Fixture Wattage: 100 watts
- Application: Commercial, Residential
- Fixture Type: Floor Lamps
-
Supplier: Pathway Lighting Products, Inc.
Description: products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer service, product warranty and technical support. We employ the
- Application: Commercial
- Lamp Type: LED
-
Supplier: Ecopower Inc.
Description: The versatile Lowbay LED fixture combines high light output with low energy consumption—85 lumens/watt—providing glare-free light for warehouses, stockrooms, parking garages, gyms, hangars, tunnels, and canopy lighting for gas stations where low maintenance is required for
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 86.00000000000001 to 150 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Flood Lights
-
Supplier: Hubbardton Forge
Description: Chandelier: Sweeping Taper with nine arms on two tiers.
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Chandeliers
- Application: Commercial, Residential
-
Supplier: DELTALIGHT UK Ltd.
Description: Exterior Floor Surface The range of exterior floor fixtures constitutes the ideal directional or mood lighting. Position the fixtures at regular intervals to light garden paths, or use them throughout your landscape design for additional style and atmosphere. As in the wall
- Application: Commercial, Outdoor, Residential
- Lamp Type: LED
- Features: Other
-
Supplier: Harris Lighting Services, Inc.
Description: Application Ideal Replacement for HID High/Low Bay Fixtures in retail applications. Design Features Black body color standard with Rounded corners. Other colors optionally available Optional bladed louver Total Luminaire Efficiency: 80.7% 102 cell Available in both T8 and T5 Compact and
- Features: Ballast Included, Other
- Application: Commercial
- Lamp Type: Fluorescent
-
Supplier: Hanover Lantern, Inc.
Description: Cast aluminum octagon top spike. Continuous foam rubber gasket between roof and cage. Cast aluminum octagon roof is hinged for easy access. Cast aluminum hinged octagon top cage ring. 8 cast aluminum cage legs. Cast aluminum cage bottom/ post fitter combination fits 3” dia. post or tenon.
- Application: Commercial, Outdoor
- Fixture Type: Landscape Lighting
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Hubbardton Forge
Description: Adjustable Pendant: Exos Wave small, with glass options. U.S. Patent D592,795
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Commercial, Residential
- Fixture Type: Pendants
-
Supplier: Cable & Supplies, Inc.
Description: CSI LED vapor tight linear provides exceptional illumination performance, cost-effective lighting. LED Vapor lighting are designed for easy installation.
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 45 watts
- Application: Commercial, Industrial, Outdoor, Residential, Security
- Lamp Type: LED
-
Supplier: Hubbell Lighting, Inc.
Description: 5-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION MR16 LAMP TYPE ALUMINUM HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 12 V INTEGRAL MAGNETIC TRANSFORMER TYPE PREWIRED, STEEL JUNCTION
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Residential
-
Supplier: Juno Lighting Group
Description: OPEN MULTIPLIER TYPE 5-7/8 INCH DIA X 9-5/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH MX6 SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8600 MODEL
- Application: Commercial
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL1598A Marine Outside Type Zone 2, Groups IIA, IIB & IIC CUL 55 Degrees Celcius Ambient Temperature Wet Locations LIGHT SOURCE HID The AFL series luminaire is a versatile one-piece aluminum floodlight with a baked on
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 7.000000000000001 to 875.0000000000019 watts
- Features: Bulb Included, Other
- Application: Commercial, Industrial, Marine, Outdoor
-
Supplier: Greenshine New Energy Co., Ltd.
Description: "Solar Roadway Light (S-SL19), with two panels and two lamps, is good for illuminating larger areas. Thus it is ideal for roadway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, campus lighting, military base lighting..."
- Application: Commercial, Outdoor
- Fixture Type: Flood Lights
- Features: Other, Solar Powered
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Glider Partition - suitable for partition walls in open space offices where either indirect or indirect/direct lighting is desired. Partition Asymmetric and Symmetric Pagoda versions with upper reflector also available. Available in two basic versions: indirect with solid body or indirect/partially
- Application: Commercial
- Fixture Type: Desk Lamps
- Lamp Type: Fluorescent
-
Supplier: Nortek, Inc.
Description: FROSTED BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE WHITE COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK20 MODEL
- Light Fixture Wattage: 13 watts
- Fixture Type: Ceiling Fixtures
- Application: Commercial
-
Supplier: Metaphase Technologies, Inc.
Description: state semiconductor devices LED’s offer the advantage of long life, and quiet, solid state cool light source that can strobed and cycled within long charging and discharge cycles. LED sources are rated for over 100,000 hours of use and unlike bulbs will never burn out. Metaphase’s PowerBoost™
- Light Fixture Voltage: 24 volts
- Features: Bulb Included, Other
- Application: Commercial, Outdoor
- Lamp Type: LED
-
Supplier: Cree, Inc.
Description: Cree creates lights for all different applications. These lights are meant to brighten all different areas and come in many different levels of brightness and sizes
- Features: Bulb Included, Dimmer, Portable
- Fixture Type: Chandeliers, Flood Lights, Fluorescent Lights, Recessed Lights
- Application: Commercial, Residential
-
Supplier: bulbs.com
Description: Value Brand 400 Watt Portable High Bay Fixture. Heavy Duty Die Cast Aluminum Housing, White Powdercoat Finish, HBAB1 Stamped Steel Accessory Bracket, Zinc Plated Steel Wire Guard with Open-Close Design for Easy Relamping. Includes one 400 Watt Pulse Start Lamp, CWA Ballast, 120/208/240/277
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures
-
Supplier: LED Cool Lights
Description: Description Pure White LED Cool Lights® arm light for Trade Show Pop Up Lights. (The original LED Cool Lights® Beware of the Copy Cats!) The ultra-bright LED Cool Lights® produce a revolutionary, true white light, operate at under 23 watts of power, uses
- Light Fixture Voltage: 110 to 220 volts
- Application: Commercial
-
Supplier: Greenshine New Energy Co., Ltd.
Description: "Battery-at-the-foot solar light (S-SL15H), with two lamps and two solar panels, is ideal for larger area illumination, such as street lighting, roadway lighting, jogging and bike path lighting, farm & ranch lighting, park lighting, parking lot lighting, campus lighting..."
- Application: Commercial, Outdoor
- Fixture Type: Flood Lights
- Features: Solar Powered
Find Suppliers by Category Top
Featured Products Top
-
Military and Commercial Specifications and Standards At E-Labs, all tests are performed to the appropriate Military and (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
Inline (221-2401) Optional DIN-rail mounting carriers for organized panel installations Ideal Lighting Applications Commercial building fixture wiring Industrial and architectural (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
. ZAGO’s sealing solutions and components support a wide variety of electrical enclosures, including outdoor commercial lighting, LED lamps, ballards and fixtures. EQUIPMENT APPLICATIONS Sensors Intelligent Light Fixtures Artificial Intelligence LED Lighting (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
. ZAGO’s sealing solutions and components support a wide variety of electrical enclosures, including outdoor commercial lighting, LED lamps, ballards and fixtures. EQUIPMENT APPLICATIONS Sensors Intelligent Light Fixtures Artificial Intelligence LED Lighting (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
characterization. Fragmentation mapping - For fragmentation mapping, a paper and foamboard fragmentation arena is set up with fixturing and witness panels. Witness mapping is done by measuring the surrounding boundary of lightweight witness material that registers the impact of fragments generated by a (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
characterization. Fragmentation mapping - For fragmentation mapping, a paper and foamboard fragmentation arena is set up with fixturing and witness panels. Witness mapping is done by measuring the surrounding boundary of lightweight witness material that registers the impact of fragments generated (read more)
Browse Flammability and Fire Testing Services Datasheets for E-Labs, Inc. -
Military and Commercial Specifications and Standards At E-Labs, all tests are performed to the appropriate Military and (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
and dropped off automatically. Material Transportation: The DC-20L is suitable for many material transportation applications, including use in manufacturing, distribution, commercial, hospitals, clean rooms, etc. It can be configured with powered roller deck, powered lift/lower deck (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Hanford Works monthly report, April 1949
Total number of Commercial Facility Operators, _nployees, full and part-time as of April 30, 19A9- 1 .... Seattle-First National Bank was issued an Alteration Permit to repaint building interior and exterior, install decorative plywood on front of teller cages , remodel safety deposit boxes, install seven new fluorescent light fixtures a_d install an outside neon sign.
-
MINIMUM DOSES OF ULTRAVIOLET RADIATION REQUIRED TO INDUCE MURINE SKIN EDEMA and IMMUNOSUPPRESSION ARE DIFFERENT and DEPEND ON THE ULTRAVIOLET EMISSION SPECTRUM...
Mice were housed five per cage with free access to commercial mouse chow and tap water. .... Mice were maintained in a room at constant temperature and a 12 h light /dark cycle. .... from UV-free F40GO fluorescent lamps (Phillips Lighting, Somer- set, NJ) mounted in plastic-filtered ceiling fixtures .
-
p53 Mutations in Hairless SKH‐hr1 Mouse Skin Tumors Induced by a Solar Simulator
Female SKH-hrl mice were obtained from Charles River (St. Aubin-les Elbeuf, France) and housed in cages in a room with con- trolled temperature and humidity and an alternating 12 h light and dark cycle. .... Room lighting consisted of yellow fluorescent lamps (Mazda S.10) in ceiling fixtures with plastic diffusers to .... Mice were fed with a commercial diet U.A.R. (Epinay sur Orge, France) and had water…
-
Oncogene - Fate of UVB-induced p53 mutations in SKH-hr1 mouse skin after discontinuation of irradiation: relationship to skin cancer development
Female, 8-week-old SKH-hr1 mice were obtained from Charles River Laboratories (Wilmington, MA, USA) and housed in cages in a room with controlled temperature and humidity and an alternating 12-h light and dark cycle. .... The room was lit with yellow fluorescent lamps in ceiling fixtures with plastic diffusers to eliminate all .... The mice were fed ad libitum with a commercial diet and water.
-
The Pineal Control of Aging
Mice were fed ad libitum using commercial mouse chow (NAFAG890, 10mm, Gossau, Switzerland). .... Darkness and light exposure were controlled by a fixed timer governing 2 standard fluorescent fixtures (Philips TLD 36Wl84) 7 pm light- off, 7 am light-on. .... Mice were housed 4-10 to a cage .
-
Development of a Preferred Bait for Quelea Control
^Reference to trade names does not imply endorsement of commercial products by the federal government. .... The two food cups rotate left and right posi- tions every 5 min during testing, and light levels in the cages are controlled by a rheostat. .... The light fixture is at the top center of the photo.
-
Density and distribution of soybean aphid, Aphis glycines Matsumura (Hemiptera: Aphididae) in response to UV radiation
Fix- tures providing PAR light were positioned directly above plants, whereas fixtures providing UV light were located on each side of the central light fixture and were slightly angled towards plants (approximately 10 degrees from straight down). .... cm in height; Tessman Seed Co, St. Paul, MN, USA) filled with a commercial horticultural soil mix … different locations within each of the four treatment areas (for each meter: outside cage n = 10, inside…
-
Effects of oral BMY 21502 on Morris water task performance in 16–18 month old F-344 rats
Incident light intensity ( light available to the retina) inside the cages ranged from 3.7 to 20.0foot candles. .... large visual cues throughout the room including posters on the walls and light fixtures on the ceiling … stored on a computer where swim distance and swim speed were later computed ( commercial system from San…
-
Handheld Fine Water Mist Extinguisher for Spacecraft
…of these was attached to one of the vertical plates in the simulated PC board card cage . .... ADA nozzle design performed on par with the best of the Spray Systems commercial Fog Jet nozzles … for 10-ft Cube Facility Hidden fire tests were conducted in the test fixture of Figure 6 .... The test protocol consisted of lighting fires in all 20 of the heptane cups, closing the Plexiglas…
-
The breeding and management of Black lemurs
…were moved off exlubit to two former ofices in the same building, renovated to hold IZ cages ,. .... They are furnished with numerous wooden perches and lighting is provided by overhead fluorescent, full spectrum (Vita-lite) fixtures . .... fed a diet in which approx- imatclyhalf the daily energy intakeis suppliedby a commercial primate pellet (Purina…
Indicates content that may require registration and/or purchase.