-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water rinses in
- Pump Type: Centrifugal Pumps
- Features: Sump Pumps, Water Pumps
-
Supplier: STA-RITE by Pentair
Description: STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to satisfy today’s demanding consumer. STA-RITE’s
- Power Source: AC Powered
- Features: Cast Iron, Sump Pumps, Water Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter
- Discharge Size: 2 inch
- Horsepower: 0.5 to 3 HP
- Maximum Discharge Flow: 8 to 235 GPM
- Maximum Discharge Pressure: 18.4532696 to 170.6927438 psi
-
-
Description: The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21SE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design of the G2-21SE grinder
- Pump Type: Grinder Pumps
- Features: Sump Pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for
- Discharge Size: 1.25 to 3 inch
- Maximum Discharge Flow: 52 to 480 GPM
- Maximum Discharge Pressure: 64.5864436 to 226.0525526 psi
- Media Temperature: 140 F
-
Description: 2 HP Dual Seal Grinder Pump Internal Start Components - High Head The MDI G2-21HI series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21HI pump is designed for use in pressure sewer
- Pump Type: Grinder Pumps
- Features: Sump Pumps
-
Description: The MDI G5-21HE series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G5-21HE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design
- Pump Type: Grinder Pumps
- Features: Sump Pumps
-
Supplier: U.S. Plastic Corporation
Description: For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the
- Pump Type: Submersible Pumps
-
Supplier: Century® by Regal Beloit America
Description: pump motors, general purpose C-face single phase motors, both C-face and square flange jet pump motors, NEMA C-face commercial pump motors and close coupled pump motors.
- Shaft Speed: 1,800 to 3,600 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
-
Supplier: UL Standards & Engagement
Description: monitoring of the sump and/or pipe. 1.4 Sump accessories may be included as either an integral part of the containment sump, or as a field-installed kit, and may include but are not limited to the following sump applications: a) Sump covers and sump lids -
-
Supplier: Liberty Pumps
Description: For reliable control of a single pump in residential or commercial installations. Common applications include sump basins, effluent or sewage pump chambers and lift stations. Available with many options and NEMA1 (indoor) and NEMA4X (outdoor) enclosures. Panel must be
- Length: 8 inch
- Width: 8 inch
- Current: 0 to 20 amps
- Voltage: 120 to 575 volts
-
Supplier: Liberty Pumps
Description: Provides reliable alternating operation of two pumps with automatic override control in residential or commercial installations. Common applications include sump basins, effluent or sewage pump chambers and lift stations. Available in 3-float or 4-float configurations and
- Length: 10 inch
- Width: 10 inch
- Current: 0 to 20 amps
- Voltage: 120 to 575 volts
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Vertically Immersed All Stainless Steel End Suction Pumps G&L Series NPV For SHV consult factory for parts availability Applications: Liquid transfer Spray system Chillers Washing/cleaning systems OEM applications General purpose sump and tank draining Features and
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: UL Standards & Engagement
Description: monitoring of the sump and/or pipe. 1.4 Sump accessories may be included as either an integral part of the containment sump, or as a field-installed kit, and may include but are not limited to the following sump applications: a) Sump covers and sump lids -
-
Supplier: Electric Generators Direct
Description: Ultra Compact Portable Generator •Basically an engine, alternator and handle bolted together •Easily fits in the trunk of a car Ultra Versatile •Generate quick power on the job site, home or outdoor events 3,000 Watts of Power •Enough juice to power a refrigerator or sump pump T-Bar
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: UL Standards & Engagement
Description: Included are controls with one or more output switching components to directly or indirectly control all or a portion of non-industrial-type appliances, such as portable luminaires, audio/video equipment, pumps, including sump pumps, motors, etc. These controls typically respond
-
Supplier: UL Standards & Engagement
Description: chase piping) when connected to underground tanks or underground pipes with expected exposures to soil, water, and soil fluids; b) Sump use (enclosed tank, transition or dispenser types) when connected to pumps, valves, monitors, or dispensing devices with expected exposures to soil,
Find Suppliers by Category Top
Featured Products Top
-
cause a nuisance alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils The 2852-HCF (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
LIBERTY Sump Pump,1/2 HP,1-1/2" NPT,34ft Max,Al - Submersible Sump Pumps - 2WMK5|453 - Grainger Industrial Supply
• Commercial Sump Pumps (92 .
-
ZOELLER Sump Pump,1/2 HP,1-1/2In NPT,23ft Max,CI - Submersible Sump Pumps - 2P550|M98 - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
-
LITTLE GIANT Sump Pump,1/3 HP,1-1/2In NPT,18ft Max,CI - Submersible Sump Pumps - 3P640|6-CIMR - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
-
DAYTON Sump Pump,1/4 HP,1-1/2" NPT,10 ft. - Submersible Sump Pumps - 4HU67|4HU67 - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
-
DAYTON Sump Pump,3/4 HP,1-1/2" NPT,15 ft. - Submersible Sump Pumps - 3BB80|3BB80 - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
-
WARRENDER Pump, Mag Drive, 3 HP, 3.8 Amp - Upright Sump Pumps - 4KTY3|MV7.5H1BPTT31 - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
-
ZOELLER Explsn Prf Sbmrsbl Effluent Pump,1/2 HP - Explosion Proof Submersible Pumps - 4HEX6|MX161 - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
-
ZOELLER Pump, Utility, 1/2 HP, 115V - Utility/Dewatering Pumps - 6JGV8|46-0005 - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
-
ZOELLER Sump Pump,3/10 HP,1-1/2In,19.25ft Max,PP - Submersible Sump Pumps - 19T427|371-0004 - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
-
LITTLE GIANT Pump,Sump,1/2 HP - Submersible Sump Pumps - 3P643|10-CIA - Grainger Industrial Supply
• Commercial Sump Pumps (93 .
Indicates content that may require registration and/or purchase.