-
Supplier: Coilcraft, Inc.
Description: can also be used for FlexRay automotive bus systems. Inductance values from 11 µH to 100 µH Filters a broad frequency range of common mode noise 50% lower DCR and higher current handling than other CANbus chokes in the market Designed for
- Inductance Range: 11 microH
- DCR: 0.27 ohms
- Operating Temperature: -40 to 125 C
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
Supplier: Coilcraft, Inc.
Description: can also be used for FlexRay automotive bus systems. Designed for common mode noise suppression on CAN or CAN FD in automotive or general industrial automation applications 51μH value meets IEC 6228-3 (CDV Annex D) requirements Can be
- Inductance Range: 100.00000000000001 microH
- DCR: 3.7 ohms
- Operating Temperature: -40 to 125 C
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351BSJ -- TLE9351BSJSupplier: Infineon Technologies AG
Description: to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Bus wake-up pattern (WUP) function with optimized filter time
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
-
Supplier: Infineon Technologies AG
Description: damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke VIO input for voltage
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke VIO input for voltage
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: compliant to ISO 11898-2:2016 and SAE J2284-4/-5 • Loop delay symmetry for CAN FD data frames up to 5 Mbit/s • Very low electromagnetic emission (EME) allows the use without additional common mode choke • VIO input for voltage adaption to the microcontroller
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: Very Low Standby Current (5 μA, typical) VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.8V to 5.5V I/O SPLIT Output Pin to Stabilize Common Mode in Biased Split Termination Schemes CAN Bus Pins are Disconnected when Device is
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Chokes / Filters 22uH 250mA 58OhmCAN-BUS AEC-Q200 150degC Product overview: B82789C223N2 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It
- Inductance Range: 22 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The MCP2542FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding
- Operating Temperature: -40 to 150 C
- Features: Other
- Package Type: SOIC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Filters(SMD) For CAN-BUS Product overview: ACT45B-101-2P from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Chokes / Filters 100uH 150mA 1.5Ohm CAN-BUS AEC-Q200 125degC Product overview: B82786R0104N002 from EPCOS (TDK) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Gefran
Description: expansion (currently being developed) Dedicated EMC filters (compliant with European directive EN 61800-3) Braking resistor (standard for the entire range) Output choke (standard for the entire range) Input choke for conventional or regenerative supply module SD
- Rated Power: 2,699.9999999999973 to 119,999.99999999971 watts
- Supply Voltage (AC): 400 volts
- Operating Temperature: 0 to 40 C
- Frequency: 50 Hz, 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
(Controller Area Network) bus transceiver’s output. The 1812CAN series can also be used for the FlexRay automotive bus system. Measuring just 4.95 X 3.18 X 3.0 mm, the low-profile 1812CAN series is offered with inductance values from 11 to 100 µH to filter a broad range of common mode (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Enhanced Noise Suppression for Signal Integrity The DLP11SN900HL2L is a high-efficiency common mode choke (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Sumida launches the WCNFC Series of wound chip structured DC common mode choke coils, featuring very low profile and compact SMD designs ranging from 1.4 x 1.2 x 0.9mm to 4.7 x 3.4 x 3.0mm. These choke coils deliver superior EMI suppression with minimal impact on high-speed differential data (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
electrical instrumentation, making it an essential component for power and signal line filtering. This common mode choke is ideal for engineers seeking solutions to reduce noise and improve signal integrity in compact electronic devices. Its low-profile design is well (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
Triad Magnetics For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
DC filter inductors DC swinging inductors Grounding inductors Common/differential mode inductors Materials for Custom Inductors and Chokes Triad Magnetics offers a wide variety of core material options (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
and smaller form factors, thermal problems and high current on the PCB can become a challenge. Traditional block filters might well address these challenges, but their larger package size also presents challenges due to the mentioned space constraints; therefore, an effective asymmetrical common mode (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
500Ω impedance at 100MHz attenuates common-mode noise in high-speed signal and power circuits. High Current Capability: Rated for continuous 4A current with low (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
Murata offers a variety of lead type EMI suppression filters including: inductor type operating from several MHz to several GHz capacitor type achieving a great noise suppression effect at frequencies between several MHz and several hundred MHz common mode choke (read more)
Browse EMI Filters and RFI Filters Datasheets for Murata Electronics