Products/Services for Complementary Output Rectifiers

  • Rectifiers-Image
    Rectifiers - (420 companies)
    ...for a center-tap rectifier uses a center tap transformer wired through two diodes. The center-tap is a reference point or ground, and the potential above or below the reference point is directed through one of two diodes. The output signal is a DC source...
    Rectifier Type
    Rectifier Configuration / Technology
    Package Type
  • Power Rectifiers-Image
    Power Rectifiers - (257 companies)
    ...four terminals so that they can be used in a single-phase split supply, a half-bridge, or for three-phase use. Power rectifiers vary in terms of AC inputs and DC outputs. Common AC input voltages include 115, 208, 230, or 480 VAC. Common AC input...
  • Silicon Controlled Rectifiers (SCR)-Image
    Silicon Controlled Rectifiers (SCR) - (194 companies)
    Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
  • Data Output Modules-Image
    Data Output Modules - (223 companies)
    Data output modules or cards transfer amplified, conditioned, or digitized signals. Data output modules transfer amplified, conditioned, or digitized signals to processing systems or devices. They plug into backplanes or motherboards, or interface...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    ...allows industrial buyers to select motor speed controllers by product specifications, electrical specifications, operating parameters, and features. Electrical Specifications. Electrical ratings include. Maximum output voltage is the voltage...
  •  
    SCR Power Supplies - (31 companies)
    SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. Silicon...
  •  
    SCR Power Controllers - (150 companies)
    Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers...
  •  
    DC Power Supplies - (1240 companies)
    DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies...
  •  
    Diodes - (1075 companies)
    ...signal rectifiers, oscillators and signal modulators / demodulators. A semiconductor diode is a non-linear device whose most outstanding feature is the fact that, basically, current is only allowed to flow in one direction. The diode is built...
  •  
    Small-Signal Bipolar Transistors (BJT) - (158 companies)
    ...polarities. Image credit: Answers. Modes. A transistor can operate in three different states: cut-off, in which the transistor has no current output; active, in which the output collector current, iC, is controlled by the base current, iB; and saturated...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire